Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer CB271HU 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB271HU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.HB1EE.005
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392842702
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25103
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 02 Dec 2020 14:58:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer CB271HU 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black :
The short editorial description of Acer CB271HU 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

27", WQHD, 6 ms, 16:9, LED, 2560 x 1440, 60 Hz, 350 cd/m², 40 W
More>>>
Acer CB271HU 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
The official marketing text of Acer CB271HU 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black as supplied by the manufacturer

CB1 Series monitors are designed for a great visual experience. With vivid high-resolution, clarity and comfort, they produce sharp images and true-to-life colour. The also come packed with features to enhance the visual experience while providing added comfort and protection.

Short summary description Acer CB271HU 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This short summary of the Acer CB271HU 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer CB271HU, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black

Long summary description Acer CB271HU 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of Acer CB271HU 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

Acer CB271HU. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9. Built-in speaker(s). Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display brightness (typical) *
350 cd/m²
Display resolution *
2560 x 1440 pixels
Native aspect ratio *
16:9
Response time *
6 ms
HD type *
Quad HD
Display technology *
LED
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Contrast ratio (dynamic)
100000000:1
Maximum refresh rate *
60 Hz
Display number of colours *
1.073 billion colours
Panel type *
IPS
Multimedia
Built-in speaker(s) *
Yes
Design
Product colour *
Black
Ports & interfaces
DVI port *
Yes
Ergonomics
Cable lock slot *
No
Height adjustment *
Yes
Ergonomics
Height adjustment
15 cm
Tilt angle range
-5 - 35°
Thin Client
Thin client installed
No
Power
Energy efficiency class *
B
Annual energy consumption *
58 kWh
Power consumption (typical) *
40 W
Power consumption (standby) *
0.36 W
Power consumption (off)
0.25 W
Power consumption (PowerSave)
28.44 W
Weight & dimensions
Width (with stand) *
611.6 mm
Depth (with stand) *
236.5 mm
Height (with stand) *
528.2 mm
Weight (with stand) *
8.48 kg
Width (without stand)
61.2 cm
Depth (without stand)
23.6 cm
Height (without stand)
36.7 cm
Weight (without stand)
5.44 kg
Packaging data
Cables included
AC, DVI, DisplayPort
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31 01:05:21
Uk has collected 8 expert reviews for Acer CB271HU 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31 01:05:21
Nl heeft 8 proffesionele recensies verzameld voor Acer CB271HU 68,6 cm (27") 2560 x 1440 Pixels Quad HD LED Zwart. Het gemiddelde van deze proffesionele recensies is 86 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31 01:05:21
Fr a recueilli 8 avis d’experts pour Acer CB271HU 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Noir et la note moyenne est de 86 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31 01:05:21
De hat 8 Expertenmeinungen über Acer CB271HU 68,6 cm (27 Zoll) 2560 x 1440 Pixel Quad HD LED Schwarz eingeholt. Das duchschnittliche Epertenrating ist 86 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31 01:05:21
Testseek ha raccolto 8 recensioni da parte di esperti per Acer CB271HU 68,6 cm (27") 2560 x 1440 Pixel Quad HD LED Nero e la valutazione media da parte degli esperti è di 86 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31 01:05:21
Es ha coleccionado 8 opiniones de expertos para Acer CB271HU 68,6 cm (27") 2560 x 1440 Pixeles Quad HD LED Negro y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31 01:05:21
Dk har samlet 8 ekspertanmeldelser for Acer CB271HU 68,6 cm (27") 2560 x 1440 pixel Quad HD LED Sort og den gennemsnitlige ekspertbedømmelse er 86 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31 01:05:21
Testseek получил 8 экспертных оценок для Acer CB271HU 68,6 cm (27") 2560 x 1440 пикселей Quad HD LED Черный, средний экспертный рейтинг составляет 86 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31 01:05:21
Se har samlat in 8 experttester för Acer CB271HU 68,6 cm (27") 2560 x 1440 pixlar Quad HD LED Svart och det genomsnittliga betyget är 86 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
86%
Source Review comments Score
uk.hardware.info
Updated:
2018-05-10 01:14:45
There is a type of monitor that does not cost much more than a standard model but does offer much more work space. Experts know about it, but because they don't have a very recognisable name, they are often missed by those looking for a new, affordable di...
0%
hardware.info
Updated:
2018-04-24 02:08:49
Er is een type monitor dat niet heel veel meer kost dan een standaardmodel, maar wel veel meer werkruimte biedt. Kenners weten ervan, maar omdat ze geen heel herkenbare naam hebben, worden ze vaak gemist door wie op zoek is naar een nieuw, betaalbaar be...
0%
computerbild.de
Updated:
2020-04-12 01:08:44
Gut und bezahlbar geht auch in 4K. Das zeigt der Preis-Leistungs-Sieger von Acer. Der Bildaufbau ist fix, die Bildqualität hoch. Nur die Ausleuchtung des Displays ist ungleichmäßiger als beim Testsieger. Zudem verzichtet der Acer auf einen USB-Hub und ein...
Good Gute Bildqualität, Sehr schneller Bildwechsel, Höhenverstellbar, Schwenkund drehbar, Lautsprecher eingebaut, Geringer Stromverbrauch...
Bad Etwas geringe Helligkeit, Umständliche MenüEinstellmöglichkeiten...
83%
computerbild.de
Updated:
2020-04-12 01:08:44
Lust auf ein Upgrade? Die Preise für 4K-Bildschirme hängen gerade durch. Eine gute Gelegenheit, um den alten Full-HD-Monitor mit 1920x1080 Bildpunkten in Rente zu schicken! Warum? Die vierfach schärfere Auflösung mit 3820x2160 Pixel (auch UHD genannt) bie...
Bottom line An die Spitze des Testfelds setzt sich der Acer PE270K für rund 600 Euro. Er punktete vor allem in den Disziplinen Bildqualität und Energieverbrauch; trotz 4K-Auflösung war er richtig schnell beim Bildaufbau. Der Acer ist aber nicht gerade der günstigste...
0%
computerbild.de
Updated:
2020-04-12 01:08:44
Neuer Full-HD-Monitor: Der Acer CB271H überzeugt vor allem mit sehr schnellem Bildaufbau und natürlichen Farben.Testfazit: Das müssen Sie wissenDie Full-HD-Monitore liegen bei der Bildqualität eng beieinander, doch mit seinem verstellbaren Fuß sch...
Good Turbo-Bildaufbau, Umfangreich verstellbar, Sehr natürliche Farbtemperatur...
Bad Blickwinkelabhängig, Magere Ausstattung, Wenige Eingänge...
Bottom line Die Full-HD-Monitore liegen bei der Bildqualität eng beieinander, doch mit seinem verstellbaren Fuß schiebt sich der Acer nach vorn und ist der COMPUTER BILD-Testsieger im Full-HD-Segment. Spitze sind der superschnelle Bildaufbau (im Mittel nur 4,2 Millis...
80%
monitornerds.com
Updated:
2020-02-23 02:54:21
on AmazonThe Acer CB271HU is an easy to own monitor for everyday usage that offers a crisp IPS panel with a well-designed body at a reasonable price. QHD displays are excellent for many uses thanks to its increase in pixel count and space that is...
Bottom line The Acer CB271HU is limited when it comes to gaming capabilities, but its screen with excellent color quality right out of the box makes it worth more than its price. It's rare to find a budget monitor that doesn't require calibration or tweaking since mo...
96%
komputerswiat.pl
Updated:
2020-04-12 01:08:44
Monitory 27-calowe powoli, ale skutecznie zaczynają dominować na biurkach użytkowników pecetów. Nic dziwnego, są nieznacznie tylko droższe od modeli 24-calowych, a mają osiem dodatkowych centymetrów przekątnej ekranu. W ten sposób ekran 27-calowy zapewnia...
Bottom line Wśród niedrogich monitorów Full HD wygrywa Acer CB271H (900 złotych), wyróżniający się na tle konkurencji przede wszystkim lepszym wyposażeniem. Łowcy okazji mogą wybrać zwycięzcę kategorii Cena/Jakość Hannspree HL274PB (700 zł), ale w budżecie powinni z...
0%
Country Distributor
United Kingdom 2 distributor(s)