Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Professional 243PWLymdr computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
243PWLymdr
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.FB3EE.001
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4633
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 18 Dec 2018 01:26:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years (on-site)
Long product name Acer Professional 243PWLymdr computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black :
The short editorial description of Acer Professional 243PWLymdr computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black

60.96 cm (24") Full HD TFT LED, 1920 x 1200, 16:10, 10000000:1, 300 cd/m2, 178°/178°, Speakers, DVI-D, D-Sub, DisplayPort
More>>>
Acer Professional 243PWLymdr computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
The official marketing text of Acer Professional 243PWLymdr computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black as supplied by the manufacturer

The Acer B Series is designed for professionals who require exceptional visuals and comfortable viewing over long periods of time. Its ergonomic style, high contrast ratio, full digital connectivity, and dependable functionality make the B Series an outstanding tool for productive computing.

Professional, ergonomic style
The B Series comes in a stylish dark-gray bezel complemented by an elegant, sturdy black base, along with control buttons on the front panel to allow easy cleaning and intuitive use. To ensure comfort during prolonged use, you can adjust the height and tilt for the best viewing position. The spacious widescreen is great for multitasking with several open windows.

High-performance display
Acer-exclusive technologies, together with the excellent resolution, fast response time and high contrast ratio ensure reliable use and solid performance, while built-in speakers (optional) deliver impressive video and audio for high-impact presentations or cinematic entertainment after work.

Vital connections
Connect to the latest digital displays and appreciate media without loss of quality via the DVI port with High-bandwidth Digital Content Protection (HDCP) support. In addition, the built-in USB hub enables multiple displays and hassle-free connection to peripherals.

Energy-conserving functionality1
The B Series uses mercury-free LED backlighting, which cuts power consumption by up to 68%, reduces operating costs, and conserves nature's resources for a greener tomorrow.

1 On select models.

Short summary description Acer Professional 243PWLymdr computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
This short summary of the Acer Professional 243PWLymdr computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Professional 243PWLymdr, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, Black

Long summary description Acer Professional 243PWLymdr computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
This is an auto-generated long summary of Acer Professional 243PWLymdr computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black based on the first three specs of the first five spec groups.

Acer Professional 243PWLymdr. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LCD. Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
61 cm (24")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1200 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:10
3D *
The device can be used with 3D technology.
No
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1200 (WUXGA)
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Display number of colours *
16.78 million colors
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
100000000:1
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Multimedia
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
LED indicators
Power
Thin Client
Thin client installed
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Customer service details
X