Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator Z301CT bmiphzx 30" UW-UXGA VA Black,Red computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z301CT bmiphzx
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.CZ1AA.T01
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4354
This statistic is based on the 74605 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72877 free Open Icecat users .
Info modified on: 05 Nov 2017 20:54:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Predator Z301CT bmiphzx 30" UW-UXGA VA Black,Red computer monitor :
The short editorial description of Acer Predator Z301CT bmiphzx 30" UW-UXGA VA Black,Red computer monitor

76.2 cm (30 ") 2560 x 1080, 21:9, 4 ms, 300 Nit, G-Sync
More>>>

Acer Predator Z301CT bmiphzx 30" UW-UXGA VA Black,Red computer monitor:
The official marketing text of Acer Predator Z301CT bmiphzx 30" UW-UXGA VA Black,Red computer monitor as supplied by the manufacturer
Stay ahead of the curve and bring your gaming experience to the next level.

Choose Your Weapon
Advance your gaming setup forward with a Predator Z1 curved monitor that’s the right size for you, 27”, 30” or 31.5”1.

Fluidly Smooth
NVIDIA® G-SYNC™ creates smooth gaming experiences by syncing frames rendered by your GPU to the refresh rate of your monitor, eliminating screen tearing and minimizes stuttering.

Eye-tracking
Look. Shoot. Kill. Your eyes and your intuition are your greatest weapon. Immerse yourself in the future of gaming.

Front
Ergonomic stands allow the displays to be raised 120mm, tilted from-5°~ 25°2 and swiveled from -30° ~ 30°.

Back
A full complement of port connections.

Visually Epic
Get absorbed into your games like never before with superbly clear visuals with more authentic colors.

VisionCare Technologies
Stay in the fight for hours with VisionCare technologies, including Acer Flicker-less, BlueLightShield, ComfyView and Low-dimming technologies.
Short summary description Acer Predator Z301CT bmiphzx 30" UW-UXGA VA Black,Red computer monitor:
This short summary of the Acer Predator Z301CT bmiphzx 30" UW-UXGA VA Black,Red computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Predator Z301CT bmiphzx, 76.2 cm (30"), 2560 x 1080 pixels, UW-UXGA, 4 ms, 300 cd/m², Black, Red
Long summary description Acer Predator Z301CT bmiphzx 30" UW-UXGA VA Black,Red computer monitor :

Acer Predator Z301CT bmiphzx. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1080 pixels, HD type: UW-UXGA, Display technology: VA, Response time: 4 ms, Display brightness: 300 cd/m², Native aspect ratio: 21:9. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Energy Star certified. Colour of product: Black, Red

This is an auto-generated long summary of Acer Predator Z301CT bmiphzx 30" UW-UXGA VA Black,Red computer monitor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
76.2 cm (30")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2560 x 1080 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
4 ms
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
UW-UXGA
Display technology *
The technology used in the display e.g. plasma, LED.
VA
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
2560 x 1080
Display number of colours *
16.78 million colours
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
21:9
3D *
The device can be used with 3D technology.
No
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
21:9
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
76.2 cm
Maximum refresh rate
200 Hz
Supported video modes
The video modes that can be displayed by the device.
1080p
Screen shape
Curved
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in camera *
The product has an integrated camera.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Red
Feet colour
The colour of the feet, which are the projecting part on which a device/piece of furniture, or each of its legs, stands.
Black/Red
Performance
NVIDIA G-SYNC *
Yes
Performance
AMD FreeSync *
No
Thin Client
Thin client installed *
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Ports & interfaces
Built-in USB hub *
Yes
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
Ergonomics
VESA mounting *
Yes
Height adjustment *
The part of the device that can be adjusted to change the height.
Yes
Swivelling
Yes
Swivel angle range
0 - 25°
Tilt adjustment
The tilt, which means the angle at which the device is pointing (up or down), can be changed.
Yes
Tilt angle range
-5 - 25°
Height adjustment
12 cm
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.42 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
38 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
120-230
Power consumption (off)
0.39 W
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
MPR II
Packaging content
Stand included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-09-07
Testseek has collected 5 expert reviews for Acer Predator Z301CT bmiphzx 30" UW-UXGA VA 黑色, 紅色 電腦平板顯示器 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
XSreviews.co.uk
Updated:
2017-09-07
Acer's Predator lineup includes some of the best gaming monitors around, so we're excited to test drive one of the newest additions: the Z1. We're testing the 30-inch version of this curved gaming monitor, which supports up to a 200Hz refresh rate, 2560 x...
Good ☆ 200Hz is brilliant for fast-paced games, ☆ Curved 21:9 screen is suitably immersive, ☆ Joystick makes for easy OSD adjustments, ☆ 2560 x 1080 is easier on your PC than 4K...
Bad ☆ Tobii eye tracking is no more than a novelty, ☆ 1080p at 30 inches looks a tad grainy, ☆ Large desk footprint, ☆ Expensive...
Bottom line The Acer Predator Z301CT is a fun monitor to use. In many ways, it feels like the future — if we don't all start strapping VR headsets to our faces each day, we're definitely going to be staring at curved ultra-wide screens with high refresh rates that tr...
73%
tomshardware.co.uk
Updated:
2017-09-07
Premium gaming monitors with curved screens, adaptive-sync, high refresh rates, and slick styling are becoming almost commonplace. It's a challenge for manufacturers to add features that set their products apart. Acer is making a solid attempt with the Pr...
Good G-Sync, 200Hz, Excellent ULMB, Tobii Eye-Tracking, Contrast, Build quality...
Bad Average color accuracy, Resolution...
Bottom line Despite its relatively low resolution, the Acer Z301CT offers tremendous speed and lightning-quick response. It's more than qualified for competitive gaming and casual play alike. Color accuracy is merely average but when you check out the high-contrast A...
0%
X