Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer V6 V196LB 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V196LB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.CV6EE.B08
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392857973
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43578
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 02 Dec 2020 14:58:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer V6 V196LB 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black :
The short editorial description of Acer V6 V196LB 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black

48.3cm (19"), SXGA 1280 x 1024, 6ms, LED, IPS, 250 cd/m²
More>>>
Acer V6 V196LB 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black:
The official marketing text of Acer V6 V196LB 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black as supplied by the manufacturer

Essential
V6 Series monitors feature Acer eColor technology for striking visuals, and Acer ComfyView innovations that reduce glare to deliver most-comfortable viewing. These sturdy monitors also have a wide array of ports, so you can connect many types of devices and do more at once. In addition, they utilize eco-friendly features to save power and money.

Designed to adapt
V6 Series monitors let you find the working angle that suits you best with a screen that tilts quickly and smoothly. The stand also has a magnetic area, great for holding paperclips and keeping your desk orderly. These monitors are also wall-mountable, giving you clear views with more room.

Very connected
Collaborating with others is faster and more productive when you have plenty of ports available. V6 Series monitors allow you to connect to a wide variety of devices like notebooks and tablets, thanks to DisplayPort™, VGA, DVI and HDMI® ports.

Eco focus
V6 Series monitors are RoHS compliant and mercury free. Plus, you'll see significant power savings thanks to advanced Acer EcoDisplay technologies and white LED backlighting. More than 10% of the material used in these monitors is post-consumer recycled (PCR) plastic,2 further reducing environmental impact.

Short summary description Acer V6 V196LB 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black:
This short summary of the Acer V6 V196LB 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer V6 V196LB, 48.3 cm (19"), 1280 x 1024 pixels, SXGA, LED, 6 ms, Black

Long summary description Acer V6 V196LB 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black:
This is an auto-generated long summary of Acer V6 V196LB 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black based on the first three specs of the first five spec groups.

Acer V6 V196LB. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 5:4. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display brightness (typical) *
250 cd/m²
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Response time *
6 ms
HD type *
SXGA
Display technology *
LED
Screen shape *
Flat
Supported graphics resolutions
1280 x 1024 (SXGA)
Aspect ratio
5:4
Contrast ratio (dynamic)
100000000:1
Display number of colours *
16.78 million colours
3D
No
Panel type *
IPS
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port *
Yes
Ergonomics
Cable lock slot *
No
VESA mounting *
Yes
Height adjustment *
No
Swivelling
No
Tiltable
Yes
Tilt angle range
-5 - 25°
Thin Client
Thin client installed
No
Weight & dimensions
Width (with stand) *
406.4 mm
Depth (with stand) *
191 mm
Height (with stand) *
422.7 mm
Weight (with stand) *
3.1 kg
Width (without stand)
40.6 cm
Depth (without stand)
5.2 cm
Height (without stand)
33.7 cm
Weight (without stand)
2.66 kg
Packaging data
Cables included
AC, VGA
Other features
Display
LED
TV tuner integrated
No
Country Distributor
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Deutschland 6 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Österreich 1 distributor(s)