Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer B6 B196LA 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B196LA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.CB6EE.A10
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392855023
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11869
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 02 Dec 2020 14:58:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer B6 B196LA 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black :
The short editorial description of Acer B6 B196LA 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black

48.3 cm (19 "), 1280 x 1024 SXGA 60 Hz, 6 ms, 5:4, IPS, LED, 250 cd/m2, DVI, VGA, DP, Black, 406.4 x 191 x 422.7 mm, 5.33 kg
More>>>
Acer B6 B196LA 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black:
The official marketing text of Acer B6 B196LA 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black as supplied by the manufacturer

Sharp details
Focus more clearly on your tasks thanks to the very high resolution of these monitors. Choose from WQHD resolution all the way up to Ultra HD (4K2K) resolution, which delivers four times more pixels and detail than Full HD.

Comfortable computing
Work comfortably for hours with Acer B6 Series monitors. Acer ComfyView technology reduces glare, for greater eye comfort. In-Plane-Switching technology lets you see perfect images from wide viewing angles, for even more clarity and comfort.

Brilliant colors
These monitors deliver 100% sRGB coverage, for perfectly recreated colors. Some models feature 6-axis color adjustment, which lets you fine-tune the colors for amazing color accuracy.

Flexible design
Find a working angle that's perfect for you with the Acer ErgoStand, a stand that lets you easily adjust the screen’s height, as well as letting you tilt and swivel it easily. Another great feature of the ErgoStand is that it allows you to effortlessly rotate the screen to portrait mode.

Eco-friendly design
Professional Series monitors comply with RoHS, EPEAT Gold, TCO, and ENERGY STAR 6.0 requirements. Their Acer EcoDisplay design plus white LED backlighting yield significant power savings. More than 10% of the material used in these monitors is post-consumer recycled (PCR) plastic, further reducing environmental impact.

Short summary description Acer B6 B196LA 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black:
This short summary of the Acer B6 B196LA 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer B6 B196LA, 48.3 cm (19"), 1280 x 1024 pixels, SXGA, LED, 6 ms, Black

Long summary description Acer B6 B196LA 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black:
This is an auto-generated long summary of Acer B6 B196LA 48.3 cm (19") 1280 x 1024 pixels SXGA LED Black based on the first three specs of the first five spec groups.

Acer B6 B196LA. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 5:4. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display brightness (typical) *
250 cd/m²
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Response time *
6 ms
HD type *
SXGA
Display technology *
LED
Backlight type
W-LED
Screen shape *
Flat
Supported graphics resolutions
1280 x 1024 (SXGA)
Contrast ratio (dynamic)
100000000:1
Maximum refresh rate *
60 Hz
Display number of colours *
16.78 million colours
Panel type *
IPS
RGB colour space
sRGB
sRGB coverage (typical)
100%
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Certification
RoHS, TCO
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port *
Yes
Ports & interfaces
DisplayPorts quantity *
1
Ergonomics
Cable lock slot *
No
VESA mounting *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Tiltable
Yes
Tilt angle range
-5 - 35°
Picture-in-Picture
Yes
Thin Client
Thin client installed
No
Technical details
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width (with stand) *
406.4 mm
Depth (with stand) *
191 mm
Height (with stand) *
422.7 mm
Weight (with stand) *
5.33 kg
Width (without stand)
40.6 cm
Depth (without stand)
5.2 cm
Height (without stand)
33.7 cm
Weight (without stand)
2.76 kg
Other features
Display
LED
Rotating
Yes
TV tuner integrated
No
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)