Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos R520 server Intel® Xeon® 1.86 GHz 1 GB DDR2-SDRAM Rack (1U)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R520
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos R520
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.R52E0.030
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18676
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 20 Jan 2020 18:23:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years On-Site NBD Warranty.
Long product name Acer Altos R520 server Intel® Xeon® 1.86 GHz 1 GB DDR2-SDRAM Rack (1U) :
The short editorial description of Acer Altos R520 server Intel® Xeon® 1.86 GHz 1 GB DDR2-SDRAM Rack (1U)

Altos R520, Rack 1U, Xeon DC E5205 1.83GHz/1066 MHz/6MB, 1x1GB FBD 667, SATA 6ch on board (SW RAID 0,1,10), no DVD, no HDD, EURO power cable, 2x LAN gigabit on board, NO rack rail kit, no KB, no mouse, EasyBuild+ASM
More>>>
Acer Altos R520 server Intel® Xeon® 1.86 GHz 1 GB DDR2-SDRAM Rack (1U):
The official marketing text of Acer Altos R520 server Intel® Xeon® 1.86 GHz 1 GB DDR2-SDRAM Rack (1U) as supplied by the manufacturer

The Acer Altos R520 is a value-packed, 1U server for Web and network infrastructures. The Acer Altos R520 is designed with all the performance a fast paced, fast growing front-end and single-function application demands in a 1U server The 1U size and the 2-way processor capability provide the customers with a highly available, rack-optimized solution for single function and front-end applications.

Exceptional price performance

Flexible systems design methodologies allow you to configure the Acer Altos R520 to match you’re the application requirement. The performance features include the Intel® Xeon® processor with Dual Core™ technology, Registered ECC DDR SDRAM DIMMs expandable to 16GB or 32GB for future investment protection. In addition, the increased number of memory channel increases the memory throughput performance fourfold over the previous generation product. The Acer Altos R520 introduces 2.5 inch disk drive technology, in both SATA and Serial Attached SCSI (SAS) variants. Modular system designs support an upgradeable RAID 5 path and also the ability to switch between PCI Express and legacy PCI interfaces.

Rack optimised

The Acer Altos R520 is a rack optimised solution, which will integrate smoothly into any standards based computing environment. When you're adding an Acer Altos R520 server to your existing network, you can do so with confidence, knowing that your server is built using proven Acer and Intel® technologies. Acer also offers a full range of Acer Altos rack equipment, which is designed for highest serviceability and optimum manageability.

Easy to install and manage

Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos R520. Advanced Server Manager Software makes comprehensive systems management easy. ASM provides performance management and critical event management services to network administrators.These components help you control IT expenses by making the Acer Altos R520 simple and efficient to manage.

Short summary description Acer Altos R520 server Intel® Xeon® 1.86 GHz 1 GB DDR2-SDRAM Rack (1U):
This short summary of the Acer Altos R520 server Intel® Xeon® 1.86 GHz 1 GB DDR2-SDRAM Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos Altos R520, 1.86 GHz, E5205, 1 GB, DDR2-SDRAM, Rack (1U)

Long summary description Acer Altos R520 server Intel® Xeon® 1.86 GHz 1 GB DDR2-SDRAM Rack (1U):
This is an auto-generated long summary of Acer Altos R520 server Intel® Xeon® 1.86 GHz 1 GB DDR2-SDRAM Rack (1U) based on the first three specs of the first five spec groups.

Acer Altos Altos R520. Processor family: Intel® Xeon®, Processor frequency: 1.86 GHz, Processor model: E5205. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. Chassis type: Rack (1U)

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor model *
The model number for the processor in a computer.
E5205
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.86 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor cache
6 MB
Number of processors installed
Number of processors in the product.
1
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1066 MHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 771 (Socket J)
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor threads
2
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
E0
FSB Parity
No
Bus type
FSB
Processor codename
Wolfdale
Tcase
66 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
37.5 mm
Embedded options available
No
Thermal Design Power (TDP)
65 W
Number of Processing Die Transistors
410 M
CPU multiplier (bus/core ratio)
7
Processing Die size
107 mm²
Processor series
Intel Xeon 5200 series
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
32 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
8 DIMM
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Storage
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
1,10
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (1U)
Software
Compatible operating systems *
List of desktop operating systems tested as compatible with this product.
Windows Server 2003 Standard x64 Edition,Windows Server 2003 Standard Edition, Red Hat Enterprise Linux 4.0 (EM64T), Red Hat Enterprise Linux 4.0, SUSE Linux Enterprise Server 9 (EM64T), SUSE Linux Enterprise Server 9, Novell NetWare 6.5
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Altos Advanced Server Manager v7.1, Altos Easybuild v7.1
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33093
Weight & dimensions
Width *
The measurement or extent of something from side to side.
430 mm
Depth *
The distance from the front to the back of something.
654.4 mm
Height *
The measurement of the product from head to foot or from base to top.
43.2 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:35:21
Uk has collected 2 expert reviews for Acer Altos R520 server Intel® Xeon® 1.86 GHz 1 GB DDR2-SDRAM Rack (1U) and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:35:24
Nl heeft 2 proffesionele recensies verzameld voor Acer Altos R520 server Intel® Xeon® 1,86 GHz 1 GB DDR2-SDRAM Rack (1U). Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:35:21
Fr a recueilli 2 avis d’experts pour Acer Altos R520 serveur Intel® Xeon® 1,86 GHz 1 Go DDR2-SDRAM Rack (1 U) et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:35:22
De hat 2 Expertenmeinungen über Acer Altos R520 Server Intel® Xeon® 1,86 GHz 1 GB DDR2-SDRAM Rack (1U) eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:35:21
Testseek ha raccolto 2 recensioni da parte di esperti per Acer Altos R520 server Intel® Xeon® 1,86 GHz 1 GB DDR2-SDRAM Rack (1U) e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:35:24
Es ha coleccionado 2 opiniones de expertos para Acer Altos R520 servidor Intel® Xeon® 1,86 GHz 1 GB DDR2-SDRAM Bastidor (1U) y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:35:25
Dk har samlet 2 ekspertanmeldelser for Acer Altos R520 server Intel® Xeon® 1,86 GHz 1 GB DDR2-SDRAM Stativ (1U) og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:35:25
Se har samlat in 2 experttester för Acer Altos R520 servrar Intel® Xeon® 1,86 GHz 1 GB DDR2-SDRAM Rack (1U) och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-25 05:35:21
Acer has taken standard Intel OEM components to put together a highly configurable and very scalable 1U server, capable of handling a variety of tasks. Its more than a match for similar products from the big-name vendors.
Good Dualor quadcore Xeon processors, Up to 32GB of memory, Six hotswap disks, Choice of SATA or SAS interface, Optional RAID, PCI Express expansion slots...
Bad Noisy when all ten cooling fans are running, Operating system and optical drive not included in price...
Bottom line Acer has taken standard Intel OEM components to put together a highly configurable and very scalable 1U server, capable of handling a variety of tasks. Its more than a match for similar products from the big-name vendors...
77%
Zdnet.com.au
Updated:
2011-11-04 00:54:05
Server vendors would have us believe that theres a huge amount of work involved in designing a new server when, for the most part, its just a matter of taking industry-standard components and bolting them together. Companies with a small market share...
Good Dualor quadcore Xeon processors, Up to 32GB of memory, Six hotswap disks, Choice of SATA or SAS interface, Optional RAID, PCI Express expansion slots...
Bad Noisy when all ten cooling fans are running, Operating system and optical drive not included in price...
Bottom line Acer has taken standard Intel OEM components to put together a highly configurable and very scalable 1U server, capable of handling a variety of tasks. Its more than a match for similar products from the big-name vendors.
77%
Show all
Customer service details
X