Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos G540 server Intel® Xeon® 5000 Sequence 2 GHz 2 GB DDR2-SDRAM Tower 610 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G540
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos G540
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G54E0.HS6 show
Show alternative article codes used in the online market place
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28555
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 20 Jan 2020 18:23:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Altos G540 server Intel® Xeon® 5000 Sequence 2 GHz 2 GB DDR2-SDRAM Tower 610 W :
The short editorial description of Acer Altos G540 server Intel® Xeon® 5000 Sequence 2 GHz 2 GB DDR2-SDRAM Tower 610 W

Altos G540 Xeon QC E5405 2.0GHz/1333 MHz/12MB, 2x1GB FBD 667, 1xSAS/SATA HDD cage (4 bays, second cage optional), SATA 6 ch on board, 2x 500GB SATA HDD, DVD, 2xLAN gigabit onboard, EURO power cable, PS2 mouse, NO KB, EasyBuild+ASM, 3 Year Warranty On Site Next Business Day
More>>>
Acer Altos G540 server Intel® Xeon® 5000 Sequence 2 GHz 2 GB DDR2-SDRAM Tower 610 W:
The official marketing text of Acer Altos G540 server Intel® Xeon® 5000 Sequence 2 GHz 2 GB DDR2-SDRAM Tower 610 W as supplied by the manufacturer

The Acer Altos G540 provides outstanding value to workgroups by combining scalable performance and new availability features at an affordable price. Advanced capabilities make the server easy to manage, which can help control IT expenses. Redundancy features such as redundant power supplies and native RAID solutions are offered on the Acer Altos G540. The G540 also offers you the possibility to upgrade to enterprise server features such as redundant arrays of storage, in a flexible and affordable manner.

Dual Core 64 Bit Performance

Flexible systems design methodologies allow you to configure the G540 to match your budget. The Acer Altos G540 is based the Intel Xeon 5000 Series processor with 64 Bit processing technology, This platform enables you to run tomorrows 64 bit applications and boost throughput using Dual Core technology. Indeed, the G540 is built to support next generation Quad Core processors when they become available. System performance can be scaled in line with your business growth, by the addition of a second processor. Redundant power supplies and redundant Hot-swap hard disk drives provide affordable performance and data protection. The G540 introduces Serial Attached SCSI technology to the Acer Altos Range, with throughputs of up to 3Gb/s per channel. The Acer Altos G540, as with all the Acer Altos family, is fully convertible from a tower to a rack mountable form factor.

Best in class redundancy and scalability solutions

The G540 allows you to configure the system, to adapt to your business requirements. Hot-swap features allow you to perform system maintenance without any system downtime.

- Native SATA Raid 0/1 support
- Optional SAS or SATA RAID 5 support
- Up to 8 Hot-swap hard disk drive support
- Up to 32GB of ECC DDR II Memory support
- Memory sparing and memory mirroring
- Hot-swap power supply support
- Six PCI slots to increase I/O bandwidth for improved performance and productivity
- Integrated Dual Gigabit Ethernet with fault tolerance

Easy to install and manage

Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos G540. Advanced Server Manager 7.1 software makes comprehensive systems management easy. ASM provides performance management and critical event management and remote console services to network administrators. These components help you control IT expenses by making the G540 simple and efficient to manage.

Short summary description Acer Altos G540 server Intel® Xeon® 5000 Sequence 2 GHz 2 GB DDR2-SDRAM Tower 610 W:
This short summary of the Acer Altos G540 server Intel® Xeon® 5000 Sequence 2 GHz 2 GB DDR2-SDRAM Tower 610 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos Altos G540, 2 GHz, E5405, 2 GB, DDR2-SDRAM, 610 W, Tower

Long summary description Acer Altos G540 server Intel® Xeon® 5000 Sequence 2 GHz 2 GB DDR2-SDRAM Tower 610 W:
This is an auto-generated long summary of Acer Altos G540 server Intel® Xeon® 5000 Sequence 2 GHz 2 GB DDR2-SDRAM Tower 610 W based on the first three specs of the first five spec groups.

Acer Altos Altos G540. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5405. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Optical drive type: DVD-ROM. Power supply: 610 W. Chassis type: Tower

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon® 5000 Sequence
Processor model *
The model number for the processor in a computer.
E5405
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor cache
12 MB
Number of processors installed
Number of processors in the product.
1
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1333 MHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 771 (Socket J)
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor threads
4
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
E0
FSB Parity
Yes
Bus type
FSB
Processor codename
Harpertown
Tcase
67 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Processor code
SLBBP
Embedded options available
No
Thermal Design Power (TDP)
80 W
Number of Processing Die Transistors
820 M
CPU multiplier (bus/core ratio)
6
Processing Die size
214 mm²
Processor series
Intel Xeon 5400 series
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
32 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
8 DIMM
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 1 GB
Storage
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Software
Compatible operating systems *
List of desktop operating systems tested as compatible with this product.
Windows Server 2003 Enterprise x64 Edition, Windows Server 2003 Standard Edition, Windows Server 2003 Enterprise Edition, Windows Server 2003 Standard x64, SUSE Linux Enterprise Server 9, Red Hat Enterprise Linux 4.0 (EM64T), SUSE Linux Enterprise Server 9 (EM64T)Edition, Red Hat Enterprise Linux 4.0, Novell NetWare 6.5
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Easybuild, Advanced Server Manager v7.1
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33079
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
610 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
212 mm
Depth *
The distance from the front to the back of something.
550 mm
Height *
The measurement of the product from head to foot or from base to top.
445 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
32 kg
Customer service details
X