Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos G320 server Intel® Pentium® D 3 GHz 0.5 GB DDR2-SDRAM Tower

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G320
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos G320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G32D0.004
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14396
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Altos G320 server Intel® Pentium® D 3 GHz 0.5 GB DDR2-SDRAM Tower :
The short editorial description of Acer Altos G320 server Intel® Pentium® D 3 GHz 0.5 GB DDR2-SDRAM Tower

Altos G320 PD 930, 3.0EGHZ/800FSB/2x2MB / 512MB DDR II 533/ 16x DVD/ no HDD/ no KB
More>>>
Acer Altos G320 server Intel® Pentium® D 3 GHz 0.5 GB DDR2-SDRAM Tower:
The official marketing text of Acer Altos G320 server Intel® Pentium® D 3 GHz 0.5 GB DDR2-SDRAM Tower as supplied by the manufacturer

- Affordable, entry-level server solution
- Best in class upgradability
- Best in class redundancy solutions
- Best in class performance supporting Dual Core technology
- Comprehensive systems management and installation solutions available

The ultra-affordable Acer Altos G320 delivers outstanding performance, value and availability to small and medium-sized businesses. The Acer Altos G320 is based on Intel® Dual Core Technology and advanced tools make the server easy to manage, which can help control IT expenses. In addition to affordability, the Acer Altos G320 offers you the possibility to run RAID 0 or 1 on the latest SATA storage technology in a flexible and affordable manner.

Exceptional price performance

Flexible systems design methodologies allow you to configure the Acer Altos G320 to match your budget. Intel® Pentium® 4 processor with support for the Latest Dual Core processing technology, boost the performance of this level server substantially. DDR II ECC memory and SATA RAID storage provides affordable performance and data protection. This exceptional price performance allows the Acer Altos Solution partner community to offer Server features to SMBs at Desktop prices.

Best in class redundancy and scalability solutions

The Acer Altos G320 allows you to configure the system, to adapt to your business requirements.

- SATA RAID 0 and 1 - Optional RAID 5 support
- Optional SCSI support to provide increased scalabilty, performance and fault tolerance
- Five PCI slots for improved performance and productivity
- Integrated Dual Gigabit Ethernet for fast connectivity

Easy to install and manage

Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos G320. Advanced Server Manager software makes comprehensive systems management easy. ASM provides performance management and critical event management services to network administrators.These solutions help you control IT expenses by making the Acer Altos G320 simple and efficient to manage.

Typical solutions scenarios

- SMB application services
- File, print and fax services
- Share web access

Short summary description Acer Altos G320 server Intel® Pentium® D 3 GHz 0.5 GB DDR2-SDRAM Tower:
This short summary of the Acer Altos G320 server Intel® Pentium® D 3 GHz 0.5 GB DDR2-SDRAM Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos G320, 3 GHz, 0.5 GB, DDR2-SDRAM, DVD-ROM, Tower

Long summary description Acer Altos G320 server Intel® Pentium® D 3 GHz 0.5 GB DDR2-SDRAM Tower:
This is an auto-generated long summary of Acer Altos G320 server Intel® Pentium® D 3 GHz 0.5 GB DDR2-SDRAM Tower based on the first three specs of the first five spec groups.

Acer Altos G320. Processor family: Intel® Pentium® D, Processor frequency: 3 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Chassis type: Tower

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® D
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor cache
4 MB
Processor cache type
L2
Maximum number of SMP processors
1
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Storage
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI Express X8 1 x PCI Express X8 1 x PCI Express X4 2 x 32-bit 33 MHz (3.3 V) PCI
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Software
Compatible operating systems *
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 x64 Edition, Novell NetWare 6.5, Red Hat Enterprise Linux 4.0, Red Hat Enterprise Linux 4.0 (EM64T), SCO Unixware 7.1.4, SCO Openserver 5.0.7, SuSE Linux Enterprise Server 9.0, SuSE Linux Enterprise Server 9.0 (EM64T)
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL, Nemko CB/GS, CE, CCC
Weight & dimensions
Width *
The measurement or extent of something from side to side.
186 mm
Depth *
The distance from the front to the back of something.
477 mm
Height *
The measurement of the product from head to foot or from base to top.
424 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.4 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
186 x 477 x 424 mm
DVD read speed
16x
Customer service details
X