Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 2x Xeon MP 3.66GHz 1MB, R910 Upgrade kit processor 3.667 GHz L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2x Xeon MP 3.66GHz 1MB, R910 Upgrade kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.XM366.KT1
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7627
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 2x Xeon MP 3.66GHz 1MB, R910 Upgrade kit processor 3.667 GHz L2 :
The short editorial description of Acer 2x Xeon MP 3.66GHz 1MB, R910 Upgrade kit processor 3.667 GHz L2

2x Xeon MP 3.66GHz 1MB, R910 Upgrade kit
More>>>
Acer 2x Xeon MP 3.66GHz 1MB, R910 Upgrade kit processor 3.667 GHz L2:
The official marketing text of Acer 2x Xeon MP 3.66GHz 1MB, R910 Upgrade kit processor 3.667 GHz L2 as supplied by the manufacturer

The new Intel Xeon processor for servers and workstations exhibits innovative technologies e.g. the Intel Netburst micro architecture and Hyper-Threading technology. It offers an outstanding platform achievement, a largest reliability as well as a good cost-performance ratio and versatility and can power reserves available in such a way both for the current and the server and workstation platforms of the future make. Due to important the platform improvements, the required achievement and the good cost-performance ratio now the time came, in order to rig older systems and to thus expand the competition advantage for your enterprise.

Short summary description Acer 2x Xeon MP 3.66GHz 1MB, R910 Upgrade kit processor 3.667 GHz L2:
This short summary of the Acer 2x Xeon MP 3.66GHz 1MB, R910 Upgrade kit processor 3.667 GHz L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 2x Xeon MP 3.66GHz 1MB, R910 Upgrade kit, Intel® Xeon®, 3.667 GHz, Server/Workstation, 667 MHz, 1 MB, L2

Long summary description Acer 2x Xeon MP 3.66GHz 1MB, R910 Upgrade kit processor 3.667 GHz L2:
This is an auto-generated long summary of Acer 2x Xeon MP 3.66GHz 1MB, R910 Upgrade kit processor 3.667 GHz L2 based on the first three specs of the first five spec groups.

Acer 2x Xeon MP 3.66GHz 1MB, R910 Upgrade kit. Processor family: Intel® Xeon®, Processor frequency: 3.667 GHz, Component for: Server/Workstation. Thermal Design Power (TDP): 110 W

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.667 GHz
Component for *
What this product is used as a part of (component for).
Server/Workstation
Box *
Plastic or metal shell/container for components.
No
Processor model *
The model number for the processor in a computer.
Unspecified
Processor
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor cache
1 MB
Processor cache type
L2
Power
Thermal Design Power (TDP) *
110 W
Customer service details
X