Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 1x Xeon MP 2.7Ghz 400FSB 2MB processor

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1x Xeon MP 2.7Ghz 400FSB 2MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.XM270.C01
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9094
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 1x Xeon MP 2.7Ghz 400FSB 2MB processor :
The short editorial description of Acer 1x Xeon MP 2.7Ghz 400FSB 2MB processor

1x Xeon MP 2.7Ghz 400FSB 2MB
More>>>
Acer 1x Xeon MP 2.7Ghz 400FSB 2MB processor:
The official marketing text of Acer 1x Xeon MP 2.7Ghz 400FSB 2MB processor as supplied by the manufacturer

With its proven technology, Intel® Xeon™ processor-based servers provide you with the freedom to put more focus on your business. And Intel Xeon processor-based optimized solutions help achieve greater flexibility and lower costs while the processor's latest platform innovations help you accomplish more than ever before.

64-bit Intel® Xeon™ processor-based workstations are ideal for today's high-performing single-user needs.Φ With large cache size and Hyper-Threading Technology, Intel Xeon processor-based workstations provide outstanding performance for multi-threaded applications and support for a broad range of 32 and 64-bit applications.

Short summary description Acer 1x Xeon MP 2.7Ghz 400FSB 2MB processor:
This short summary of the Acer 1x Xeon MP 2.7Ghz 400FSB 2MB processor data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 1x Xeon MP 2.7Ghz 400FSB 2MB, Intel® Xeon®, 2.7 GHz, Server/Workstation, 400 MHz

Long summary description Acer 1x Xeon MP 2.7Ghz 400FSB 2MB processor:
This is an auto-generated long summary of Acer 1x Xeon MP 2.7Ghz 400FSB 2MB processor based on the first three specs of the first five spec groups.

Acer 1x Xeon MP 2.7Ghz 400FSB 2MB. Processor family: Intel® Xeon®, Processor frequency: 2.7 GHz, Component for: Server/Workstation

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.7 GHz
Processor
Component for *
What this product is used as a part of (component for).
Server/Workstation
Processor model *
The model number for the processor in a computer.
Unspecified
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Customer service details
X