Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Telescopic shelf

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Telescopic shelf
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.SHELF.002
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10634
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Telescopic shelf :
The short editorial description of Acer Telescopic shelf

Telescopic shelf
More>>>
Acer Telescopic shelf:
The official marketing text of Acer Telescopic shelf as supplied by the manufacturer

One 19" telescopic shelf W403mm x D400mm (order with SO.SHELF.004).

Short summary description Acer Telescopic shelf:
This short summary of the Acer Telescopic shelf data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Telescopic shelf, 403 mm, 400 mm

Long summary description Acer Telescopic shelf:
This is an auto-generated long summary of Acer Telescopic shelf based on the first three specs of the first five spec groups.

Acer Telescopic shelf. Width: 403 mm, Depth: 400 mm

Weight & dimensions
Width
The measurement or extent of something from side to side.
403 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
400 mm
Customer service details
X