Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Di-Strip protector FI 9-slots power distribution unit (PDU) 1U

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Di-Strip protector FI 9-slots
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.DI009.001
Category
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12203
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Di-Strip protector FI 9-slots power distribution unit (PDU) 1U :
The short editorial description of Acer Di-Strip protector FI 9-slots power distribution unit (PDU) 1U

One 9-slot protector FI fault current circuit breaker
More>>>
Acer Di-Strip protector FI 9-slots power distribution unit (PDU) 1U:
The official marketing text of Acer Di-Strip protector FI 9-slots power distribution unit (PDU) 1U as supplied by the manufacturer

- Protection with indirect contact as error protection by switching off with
inadmissible high contact voltage through contact with electrical equipment
- Protection with direct contact as back-up protection
- Residual operating current Ig = 10mA for alternating and intermittent
fault direct current
- 19” installation option (with length 483 mm)
- Socket rotation: 45°
- Cable: H05VV-F 3G 1.5 mm²
- Moulded right angle plug

Short summary description Acer Di-Strip protector FI 9-slots power distribution unit (PDU) 1U:
This short summary of the Acer Di-Strip protector FI 9-slots power distribution unit (PDU) 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Di-Strip protector FI 9-slots, 1U, 2.5 m, 44 x 78

Long summary description Acer Di-Strip protector FI 9-slots power distribution unit (PDU) 1U:
This is an auto-generated long summary of Acer Di-Strip protector FI 9-slots power distribution unit (PDU) 1U based on the first three specs of the first five spec groups.

Acer Di-Strip protector FI 9-slots. Rack capacity: 1U. Cable length: 2.5 m. Dimensions (WxDxH): 44 x 78

Design
Rack capacity *
The spase that device fill in rack.
1U
Ports & interfaces
Output connections
9
Features
Cable length
How long the cable is.
2.5 m
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
44 x 78
Customer service details
X