Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer LTO Ultrium 200/400 External SCSI tape drive 200 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO Ultrium 200/400 External SCSI Tape Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.BSLTO.B03
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5304
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer LTO Ultrium 200/400 External SCSI tape drive 200 GB :
The short editorial description of Acer LTO Ultrium 200/400 External SCSI tape drive 200 GB

LTO Ultrium 200/400 External SCSI Tape Drive
More>>>
Short summary description Acer LTO Ultrium 200/400 External SCSI tape drive 200 GB:
This short summary of the Acer LTO Ultrium 200/400 External SCSI tape drive 200 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer LTO Ultrium 200/400 External SCSI Tape Drive, LTO, 2:1, SCSI, 200 GB, 400 GB, LTO Ultrium 2

Long summary description Acer LTO Ultrium 200/400 External SCSI tape drive 200 GB:
This is an auto-generated long summary of Acer LTO Ultrium 200/400 External SCSI tape drive 200 GB based on the first three specs of the first five spec groups.

Acer LTO Ultrium 200/400 External SCSI Tape Drive. Type: LTO, Compression ratio: 2:1, Interface: SCSI. Native capacity: 200 GB, Compressed capacity: 400 GB, Media types supported: LTO Ultrium 2

Performance
Internal *
The product is built in.
No
Type *
Characteristics of the device.
LTO
Compression ratio *
The ratio between the uncompressed file size and compressed size. Thus a representation that compresses a 10MB file to 2MB has a compression ratio of 10/2 = 5, often notated as an explicit ratio, 5:1 (read "five" to "one"), or as an implicit ratio, 5/1.
2:1
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SCSI
Storage
Native capacity *
Actual medium capacity without applying compression.
200 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
400 GB
Media types supported
The types of media which can be used with this product.
LTO Ultrium 2
Customer service details
X