Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 3U blanking panel

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3U blanking panel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.BL3U0.001
Category
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8876
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:20:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 3U blanking panel :
The short editorial description of Acer 3U blanking panel

One 48.26 cm (19") 3U blanking panel
More>>>
Acer 3U blanking panel:
The official marketing text of Acer 3U blanking panel as supplied by the manufacturer

The blanking panel promotes proper airflow and prevent air recirculation by occupying unused space.

Short summary description Acer 3U blanking panel:
This short summary of the Acer 3U blanking panel data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 3U blanking panel

Long summary description Acer 3U blanking panel:
This is an auto-generated long summary of Acer 3U blanking panel based on the first three specs of the first five spec groups.

Acer 3U blanking panel

X