Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Hard disk 146GB U320 10k rpm 68Pin SCA SCSI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hard disk 146GB U320 10k rpm 68Pin SCA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.14610.0S2
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11150
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Hard disk 146GB U320 10k rpm 68Pin SCA SCSI :
The short editorial description of Acer Hard disk 146GB U320 10k rpm 68Pin SCA SCSI

Hard disk 146GB U320 10k rpm 68Pin SCA
More>>>
Acer Hard disk 146GB U320 10k rpm 68Pin SCA SCSI:
The official marketing text of Acer Hard disk 146GB U320 10k rpm 68Pin SCA SCSI as supplied by the manufacturer

Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.

Short summary description Acer Hard disk 146GB U320 10k rpm 68Pin SCA SCSI:
This short summary of the Acer Hard disk 146GB U320 10k rpm 68Pin SCA SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Hard disk 146GB U320 10k rpm 68Pin SCA, 146 GB, 10000 RPM

Long summary description Acer Hard disk 146GB U320 10k rpm 68Pin SCA SCSI:
This is an auto-generated long summary of Acer Hard disk 146GB U320 10k rpm 68Pin SCA SCSI based on the first three specs of the first five spec groups.

Acer Hard disk 146GB U320 10k rpm 68Pin SCA. HDD capacity: 146 GB, HDD speed: 10000 RPM

Features
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
146 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SCSI
Other features
Internal
The product is built in.
Yes
Number of pins
68
Customer service details
X