Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos R720 Black

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos R720
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R720-50112
Category
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5217
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Altos R720 Black :
The short editorial description of Acer Altos R720 Black

Altos R720
More>>>
Acer Altos R720 Black:
The official marketing text of Acer Altos R720 Black as supplied by the manufacturer

The Acer Altos R720 is a powerful 2U server for Web and network infrastructures. The R720 is designed with all the performance a fast paced, fast growing front-end and single-function application demands in a rack optimised server. The Acer Altos R720 allows you to serve more Web pages, handle more secure connections, support more e-mail users-all while reducing cost and saving space.

Increased performance

Flexible systems design methodologies allow you to configure the R720 to match your budget and application requirements. The performance features include dual high-speed Intel® Xeon™ processors, which support Intel® EM64T technology and Dual Core technology. This means your system is already compatible with forthcoming native 64-bit operating systems and applications. The R720 delivers maximum Acer Altos performance density of flexible stand-alone server and simplifies cabling and helps reduce behind-the-rack clutter. Serial attached SCSI technology boosts storage performance to 3Gb/s per channel. Quad channel full buffered memory boosts performance, and is expandable to 32GB for future investment protection. The new memory subsystem on the R720 supports memory mirroring and sparing. Flexible design methodologies mean that you can selected between PCI-X and PCI Express expansion slots.

Rack optimised

The AcerAltos R720 is a rack-optimised solution, which will integrate smoothly into any standards based computing environment. When you are adding an Altos R720 server to your existing network, you can do so with confidence, knowing that your server is built using proven Acer and Intel® technologies. Redundant power supplies and hot-swap redundant system fans are supported for rack system thermal airflow management and are optimised for rack server grade serviceability. Acer also offers a full range of Acer Altos rack equipment, which is designed for highest serviceability and optimum manageability.

Easy to install and manage

Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI Based process and by providing all relevant tools to set up your Acer Altos R720. Advanced Server Manager software makes comprehensive systems management easy.ASM provides performance management and critical event management services to network administrators. These components help you control IT expenses by making the R720 simple and efficient to manage.

Short summary description Acer Altos R720 Black:
This short summary of the Acer Altos R720 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos R720, 27.2 kg, Black, 750 W, 27.2 kg, 430 x 710 x 873 mm

Long summary description Acer Altos R720 Black:
This is an auto-generated long summary of Acer Altos R720 Black based on the first three specs of the first five spec groups.

Acer Altos R720. Maximum weight capacity: 27.2 kg, Product colour: Black. Power supply: 750 W. Weight: 27.2 kg. Dimensions (WxDxH): 430 x 710 x 873 mm

X