Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Options Pack - Platinum 17 notebook case 44.2 cm (17.4") Messenger case Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Options Pack - Platinum 17
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3.LA301.A00
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12502
This statistic is based on the 91317 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89246 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Options Pack - Platinum 17 notebook case 44.2 cm (17.4") Messenger case Black :
The short editorial description of Acer Options Pack - Platinum 17 notebook case 44.2 cm (17.4") Messenger case Black

Warranty upgrade to 3 years pick up and return (incl. 3 years Int.Travellers Warranty) with Accidental Damage Insurance - Registration within 90 days from the date of purchase of Acer product- pick-up and return + Acer Bag 17''-17.4" +USB Mouse
More>>>
Acer Options Pack - Platinum 17 notebook case 44.2 cm (17.4") Messenger case Black:
The official marketing text of Acer Options Pack - Platinum 17 notebook case 44.2 cm (17.4") Messenger case Black as supplied by the manufacturer

Acer’s Line of Notebook Accessories is designed to enhance your mobile computing experience.

The range of Acer’s Notebook Options Packs is one of the best examples – it covers all your essentials in one single box:

- An Acer branded carry case that offers great comfort and protection to your 17.4” notebook;
- an optical mouse;
- and a warranty extension that covers your notebook with 3 years manufacturer’s and International Travelers Warranty plus Accidental Damage insurance.

Acer Notebook Options Packs offer you instant mobility and protection against great value in one single box!

Features & Benefits:
- One stop shop – all essentials in one box;
- Great value for instant pleasure and optimal protection of your Acer Notebook;
- Different propositions to match everyone’s needs.

Short summary description Acer Options Pack - Platinum 17 notebook case 44.2 cm (17.4") Messenger case Black:
This short summary of the Acer Options Pack - Platinum 17 notebook case 44.2 cm (17.4") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Options Pack - Platinum 17, Messenger case, 44.2 cm (17.4"), Black

Long summary description Acer Options Pack - Platinum 17 notebook case 44.2 cm (17.4") Messenger case Black:
This is an auto-generated long summary of Acer Options Pack - Platinum 17 notebook case 44.2 cm (17.4") Messenger case Black based on the first three specs of the first five spec groups.

Acer Options Pack - Platinum 17. Case type: Messenger case, Maximum screen size compatibility: 44.2 cm (17.4"), Product colour: Black

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
44.2 cm (17.4")
Features
Case type *
The size, shape and style of the case.
Messenger case
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Customer service details
Array
X