Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Revo L100 1.3GHz K325 Black PC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Revo L100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT.SESE2.044
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9550
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 18:10:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer Aspire Revo L100 1.3GHz K325 Black PC:
This short summary of the Acer Aspire Revo L100 1.3GHz K325 Black PC data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire Revo L100, 1.3 GHz, AMD Athlon II X2, 2 GB, 250 GB, DVD Super Multi DL, Windows 7 Home Premium
Long summary description Acer Aspire Revo L100 1.3GHz K325 Black PC :

Acer Aspire Revo L100. Processor frequency: 1.3 GHz, Processor family: AMD Athlon II X2, Processor model: K325. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated. Optical drive type: DVD Super Multi DL. Discrete graphics adapter model: NVIDIA ION. Wi-Fi. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Colour of product: Black

This is an auto-generated long summary of Acer Aspire Revo L100 1.3GHz K325 Black PC based on the first three specs of the first five spec groups.
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon II X2
Processor model *
The model number for the processor in a computer.
K325
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Number of processors installed *
Number of processors in the product.
1
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MMC, SD, xD
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA ION
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Networking
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Expansion slots
PCI slots
2
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Product type *
The sub-category of the product.
PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
300 mm
Depth *
The distance from the front to the back of something.
180 mm
Height *
The measurement of the product from head to foot or from base to top.
25.4 mm
Packaging content
Display included *
This product includes a display.
No
Other features
TV tuner integrated
Device has an in-built TV tuner.
Yes
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics adapter family
NVIDIA
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03
Testseek has collected 21 expert reviews for Acer Aspire Revo L100 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
hardwareheaven.com
Updated:
2011-09-07
While the netbook form factor may be on the decline the hardware inside has other uses, for example it is easy to build a feature packed compact system for general computing and media use. That is something Acer has tried to achieve, in a stylish and s...
Bottom line We have seen a number of impressive compact systems here at Hardware Heaven with models from Zotac, Sapphire and ASRock standing out. Acer have now joined that list with a very desirable take on a compact system.Looking first at the build quality we h...
90%
channelnews.com.au
Updated:
2011-11-04
Ever got that feeling that you don't need it but you want it? The sentiment may be one that applies to this slim, stylish and well built Home Theatre PC from Acer. It plays back Full HD video and has Blu-ray, which is on everyone's 'must have' list. Bu...
Good Slim, stylish and quiet; coolest bundled remote; pointless touch optimised browser;...
Bad Connectivity not up to the standards of some rivals;...
80%
smarthouse.com.au
Updated:
2011-11-04
For those who are thinking of the company's older Revo, this is a completely different, far superior machine. It's not only significantly more powerful, but also more stylish, comes with an integrated Blu-ray drive, is 3D capable and features what is o...
Good Slim, stylish and quiet; coolest bundled remote; pointless touch optimised browser;...
Bad Connectivity not up to the standards of some rivals;...
80%
techradar.com
Updated:
2011-08-03
There's something seductive about slimeline black slabs of technology. Perhaps it's the indoctrination that black monoliths are a gateway to some godly realm or better yet, that they might play your Blu-ray discs without making too much of a racket. To...
Good Quiet and slim, Cutting-edge Blu-ray capabilities...
Bad Out-priced by almost everything, Weak 3D and CPU...
80%
trustedreviews.com
Updated:
2011-08-03
Thank you to LaptopsDirect.co.uk for providing a review sample. ---- We've been seeing quite a selection of remarkable small desktop systems recently, aimed mostly at the Home Theatre PC (HTPC) crowd. The requirements for these are compact dimensions, sty...
80%
pcadvisor.co.uk
Updated:
2011-08-03
Acer’s original Revo was an attractively styled home-theatre PC that delivered media-centre facilities through nVidia’s Ion technology. It combined Intel’s low-power and speed-starved Atom processor with a graphics-friendly nVidia GeForce 9400M. Now we...
Bottom line The Acer Revo RL100 is a quiet and highly attractive media-centre PC that will fit nicely into any living room. However, it does lack a little power, particularly when it comes to games, and its price tag is high. Even given the 3D facilities, this nee...
70%
theregister.co.uk
Updated:
2011-08-03
It’s been a long time since PC makers started trying to get PCs into people’s living rooms. Originally it was all about games, but consoles soon became a cheaper and better-supported option. Now, it’s about TV and disc playing, in particular 3D, HD vie...
Bottom line Do you pay £600 for a Windows 7 based media PC with Blu-ray, Freeview, PVR, 3D and wireless for Internet, or £350 for a standalone player with Blu-ray, Freeview, PVR and wireless for Internet. The decision to buy a Revo 100 comes down to whether you n...
70%
avhub.com.au
Updated:
2014-07-04
Just when we thought the media centre PC had died and gone to (most deservedly) hell, here comes Acer with the Revo 100. And it's everything that the media centre hulks of yesteryear weren't.It's slim and small in every way, thanks to today's wider availa...
Bottom line Small, quiet, powerful — just what a media centre PC should be, though not entirely without glitches.tag -->Who Sells What: Acer...
0%
Show all
X