location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer eMachines PT.NC908.006 PC 160u 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eMachines
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
EL1352
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT.NC908.006
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT.NC908.006
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer eMachines PT.NC908.006 PC 160u 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 220 W
  • - 160u 1.8 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 2 x 1 GB
  • - 320 GB DVD Super Multi DL Card reader integrated
  • - NVIDIA GeForce 6150 SE
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Starter
More>>>
Short summary description Acer eMachines PT.NC908.006 PC 160u 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Starter Black:
This short summary of the Acer eMachines PT.NC908.006 PC 160u 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer eMachines PT.NC908.006, 1.8 GHz, 160u, 2 GB, 320 GB, DVD Super Multi DL, Windows 7 Starter

Long summary description Acer eMachines PT.NC908.006 PC 160u 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Starter Black:
This is an auto-generated long summary of Acer eMachines PT.NC908.006 PC 160u 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Starter Black based on the first three specs of the first five spec groups.

Acer eMachines PT.NC908.006. Processor frequency: 1.8 GHz, Processor model: 160u. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Windows 7 Starter. Power supply: 220 W. Product type: PC. Product colour: Black