location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton X270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.X27C1.B03/BUN06
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™2 Duo E7300 2.66 GHz
  • - 2 GB DDR2-SDRAM 800 MHz
  • - 160 GB DVD±RW
  • - NVIDIA® GeForce® 7050
  • - Windows Vista Business
Long product name Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC :
The long product name of Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™2 Duo processor E7300 (2.66GHz/FSB: 1066MHz/3MB L2 cache), Microsoft® Windows® Vista™ Business (NL/FR/UK) with XP Pro downgrade kit, Office Ready 2007 (trial-version), 2GB DDR II 800MHz, 160GB S-ATA II, DVD-RW Multi, VGA-onboard, 1GB LAN, MCP73PV chipset, incl. USB US Int. keyboard & optical mouse
More>>>
Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC:
The official description of Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Just one-third the size of a traditional desktop PC, the Veriton X270 packs a very powerful punch. The latest hardware combined with easy expandability and straightforward manageability in a compact package that exceeds today's business expectations.

Sophisticated design
The sleek chassis features a streamlined design with recessed, blue LEDs that complement the silver Acer logo presenting a smart business look.

Space saving
With a volume of only eight and a half litres this PC is as at home on top of your desk as it is beneath it. Despite it's size and extensive features, there is still room for expandibility both internal and external. Check out the details in the technical specifications section!

Empowering Technology
Acer Empowering Technology features new and improved utilities that enhance system performance, reduce noise, protect data, and make recovery effortless.

Short summary description Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC:
This short summary of the Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton X270, 2.66 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC:
This is an auto-generated long summary of Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC based on the first three specs of the first five spec groups.

Acer Veriton X270. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows Vista Business. Chassis type: SFF. Product type: PC

Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:12:09
Uk has collected 4 expert reviews for Acer Veriton X270 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7050 Windows Vista Business SFF PC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-06-07 01:12:09
Product Code: P3MND7ZMFS The Acer Veriton X270 does a fine job of combining attributes that rarely work well together: tiny, inexpensive, and fast. This compact (315x100x265mm) PC raises the bar for sub-£500 mini-systems, offering impressive function...
Bottom line The Acer Veriton X270 is a miniature system that has a lot going for it. You can connect a wide range of devices, add components, and accomplish many living-room PC tasks, all while enjoying the fastest performance of any sub-£400 PC. Acer's affo...
80%
pcworld.com_techhive.com
Updated:
2014-06-07 01:12:09
Acer's Veriton X270 (VX270-ED7400C) does a fine job of combining attributes that rarely work well together: tiny, inexpensive, and fast. This compact (3.9 by 12.4 by 10.4 inches) PC raises the bar for sub-$500 mini-systems, offering impressive function...
Good Great pricetoperformance ratio, Stylish exterior...
Bad Can’t handle demanding games, Generic input devices lack oomph...
Bottom line Don’t let its size fool you. This supersmall system is a compact PC powerhouse...
0%
pcmag.com
Updated:
2014-06-07 01:12:09
Acers Veriton X270-ED7400C seems tailor-made for the struggling economy. Its a business PC that only costs $500, but provides a better experience in running a business than a nettop or netbook. The Veriton eschews some features to hit its low pric...
Good Compact chassis. eSATA port. Sub-$500 business PC. Expandable. No power brick. HDMI port. Comes with both Vista Business and XP. Easy to service.
Bad Processor lacks Intel VT (Virtualization Technology) and TXT (Trusted Execution Technology). Comes with some crapware. Relatively short standard warranty.
Bottom line The Acer Veriton X270-ED7400C is a simple, cheap business desktop, a great choice for a proprietorship or small partnership with light business needs and a modest budget...
80%
crn.com
Updated:
2014-06-07 01:12:09
Acer puts a lot of its effort into the notebook and netbook space, but its also building a solid position as a leading manufacturer of ultrasmall desktop PCs -- desktops that save on space and complexity. The Acer America unit of the global PC giant i...
0%