location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton M680G + 23" B233HL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Professional Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M680G + 23" B233HL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.VAAE3.164#*B5*
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Veriton M680G + 23" B233HL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Professional Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - Intel® Core™ i7 i7-860 2.8 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 1 TB DVD Super Multi Card reader integrated
  • - AMD Radeon HD 5570 1.02 TB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 years
Long product name Acer Veriton M680G + 23" B233HL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Professional Mini Tower PC Black :
The long product name of Acer Veriton M680G + 23" B233HL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Professional Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows 7 Professional, Intel Core i7-860 (2.8GHz, 8MB L3), 4GB DDR3 1333MHz (2x 2GB), 1000GB SATA 3.0 Gb/s, 7200rpm, DVD-RW Multi, Card Reader, ATI HD 5570 1GB, 1Gb LAN, Intel Q57 + 23" B233HL
More>>>
Acer Veriton M680G + 23" B233HL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Professional Mini Tower PC Black:
The official description of Acer Veriton M680G + 23" B233HL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Professional Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powered by multi-core Intel® processors and up to 16 GB of DDR3 memory, the Veriton M680, M680G and M688G professional desktops give you the tools you need to handle challenging office tasks and oversee company assets. In addition, Intel® vPro™ Technology and Intel® Active Management Technology streamline support and security of the company network. Innovative Acer engineering means modular and tool-less accessibility, while energy-efficient certifications signify cost savings as well as care for the environment.

Power with room for growth
Robust Intel® processors provide all the bandwidth you need for the next generation of highly threaded applications. RAID technology allows you to reap the benefits of RAID 0, 1, 5 and 10 for enhanced data integrity, improved throughput and increased storage capacity with multiple hard disk drives.

The latest in support technology
Featured in the Veriton M680 Series are Intel® vPro™ Technology and Intel® Active Management Technology. These high-tech management tools improve system support, maintenance and monitoring of company assets while reducing desk-side visits, saving you time and IT resources.

Flexible and dependable
Appreciate the freedom to choose! Specific configurations of the Veriton M680 Series enable you to load two operating systems, so you can run both new and legacy software applications. And for peace of mind, these PCs bundle Acer Backup Manager, which supports automatic incremental backups and also prevents unauthorized access to your machine.

Certified to save
The Veriton M680G and M688G are green-certified to international standards, including compliance with GS and ENERGY STAR® 5.0 -- while the Veriton M688G boasts EPEAT® Silver compliance as well -- reducing costs and preserving precious resources.

Short summary description Acer Veriton M680G + 23" B233HL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Professional Mini Tower PC Black:
This short summary of the Acer Veriton M680G + 23" B233HL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Professional Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton M680G + 23" B233HL, 2.8 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton M680G + 23" B233HL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Professional Mini Tower PC Black:
This is an auto-generated long summary of Acer Veriton M680G + 23" B233HL Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Professional Mini Tower PC Black based on the first three specs of the first five spec groups.

Acer Veriton M680G + 23" B233HL. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black