location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton L670G + 27" B273H Intel® Core™2 Duo E7600 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L670G + 27" B273H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.V70E3.026#*B7*
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Veriton L670G + 27" B273H Intel® Core™2 Duo E7600 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Grey 135 W
  • - Intel® Core™2 Duo E7600 3.06 GHz
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - Intel® GMA 4500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 years (1 year on site, 2 years carry-in)
Long product name Acer Veriton L670G + 27" B273H Intel® Core™2 Duo E7600 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Grey :
The long product name of Acer Veriton L670G + 27" B273H Intel® Core™2 Duo E7600 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows 7 Professional, Intel Core 2 Duo E7600 (3.06GHz, 1066MHz, 3MB), 2x 2048MB DDR2-RAM, 500GB SATA 3.0Gb/s 7200rpm, Gigabit Ethernet, DVD SuperMulti DL, WLAN + 27" B273H
More>>>
Acer Veriton L670G + 27" B273H Intel® Core™2 Duo E7600 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Grey:
The official description of Acer Veriton L670G + 27" B273H Intel® Core™2 Duo E7600 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The tiny, sleek Veriton L670G desktop is your green PC packed with enhanced file and network security, easy expandability and straightforward manageability. Combining the latest hardware with an ultra-small design provides quick and efficient multitasking performance. With Acer Veriton ControlCenter, Acer Client Manager, and TPM-based Acer Security Suite, this mini desktop meets and exceeds today's business computing expectations. Support "Acer Ergostand".

Environmentally Friendly
Green-certified by international standards with compliance to EPEAT, GS, and ENERGY STAR® 4.0.

Space Saving
Three litre housing! All the benefits of a big, heavy tower stack PC incorporated into this compact little box. Combined with Acer's optional Ergo-stand the Veriton L670G minimises your desktop footprint, giving more desk space.

Empowering Technology
Acer Empowering Technology features new and improved utilities that enhance system performance, reduce noise, protect data, and make recovery effortless.

Short summary description Acer Veriton L670G + 27" B273H Intel® Core™2 Duo E7600 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Grey:
This short summary of the Acer Veriton L670G + 27" B273H Intel® Core™2 Duo E7600 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton L670G + 27" B273H, 3.06 GHz, Intel® Core™2 Duo, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Acer Veriton L670G + 27" B273H Intel® Core™2 Duo E7600 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Grey:
This is an auto-generated long summary of Acer Veriton L670G + 27" B273H Intel® Core™2 Duo E7600 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Grey based on the first three specs of the first five spec groups.

Acer Veriton L670G + 27" B273H. Processor frequency: 3.06 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7600. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500. Wi-Fi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 135 W. Product type: PC. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 06:43:39
Uk has collected 2 expert reviews for Acer Veriton L670G + 27" B273H Intel® Core™2 Duo E7600 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 00:58:33
Its small and inexpensive yet Acers Veriton L670G is based on an Intel Core 2 Duo E8400 CPU, so it has plenty of power for running the applications in your small office or large corporate workplace. The Acer Veriton L670G uses a combination of desktop and notebook parts, giving it the best of both worlds; you get a full-sized (3.5in) desktop hard drive that runs at 7200rpm, while memory is handled by two SO-DIMM slots. There is a slimline slot-loading DVD burner installed, which helps keep th...
Good Tiny dimensions, 7200rpm hard drive, slot-loading DVD burner, eSATA, DVI...
Bad External power supply is bulky, case isn’t tool-less, no memory card reader...
Bottom line The Veriton L670G is one of the smallest business PC on the market. It has a useful amount of ports — including eSATA and DVI — and it’s well designed...
80%