Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Power AcerPower M6 + AL1706b AMD Sempron 3000+ 0.5 GB DDR-SDRAM 80 GB Mini Tower PC Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Power
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
AcerPower M6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcerPower M6 + AL1706b
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.PM6C6.B01-B
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7914
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 14 May 2020 14:56:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Power AcerPower M6 + AL1706b AMD Sempron 3000+ 0.5 GB DDR-SDRAM 80 GB Mini Tower PC Windows XP Professional :
The short editorial description of Acer Power AcerPower M6 + AL1706b AMD Sempron 3000+ 0.5 GB DDR-SDRAM 80 GB Mini Tower PC Windows XP Professional

AMD Sempron 3000+, Microsoft® Windows® XP Professional Edition (NL/FR/UK), 512MB DDR400, 80GB SATA 7200rpm, Combo-drive, LAN, nVidia chipset , VGA-onboard, incl. US Qwerty PS/2 keyboard + AL1706b
More>>>
Acer Power AcerPower M6 + AL1706b AMD Sempron 3000+ 0.5 GB DDR-SDRAM 80 GB Mini Tower PC Windows XP Professional:
The official marketing text of Acer Power AcerPower M6 + AL1706b AMD Sempron 3000+ 0.5 GB DDR-SDRAM 80 GB Mini Tower PC Windows XP Professional as supplied by the manufacturer

AcerPowerM6 represents the new generation of AcerPower. Very similar in shape and tool less design, the new model combines ease of use with power and simplicity. The AcerPower M6 comes with AMD Athlon™ processor, it supports the new AMD CPU, the Dual Core and Single Core CPU. It introduces the new nVidia chipset, and offer the optional PCI Express x16. Its power and functionality required to handle the latest generation business application guarantee a superb graphic performance and a video streaming capability. Built-in Acer eRecovery Management manages backup and recovery, reducing data loss.

Short summary description Acer Power AcerPower M6 + AL1706b AMD Sempron 3000+ 0.5 GB DDR-SDRAM 80 GB Mini Tower PC Windows XP Professional:
This short summary of the Acer Power AcerPower M6 + AL1706b AMD Sempron 3000+ 0.5 GB DDR-SDRAM 80 GB Mini Tower PC Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Power AcerPower M6 + AL1706b, 2 GHz, AMD Sempron, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Acer Power AcerPower M6 + AL1706b AMD Sempron 3000+ 0.5 GB DDR-SDRAM 80 GB Mini Tower PC Windows XP Professional:
This is an auto-generated long summary of Acer Power AcerPower M6 + AL1706b AMD Sempron 3000+ 0.5 GB DDR-SDRAM 80 GB Mini Tower PC Windows XP Professional based on the first three specs of the first five spec groups.

Acer Power AcerPower M6 + AL1706b. Processor frequency: 2 GHz, Processor family: AMD Sempron, Processor model: 3000+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics adapter model: C51G. Operating system installed: Windows XP Professional. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Sempron
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor model *
The model number for the processor in a computer.
3000+
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
C51G
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
8
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Ports & interfaces
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Mini Tower
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Realtek AL850
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton AntiVirus, Adobe Reader, Cyberlink PowerDVD, NTI CD-Maker Gold
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
300 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
183 mm
Depth *
The distance from the front to the back of something.
450 mm
Height *
The measurement of the product from head to foot or from base to top.
360 mm
Packaging content
Display included *
This product includes a display.
Yes
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Other features
Display
The description of display that can includes display type, resolution, size etc.
TFT
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Customer service details
X