Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power F1 Combo Cel2600 256MB 40GB WXP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.PF1E6.B06
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9717
This statistic is based on the 87657 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85639 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC :
The short editorial description of Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC

AcerPower F1 combo Cel 2.6GHz 256MB DDR400 40GB 7200rpm combo drive LAN VGA on board WXP Prof US QW OP=OP
More>>>
Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC:
The official marketing text of Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC as supplied by the manufacturer

-High Level Reliability .
-Powerful Business Solution.
The AcerPower F1 is designed to be a reassuringly reliable entry-level desktop computer with dependable performance and maximum value. Featuring the latest proven technology combined with Acer's renowned high levels of reliability, the AcerPower F1 can handle complex business tasks efficiently and with minimum fuss allowing users to be productive in the office environment.

Short summary description Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC:
This short summary of the Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Power F1 Combo Cel2600 256MB 40GB WXP, 2.66 GHz, Intel® Celeron®, 0.25 GB, 40 GB

Long summary description Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC:
This is an auto-generated long summary of Acer Power F1 Combo Cel2600 256MB 40GB WXP Intel® Celeron® 0.25 GB PC based on the first three specs of the first five spec groups.

Acer Power F1 Combo Cel2600 256MB 40GB WXP. Processor frequency: 2.66 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Power supply: 180 W. Product type: PC

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.66 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Maximum graphics adapter memory
0.064 GB
Network
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Integrated C-Media CMI9739A audio codec with 16-bit Sound Blaster
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional Edition multilangual preload (NL,FR,UK)
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton AntiVirus 2003 Adobe Acrobat Reader 5.0 Cyberlink Power DVD for DVD SKU NTI CD-Maker Gold for CD-RW / Combo / DVD burner SKU
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
180 W
Power
Power management
ACPI Compliant
Certificates
Certification
EMI: CE; FCC; C-Tick; BSMI; CCEE;, CCIB; VCCI. Safety: CB; UL; CUL/CSA; B-Mark; Nemko;TUV/GS
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
420 mm
Height *
The measurement of the product from head to foot or from base to top.
360 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
No
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
52x
CD write speed
Yes
CD rewrite speed
Yes
Compatibility
The other products, software and hardware this product can be used with.
PC2001, SMBios (DMI) 2.3; Energy Star
Networking features
Ethernet/Fast Ethernet(Onboard LAN 10/100 RJ45)
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
4x USB 2.0, 1x serial port, 1x parallel port, 1x line in/out, mic in/Frontpanel, 2x USB 2.0, 1x line out,1x mic in
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Optical drive
DVD read speed
Yes
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Six USB 2.0 ports (two front, four rear) PS/2 keyboard port PS/2 mouse port Ethernet (RJ-45) port Modem (RJ-11) port (optional) Parallel port Serial port Monitor (VGA) port Line - in jack Line - out/speaker jack Microphone-in jack Headphone jack (front) Microphone jack (front) 3 PCI v2.2 slots 4x / 8x AGP slot
Customer service details
X