Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Power AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Power
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
F1b
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.PF1E6.B04
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11390
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Acer Power AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC :
The short editorial description of Acer Power AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC

AcerPower F1 Combo CEL2.6GHz Windows XP Professional Edition
More>>>
Acer Power AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC:
The official marketing text of Acer Power AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC as supplied by the manufacturer

CEL2.6GHz, Microsoft® Windows® XP Professional Edition (NL/FR/UK), 256MB DDR400, 40GB, Combo-drive, LAN, VGA-onboard, incl. US Qwerty PS/2 keyboard,
monitor is optional

Short summary description Acer Power AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC:
This short summary of the Acer Power AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Power AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition, 2.6 GHz, Intel® Celeron®, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Acer Power AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC:
This is an auto-generated long summary of Acer Power AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB PC based on the first three specs of the first five spec groups.

Acer Power AcerPower F1 Combo CEL2.6GHz, Windows XP Professional Edition. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Product type: PC

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Embedded AC'97 compliance audio
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP professional Edition
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton AntiVirus 2003 (90 days' trial) Adobe Acrobat Reader 5.0
Power
Power management
ACPI Compliant
Power availability
Power availability of the system.
180 W
Certificates
Certification
Microsoft Windows Millennium Edition; Microsoft Windows 2000 Professional; Microsoft Windows XP Professional; Microsoft Windows XP Home; Red Hat 7.0 or above; SCO UnixWare; Novell Workstation Client
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
420 mm
Height *
The measurement of the product from head to foot or from base to top.
360 mm
Packaging content
Display included *
This product includes a display.
No
Other features
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies.
PC2001, SMBios (DMI) 2.3; Energy Star;
Safety
List of regulatory safety standards for all countries in which this product has been certified.
Nemko, CE
Display
The description of display that can includes display type, resolution, size etc.
No
Video adapter, bus
AGP 8x
Memory upgrade
Memory upgrades for the product (capacity).
2 GB
Internal memory expansion module sizes
256 MB
Expansion slots
List of I/O expansion card slots; including quantity of each
3 PCI v2.2 slots 4x / 8x AGP slot
Optical drive
DVD
Combo
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Six USB 2.0 ports (two front, four rear) PS/2 keyboard port PS/2 mouse port Ethernet (RJ-45) port Modem (RJ-11) port (optional) Parallel port Serial port Monitor (VGA) port Line - in jack Line - out/speaker jack Microphone-in jack Headphone jack (front) Microphone jack (front)
Customer service details
X