Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton 7630GT P4 3000 512MB 80GB US WXP Intel® Pentium® 4 0.5 GB PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton 7630GT P4 3000 512MB 80GB US WXP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.7GTE6.B10
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11339
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years - 1year on site and 2 years parts and labour .
Long product name Acer Veriton 7630GT P4 3000 512MB 80GB US WXP Intel® Pentium® 4 0.5 GB PC :
The short editorial description of Acer Veriton 7630GT P4 3000 512MB 80GB US WXP Intel® Pentium® 4 0.5 GB PC

Veriton 7630GT Minitower P4 3.0GHz 512MB 80GB DVD-RW LAN 865G Silver Black US USB keyb&wheelmouse
More>>>
Acer Veriton 7630GT P4 3000 512MB 80GB US WXP Intel® Pentium® 4 0.5 GB PC:
The official marketing text of Acer Veriton 7630GT P4 3000 512MB 80GB US WXP Intel® Pentium® 4 0.5 GB PC as supplied by the manufacturer

The Veriton 7600GT series accent Acer's renowned technology and reliability with a new and classier look, as well as added security features, to complement your working environment and enhance data safety.
-Refreshed case finished in black .
-Acer TAP (Top Access Ports) - audio and USB 2.0 ports .
-Up to five PCI slots .
-Four external 5.25-inch bays .
-Five 3.5-inch bays (one external; four internal) .
-Blistering performance from the Intel® Pentium® 4 processor supporting Intel® Hyper-Threading™ technology and with up to 800 MHz front-side bus.
-Up to 4 GB of DDR400 RAM with support for dual channels on four DIMMs.
-Integrated graphics with DVMT 2.0-controlled RAM ensure that even the most demanding graphics are handled with assurance.
-Eight USB 2.0 ports mean you'll never be lacking for space to add peripherals.
-Five PCI slots allow ample room for adding expansion cards.
-Advanced one-button recovery lets you set recovery points, thus protecting the integrity of your information.
-Bundled USBLock software prevents data being downloaded to external storage media, increasing data security.
-Acer LANScope, Desktop Management, and Personal Settings Migration software make remote management and software maintenance quick and convenient.
-A totally new housing is designed to fit in with your office and complement your working style.

Short summary description Acer Veriton 7630GT P4 3000 512MB 80GB US WXP Intel® Pentium® 4 0.5 GB PC:
This short summary of the Acer Veriton 7630GT P4 3000 512MB 80GB US WXP Intel® Pentium® 4 0.5 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton 7630GT P4 3000 512MB 80GB US WXP, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB

Long summary description Acer Veriton 7630GT P4 3000 512MB 80GB US WXP Intel® Pentium® 4 0.5 GB PC:
This is an auto-generated long summary of Acer Veriton 7630GT P4 3000 512MB 80GB US WXP Intel® Pentium® 4 0.5 GB PC based on the first three specs of the first five spec groups.

Acer Veriton 7630GT P4 3000 512MB 80GB US WXP. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Product type: PC

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Performance
Product type *
The sub-category of the product.
PC
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 865G
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP-Professional Multilingual preload (NL/FR/UK) incl. SP1a
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer Desktop Manager (ADM) support user backup&recovery, PC-Health status, performance optimizer, Acer LanScope, Power-DVD, Norton Antivirus 2004 (90day trail), Acrobat Reader5, Acer USB Lock
Weight & dimensions
Width *
The measurement or extent of something from side to side.
186 mm
Depth *
The distance from the front to the back of something.
475 mm
Height *
The measurement of the product from head to foot or from base to top.
438.5 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
No
Networking features
Ethernet/Fast Ethernet
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial, parallel, USB, RJ-45, PS/2
DVD rewrite speed
Yes
Optical drive
DVD read speed
Yes
DVD write speed
Yes
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Two PS/2 ports One 9-pin serial port One 15-pin parallel port Eight USB 2.0 ports (six external, tow internal) One Ethernet (RJ-45) port One VGA/video portFront accessible audio jacks
Customer service details
X