Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton 7526G-XPP P4 2.6 80GB 512MB 2.6GHz Mini tower PC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton 7526G-XPP P4 2.6 80GB 512MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.75GE6.B02S
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14290
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 17 Nov 2017 09:40:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Acer Veriton 7526G-XPP P4 2.6 80GB 512MB 2.6GHz Mini tower PC :
The short editorial description of Acer Veriton 7526G-XPP P4 2.6 80GB 512MB 2.6GHz Mini tower PC

Acer Veriton 7500G
More>>>

Acer Veriton 7526G-XPP P4 2.6 80GB 512MB 2.6GHz Mini tower PC:
The official marketing text of Acer Veriton 7526G-XPP P4 2.6 80GB 512MB 2.6GHz Mini tower PC as supplied by the manufacturer
The Veriton 7500G extend Acer’s range of high-performance desktop PCs for small and medium-sized companies. Incorporating the powerful Intel® Pentium® 4 processor, DDR DRAM memory, advanced system manageability and upgradeability features, these desktop PCs guarantee increased productivity and optimal performance, while ensuring low Total Cost of Ownership (TCO).

The Veriton 7500G are a productivity-focused mini-tower PCs packed with advanced features and management facilities, making light work of power and memory-demanding business-critical applications while offering the highest levels of system reliability and overall office dependability. The Veriton 7500G takes performance one step further by supporting 533MHz and offering an extra AGP slot, and include easy-to-access front panel ports, making computing not only more productive and efficient, but also more convenient and hassle-free.
Short summary description Acer Veriton 7526G-XPP P4 2.6 80GB 512MB 2.6GHz Mini tower PC:
This short summary of the Acer Veriton 7526G-XPP P4 2.6 80GB 512MB 2.6GHz Mini tower PC data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Veriton Veriton 7526G-XPP P4 2.6 80GB 512MB, 2.6 GHz, Intel Pentium 4, 0.5 GB, DDR-SDRAM, 80 GB
Long summary description Acer Veriton 7526G-XPP P4 2.6 80GB 512MB 2.6GHz Mini tower PC :

Acer Veriton Veriton 7526G-XPP P4 2.6 80GB 512MB. Processor frequency: 2.6 GHz, Processor family: Intel Pentium 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Chassis type: Mini Tower. Product type: PC

This is an auto-generated long summary of Acer Veriton 7526G-XPP P4 2.6 80GB 512MB 2.6GHz Mini tower PC based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Mini Tower
Intel segment tagging
Enterprise, Small Business
Performance
Product type *
The sub-category of the product.
PC
Weight & dimensions
Width *
The measurement or extent of something from side to side.
414 mm
Depth *
The distance from the front to the back of something.
200 mm
Height *
The measurement of the product from head to foot or from base to top.
424 mm
Packaging content
Display included *
This product includes a display.
No
X