Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer desktop computer 1.6GHz Mini Tower PC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
desktop computer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.72DE4.B01S
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14750
This statistic is based on the 74560 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72839 free Open Icecat users .
Info modified on: 17 Nov 2017 09:38:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer desktop computer 1.6GHz Mini Tower PC :
The short editorial description of Acer desktop computer 1.6GHz Mini Tower PC

Acer Veriton 7216D-PC2 P4 1.6 20GB 128MB LE LET OP: BUNDEL AANBIEDEN PS.72DE4.B01 !!!
More>>>

Acer desktop computer 1.6GHz Mini Tower PC:
The official marketing text of Acer desktop computer 1.6GHz Mini Tower PC as supplied by the manufacturer
The Veriton 7200D is a state-of-the-art mini-tower computer offering stellar performance and an exceptionally rich array of features making smooth and efficient computing the order of the day. The Veriton 7200D is more than ready to satisfy tomorrow's requirements just as easily as it does today's. The ideal PC for the discriminating professional dedicated to success, and not willing to settle for anything less than the right tools for the job.
Short summary description Acer desktop computer 1.6GHz Mini Tower PC:
This short summary of the Acer desktop computer 1.6GHz Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.
Acer desktop computer, 1.6 GHz, Intel Pentium 4, 0.125 GB, 20 GB
Long summary description Acer desktop computer 1.6GHz Mini Tower PC :

Acer desktop computer. Processor frequency: 1.6 GHz, Processor family: Intel Pentium 4. Internal memory: 0.125 GB. Total storage capacity: 20 GB. Discrete graphics adapter model: NVIDIA GeForce2 MX. Chassis type: Mini Tower. Product type: PC. Weight: 6.2 kg

This is an auto-generated long summary of Acer desktop computer 1.6GHz Mini Tower PC based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.125 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
3 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
20 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce2 MX
Maximum graphics adapter memory
0.032 GB
Networking
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
2 Universal Serial Bus (USB) ports; 1 PS/2 keyboard port; 1 PS/2 mouse port; 1 Parallel port; 1 Serial port in Veriton 3300 and 2 x Serial ports in Veriton 7200; 1 VGA port; 1 Line-in port; 1 Line-out port; 1 MIDI/game port; 1 RJ-45 (LAN) port
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Mini Tower
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
16-bit Sound Blaster
Weight & dimensions
Width *
The measurement or extent of something from side to side.
200 mm
Depth *
The distance from the front to the back of something.
414 mm
Height *
The measurement of the product from head to foot or from base to top.
424 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.2 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton Anti-Virus
Other features
CD read speed
52x
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Home/XP Professional/2000 Professional
Networking features
Ethernet/Fast Ethernet
Slot type
3 x PCI, 1 x AGP
Hard disk controller
Hard drive controller characteristics, including type.
Ultra DMA ATA-100
Cache external
External (L2) cache size available for this product.
256 KB
Communication
Type of protocols used for this product.
Fax/modem
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
X