Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton 3628GT-SFF P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40GB 7200 Intel® Pentium® 4 0.25 GB DDR-SDRAM PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton 3628GT-SFF P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40GB 7200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.3GTE6.B04
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11317
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years - 1 year on site, 2 years parts and labours
Long product name Acer Veriton 3628GT-SFF P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40GB 7200 Intel® Pentium® 4 0.25 GB DDR-SDRAM PC :
The short editorial description of Acer Veriton 3628GT-SFF P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40GB 7200 Intel® Pentium® 4 0.25 GB DDR-SDRAM PC

Acer Veriton 3628GT-SFF P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR400, 40GB HDD
More>>>
Acer Veriton 3628GT-SFF P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40GB 7200 Intel® Pentium® 4 0.25 GB DDR-SDRAM PC:
The official marketing text of Acer Veriton 3628GT-SFF P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40GB 7200 Intel® Pentium® 4 0.25 GB DDR-SDRAM PC as supplied by the manufacturer

P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR400, 40GB HDD.
Blistering performance from the Intel® Pentium® 4 processor supporting Intel® Hyper-Threading™ technology and with up to 800 MHz front-side bus.
Up to 4 GB of DDR400 RAM with support for dual channels on four DIMMs.
Integrated graphics with DVMT 2.0-controlled RAM ensure that even the most demanding graphics are handled with assurance.
Eight USB 2.0 ports mean you'll never be lacking for space to add peripherals.
Five PCI slots allow ample room for adding expansion cards.
Advanced one-button recovery lets you set recovery points, thus protecting the integrity of your information.
Bundled USBLock software prevents data being downloaded to external storage media, increasing data security.
Acer LANScope, Desktop Management, and Personal Settings Migration software make remote management and software maintenance quick and convenient.
A totally new housing is designed to fit in with your office and complement your working style

Short summary description Acer Veriton 3628GT-SFF P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40GB 7200 Intel® Pentium® 4 0.25 GB DDR-SDRAM PC:
This short summary of the Acer Veriton 3628GT-SFF P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40GB 7200 Intel® Pentium® 4 0.25 GB DDR-SDRAM PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton Veriton 3628GT-SFF P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40GB 7200, 2.8 GHz, Intel® Pentium® 4, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Acer Veriton 3628GT-SFF P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40GB 7200 Intel® Pentium® 4 0.25 GB DDR-SDRAM PC:
This is an auto-generated long summary of Acer Veriton 3628GT-SFF P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40GB 7200 Intel® Pentium® 4 0.25 GB DDR-SDRAM PC based on the first three specs of the first five spec groups.

Acer Veriton Veriton 3628GT-SFF P4-2.8GHz XPPro (NL/FR/UK) 256MB DDR 400 40GB 7200. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Product type: PC

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Embedded AC'97 CODEC
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional Edition Multilingual (NL/FR/UK)
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acer LANScope Norton AntiVirus (90 days trial) Acer Desktop Management Personal Setting Migration
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
200 W
Certificates
Certification
FCC, CE, C-tick, BSMI, VCCI, CCC, UL, Nemko, GS
Weight & dimensions
Width *
The measurement or extent of something from side to side.
101.3 mm
Depth *
The distance from the front to the back of something.
414.7 mm
Height *
The measurement of the product from head to foot or from base to top.
345 mm
Packaging content
Display included *
This product includes a display.
No
Other features
Security features
USBLock manageability feature Lock pad and intrusion alert
Networking features
Built-in BroadCOM 5705 with gigabit LAN support
Intel segment tagging
Enterprise,Small Business
Video adapter, bus
1x AGP 8X/4X slot
Video adapter features
DVMT 2.0
Memory upgrade
Memory upgrades for the product (capacity).
4 GB
Number of expansion types
3
Expansion slots
List of I/O expansion card slots; including quantity of each
Three PCI slots
Motherboard
Code name for the motherboard. Internal name.
Intel 865G chipset + ICH5
Optical drive
DVD
Combo CDRW-DVD
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Two PS/2 ports One 9-pin serial port One 15-pin parallel port Eight USB 2.0 ports (six external, two internal) One Ethernet (RJ-45) port One VGA/video port Front accessible audio jacks
Customer service details
X