Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire easyStore H341

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire easyStore
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H341
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG.T1AEW.002
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12220
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 14 Dec 2017 18:10:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire easyStore H341 :
The short editorial description of Acer Aspire easyStore H341

easyStore H341, Intel ICH9R, Intel Atom D410, DDR2 2GB, 800MHz, 2x2TB, SATAII, USB 2.0, Gigabit Ethernet, Windows Home Server
More>>>

Acer Aspire easyStore H341:
The official marketing text of Acer Aspire easyStore H341 as supplied by the manufacturer
Short summary description Acer Aspire easyStore H341:
This short summary of the Acer Aspire easyStore H341 data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Aspire easyStore H341, 4000 GB, Serial ATA II, 2000 GB, 3.5", 8 TB, Intel® Atom™
Long summary description Acer Aspire easyStore H341 :

Acer H341, Aspire easyStore. Total installed storage capacity: 4000 GB, Storage drive interface: Serial ATA II, Storage drive capacity: 2000 GB. Processor family: Intel® Atom™, Processor model: D410, Processor frequency: 1.66 GHz. RAM capacity: 2 GB, RAM type: DDR2. Data transfer rate (max): 1000 Mbit/s. Power supply unit (PSU) capacity: 200 W

This is an auto-generated long summary of Acer Aspire easyStore H341 based on the first three specs of the first five spec groups.
Storage
Total installed storage capacity *
4000 GB
Number of storage drives installed *
Amount of storage drives built into the device.
2
Number of storage drives supported *
4
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA II
Storage drive capacity *
The amount of data that can be stored on the storage drive.
2000 GB
Storage drive size *
3.5"
Hot-swap drive bays *
The places where drives (hot-swap drives) can be inserted to or removed from the computer.
Yes
Maximum supported storage capacity
8 TB
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model
The model number for the processor in a computer.
D410
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Number of processors installed
Number of processors in the product.
1
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
0.5 MB
Bus type
DMI
ECC supported by processor
No
Physical Address Extension (PAE)
32 bit
Processing Die size
66 mm²
Processor cache
0.512 MB
Processor cache type
L2
Processor code
SLBMH
Processor codename
Pineview
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor package size
22
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 559
Processor threads
2
Stepping
A0
Tjunction
100 °C
Thermal Design Power (TDP)
10 W
Maximum internal memory supported by processor
4 GB
Memory bandwidth supported by processor (max)
6.4 GB/s
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Processor
Processor ARK ID
43517
Memory
RAM capacity *
2 GB
RAM type *
The type of RAM (random access memory) inside the device e.g. DDR3.
DDR2
Networking
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
5
eSATA
Yes
Power
Power supply unit (PSU) capacity
200 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.2 kg
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
No
Execute Disable Bit
Yes
Intel 64
Yes
Intel Demand Based Switching
No
Intel Enhanced Halt State
No
Intel Trusted Execution Technology
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Number of Processing Die Transistors
123 M
Thermal Monitoring Technologies
No
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
200 x 180 x 212 mm
Power requirements
100 - 240 V
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista/7
Networking features
Gigabit Ethernet
Brand Image Product code Product Stock Price from
Sitecom MD-254 Storage Server Sitecom MD-254 Storage Server
(show image)
MD-254 MD-254  — 
X