Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 10x Essentials Top Loading Case 13.3'' -15.6" + 2 FREE notebook case 39.6 cm (15.6") Briefcase Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10x Essentials Top Loading Case 13.3'' -15.6" + 2 FREE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P9.05148.C11/BUN01
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3684
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 10x Essentials Top Loading Case 13.3'' -15.6" + 2 FREE notebook case 39.6 cm (15.6") Briefcase Black :
The short editorial description of Acer 10x Essentials Top Loading Case 13.3'' -15.6" + 2 FREE notebook case 39.6 cm (15.6") Briefcase Black

10x Essentials Top Loading Case 13.3'' -15.6" + 2 FREE
More>>>
Acer 10x Essentials Top Loading Case 13.3'' -15.6" + 2 FREE notebook case 39.6 cm (15.6") Briefcase Black:
The official marketing text of Acer 10x Essentials Top Loading Case 13.3'' -15.6" + 2 FREE notebook case 39.6 cm (15.6") Briefcase Black as supplied by the manufacturer

The Acer Essentials line of Notebook carry cases combine a simple and efficient design with an attractive value proposition. This compact top loading carry case comes in 2 sizes, one compatible with 15.4" Acer notebooks and one for 17" Acer notebooks. A spacious main compartment with a restraining strap keeps your notebook securely in place while items that need to be kept close to hand can be easily stored in the front zipped pocket. A trolley strap at the rear of the case makes it easy to attach to rolling luggage.

Ease of use
The Essentials line top loading cases feature a convenient front pocket for easy access and a trolley strap to attach it to rolling luggage.

Slim and Lightweight
Straightforward, efficient and simple. The top loading cases from the Essentails range offer space to carry notebook and accessories in a compact package.

2 Sizes
Available in both 15.6" and 17", the Essentials line top loading cases will fit most Acer notebooks.

Short summary description Acer 10x Essentials Top Loading Case 13.3'' -15.6" + 2 FREE notebook case 39.6 cm (15.6") Briefcase Black:
This short summary of the Acer 10x Essentials Top Loading Case 13.3'' -15.6" + 2 FREE notebook case 39.6 cm (15.6") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 10x Essentials Top Loading Case 13.3'' -15.6" + 2 FREE, Briefcase, 39.6 cm (15.6")

Long summary description Acer 10x Essentials Top Loading Case 13.3'' -15.6" + 2 FREE notebook case 39.6 cm (15.6") Briefcase Black:
This is an auto-generated long summary of Acer 10x Essentials Top Loading Case 13.3'' -15.6" + 2 FREE notebook case 39.6 cm (15.6") Briefcase Black based on the first three specs of the first five spec groups.

Acer 10x Essentials Top Loading Case 13.3'' -15.6" + 2 FREE. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6")

Features
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Features
Material *
Nylon
Product main colour *
Black