Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Advanced MP3 Player 256mb 0.256 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced MP3 Player 256mb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5.22305.A01
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16949
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Advanced MP3 Player 256mb 0.256 GB :
The short editorial description of Acer Advanced MP3 Player 256mb 0.256 GB

Acer Advanced MP3 Player 256MB
More>>>
Acer Advanced MP3 Player 256mb 0.256 GB:
The official marketing text of Acer Advanced MP3 Player 256mb 0.256 GB as supplied by the manufacturer

MP3 and WMA Player
Digital voice recording
Transfering rate up to 2 Mbit pro Second by „Full Speed“.
Blue LCD Display
5 Band Equalizer
12 hours no-stop playing time
FM Radio Earphone

Acer Advanced MP3 Player is the brand new multi- function MP3 player . Compared with the single-function MP3 Player, Acer Advanced MP3 Player owns not only the stylish outlook with an EQ built in LCD, but also the high quality digital voice recorder as well as FM Radio earphone. We successfully combine the convenience of well-known USB flash drive , popular MP3 player and delicate-design digital voice recorder in one stick. With one AAA batteries, you will take the advantage of 12 hours non-stop playing time. Acer Advanced MP3 Player is suitable for each occasion - for meeting, for data storage and of course, for music enjoyment. It is absolutely your best choice from various consumer products.

Short summary description Acer Advanced MP3 Player 256mb 0.256 GB:
This short summary of the Acer Advanced MP3 Player 256mb 0.256 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Advanced MP3 Player 256mb, 0.256 GB, LCD, FM radio, 50 g

Long summary description Acer Advanced MP3 Player 256mb 0.256 GB:
This is an auto-generated long summary of Acer Advanced MP3 Player 256mb 0.256 GB based on the first three specs of the first five spec groups.

Acer Advanced MP3 Player 256mb. Total storage capacity: 0.256 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 12 h. Weight: 50 g

Storage
Player media type *
The characteristics of the media that can be read by the player.
Flash memory
Total storage capacity *
The total amount of data that can be stored on the device.
0.256 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Audio
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Record modes
Voice recording *
If the device is geared up for voice recording.
Yes
Power
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
12 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
50 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
CD driver disk
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
95 x 31 x 21 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
File type
MP3 / WMA
Customer service details
X