Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Advanced MP3 Player 128 Mb 0.128 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced MP3 Player 128 Mb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5.22305.A00
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13061
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Advanced MP3 Player 128 Mb 0.128 GB :
The short editorial description of Acer Advanced MP3 Player 128 Mb 0.128 GB

Acer Advanced MP3 Player 128 MB
More>>>
Acer Advanced MP3 Player 128 Mb 0.128 GB:
The official marketing text of Acer Advanced MP3 Player 128 Mb 0.128 GB as supplied by the manufacturer

MP3 and WMA Player
Digital voice recording
Transfering rate up to 2 Mbit pro Second by „Full Speed“.
Blue LCD Display
5 Band Equalizer
12 hours no-stop playing time
FM Radio Earphone

Acer Advanced MP3 Player is the brand new multi- function MP3 player . Compared with the single-function MP3 Player, Acer Advanced MP3 Player owns not only the stylish outlook with an EQ built in LCD, but also the high quality digital voice recorder as well as FM Radio earphone. We successfully combine the convenience of well-known USB flash drive , popular MP3 player and delicate-design digital voice recorder in one stick. With one AAA batteries, you will take the advantage of 12 hours non-stop playing time. Acer Advanced MP3 Player is suitable for each occasion - for meeting, for data storage and of course, for music enjoyment. It is absolutely your best choice from various consumer products.

Short summary description Acer Advanced MP3 Player 128 Mb 0.128 GB:
This short summary of the Acer Advanced MP3 Player 128 Mb 0.128 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Advanced MP3 Player 128 Mb, 0.128 GB, LCD, FM radio, 50 g

Long summary description Acer Advanced MP3 Player 128 Mb 0.128 GB:
This is an auto-generated long summary of Acer Advanced MP3 Player 128 Mb 0.128 GB based on the first three specs of the first five spec groups.

Acer Advanced MP3 Player 128 Mb. Total storage capacity: 0.128 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 12 h. Weight: 50 g

Storage
Player media type *
The characteristics of the media that can be read by the player.
Flash memory
Total storage capacity *
The total amount of data that can be stored on the device.
0.128 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Audio
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Record modes
Voice recording *
If the device is geared up for voice recording.
Yes
Power
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
12 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
50 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
CD driver disk
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
95 x 31 x 21 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
File type
MP3/WMA
Audio system maximum sampling rate
20 kHz
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 10:18:50
Uk has collected 3 expert reviews for Acer Advanced MP3 Player 128 Mb 0.128 GB and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
45%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 10:18:50
Nl heeft 3 proffesionele recensies verzameld voor Acer Advanced MP3 Player 128 Mb 0,128 GB. Het gemiddelde van deze proffesionele recensies is 45 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
45%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 10:18:50
Fr a recueilli 3 avis d’experts pour Acer Advanced MP3 Player 128 Mb 0,128 Go et la note moyenne est de 45 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
45%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 10:18:50
De hat 3 Expertenmeinungen über Acer Advanced MP3 Player 128 Mb 0,128 GB eingeholt. Das duchschnittliche Epertenrating ist 45 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
45%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 10:18:50
Testseek ha raccolto 3 recensioni da parte di esperti per Acer Advanced MP3 Player 128 Mb 0,128 GB e la valutazione media da parte degli esperti è di 45 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
45%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 10:18:50
Es ha coleccionado 3 opiniones de expertos para Acer Advanced MP3 Player 128 Mb 0,128 GB y la calificación media es 45 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
45%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 10:18:50
Dk har samlet 3 ekspertanmeldelser for Acer Advanced MP3 Player 128 Mb 0,128 GB og den gennemsnitlige ekspertbedømmelse er 45 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
45%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 10:18:50
Se har samlat in 3 experttester för Acer Advanced MP3 Player 128 Mb 0,128 GB och det genomsnittliga betyget är 45 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
45%
Source Review comments Score
pocket-lint.com
Updated:
2014-01-03 10:18:50
A nice try, but with other players beating on price, performance and features it seems the idea just hasn’t worked.
50%
v3.co.uk
Updated:
2014-01-03 10:18:50
A removable USB storage device.
0%
trustedreviews.com
Updated:
2014-01-03 10:18:50
An MP3 player has long been an item on my ‘to buy’ list and I was quite excited to get a closer look at this offering from Acer. Once unboxed, my fist impression was one of ‘oh it’s a little fatter than I thought’. Indeed, my...
40%
Show all
Customer service details
X