Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Black PC Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Set Veriton X480G - Win7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1.XZE7Z.67Z-SET
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6613
This statistic is based on the 95232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93039 free Open Icecat users.
Info modified on: 18 May 2020 08:44:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year Carry In
Long product name Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Black PC Windows 7 Professional :
The short editorial description of Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Black PC Windows 7 Professional

Windows 7 Professional, Intel E6500 (2.9GHz, 1066MHZ, 2MB), 1x2GB DDR3, 320GB Serial-ATA II, Intel GMA X4500, 16x DVD-RW Supermulti, 5.0 kg, 267mm (H) x 102mm (B) x 397mm (T), Windows XP Professional dual load + 2Y On-site-Service Warranty
More>>>
Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Black PC Windows 7 Professional:
The official marketing text of Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Black PC Windows 7 Professional as supplied by the manufacturer

Eco-conscious multitasker: The Veriton X480G desktop PCs offer a choice of powerful Intel® processors and up to 8 GB of DDR3 memory to handle the most challenging office tasks. These compact professional PCs also pack a host of Acer software applications for convenient system management and dependable security. To top it off, the Veriton X480G have passed rigorous certification tests to cut your costs, while caring for the environment.

Compact and efficient
At a fraction of the size of a normal PC, the Veriton X480G is a great desktop computer built from the ground up on a modular and tool-less chassis.

Full complement of utilities
Acer's exclusive suite of helpful utilities keeps your system safe. Veriton ControlCenter enables trouble-free management of data, power, frequently used programs and other information via a centralized interface, while the Acer Security Suite safeguards data, passwords and other vital information via high-level encryption and security protection.

Energy saver
The Veriton X480G is green-certified using international standards, including compliance with GS and ENERGY STAR® 5.0 reducing costs and preserving the planet.

Short summary description Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Black PC Windows 7 Professional:
This short summary of the Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Black PC Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton Set X480G - Win7, 2.93 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Black PC Windows 7 Professional:
This is an auto-generated long summary of Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Black PC Windows 7 Professional based on the first three specs of the first five spec groups.

Acer Veriton Set X480G - Win7. Processor frequency: 2.93 GHz, Processor family: Intel® Pentium®, Processor model: E6500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics adapter model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Weight: 13 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor model *
E6500
Processor family *
Intel® Pentium®
Processor cores *
2
Processor frequency *
2.93 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor threads
2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E6000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD Super Multi
HDD interface
Serial Attached SCSI (SAS)
HDD speed
7200 RPM
Card reader integrated *
No
Graphics
Discrete graphics adapter model *
Intel® GMA X4500
On-board graphics adapter *
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port *
Yes
PS/2 ports quantity
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Audio system
High Definition Audio
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Optional operating system supplied
Windows XP Professional
Software
Bundled software
- Acer eRecovery Management - Veriton ControlCenter (Acer eLock Management, Acer eSettings Management, QuickMigration, PowerSaver, SmartBoot, HelpDesk) - Acer Client Manager - Acer Security Suite - Microsoft Office 2007 Ready - Adobe Reader - CyberLink PowerDVD - NTI Media Maker
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42805
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
220 W
Weight & dimensions
Width *
101.5 mm
Depth *
396.8 mm
Height *
266.5 mm
Weight *
13 kg
Packaging content
Display included *
No
Other features
TV tuner integrated
No
Mac compatibility
No
Handheld remote control
No
Networking features
Gigabit Ethernet
Graphics adapter family
Intel
Floppy drive installed
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:12:44
Uk has collected 4 expert reviews for Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Black PC Windows 7 Professional and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:12:44
Nl heeft 4 proffesionele recensies verzameld voor Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Zwart PC Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 67 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:12:44
Fr a recueilli 4 avis d’experts pour Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 Go DDR3-SDRAM 320 Go Bureau Noir PC Windows 7 Professional et la note moyenne est de 67 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:12:44
De hat 4 Expertenmeinungen über Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Schwarz PC Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 67 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:12:44
Testseek ha raccolto 4 recensioni da parte di esperti per Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Nero PC Windows 7 Professional e la valutazione media da parte degli esperti è di 67 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:12:44
Es ha coleccionado 4 opiniones de expertos para Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Escritorio Negro PC Windows 7 Professional y la calificación media es 67 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:12:44
Dk har samlet 4 ekspertanmeldelser for Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Desktop Sort PC Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 67 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:12:44
Se har samlat in 4 experttester för Acer Veriton Set X480G - Win7 Intel® Pentium® E6500 2 GB DDR3-SDRAM 320 GB Skrivbord Svart PC Windows 7 Professional och det genomsnittliga betyget är 67 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
67%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-06-07 01:12:44
Product Code: P1.XRM7Z.MCZ The Acer Veriton X480G does a good job of keeping up with the best budget PCs, but tough competition stands between this system and top honours. The Acer Veriton X480G is a pretty good budget PC. It's priced well for the g...
Bottom line The Acer Veriton X480G has much going for it in terms of its general performance, svelte figure, and general capabilities. It needs a tweak or two - such as more connection options, hard-drive space, or upgradability - to compete effectively against w...
70%
tuexpertoit.com
Updated:
2014-06-07 01:12:44
Los Acer Veriton X son unos ordenadores de sobremesa profesionales compactos de la compañía taiwanesa. Estos equipos están pensados para ofrecer un buen rendimiento a los usuarios que utilicen el ordenador para tareas de oficina, e incluyen una serie d...
0%
pcmag.com
Updated:
2014-06-07 01:12:44
The Acer Veriton VX480G-7600C ($599 list) is a compact business desktop PC with a little bit of expandability. It's got Intel Core 2 Duo power to keep your business going for a few years before it needs to be replaced, and is decently suited for the...
Good Compact. Runs quiet. Good price. Some expandability. 10 USB ports. Three year warranty.
Bad No vPro certification. No EPEAT certification. No unified recycling program. Some bloatware.
Bottom line The Acer Veriton VX480G-ED7600C is a compact desktop PC for your small to medium sized business. It's a good buy and suitable for smaller shops, but lack of Intel vPro certification will cause larger offices to look elsewhere...
70%
pcworld.com_techhive.com
Updated:
2014-06-07 01:12:44
The Acer Veriton X480G is a pretty good budget PC. At $599 (as of March 30, 2010), it's priced well for the general performance it delivers--but is it really an example of a solid value overall? When pitted against the $559 Gateway SX2840-01, the X480G...
Good Solid performance for its Wolfdale platform, Aboveaverage storage capacity...
Bad Limited upgradability...
Bottom line Acer’s Veriton X480G does a pretty good job of keeping up with the best budget PCs, but tough competition stands between this system and top honors...
60%