This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Set Veriton M480G - Win7, E6300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1.FYE2Z.6FD-SET
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6693
This statistic is based on the 96964 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year carry-in + 2 Y. On-site service warranty
Long product name Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Black :
The short editorial description of Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Black

Windows 7 Professional, Intel E6300 (2.8Ghz, 1066MHz, 2MB), 1x 2GB DDR3, 160GB Serial-ATA II, 16x DVD ROM, Intel GMA X4500 + Windows XP Professional + 2 Y. On-Site Service Warranty
More>>>
Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Black:
The official marketing text of Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Black as supplied by the manufacturer

Handle challenging office tasks and oversee company assets efficiently with the Veriton M480G. Premium components and essential applications ensure top performance, while "green" certification cuts costs and cares for the environment.

A computer to grow with
A powerful processor provides all the bandwidth you need for the next generation of highly threaded applications. Intel® Matrix Storage Technology Manager on select models allows you to enjoy the advantages of RAID 0 and 1 (optional) to distribute data over multiple drives for better data integrity, improved throughput and increased storage with only two physical hard disk drives.

Take charge of data security
Acer's exclusive suite of helpful utilities keeps your system safe. Veriton ControlCenter enables trouble-free management of data, power, frequently used programs and other information via a centralized interface, while the Acer Security Suite uses TPM-based data encryption to protect your files, passwords and other vital data.

Keep an eye on your network
Acer Client Manager simplifies network management. Monitoring hardware/software inventory, publishing rulesets, configuring role-based and scope-based administration, plus other tasks can be done easily and remotely.

Environmentally friendly PC
ENERGY STAR®, GS and EPEAT® Silver certifications extend hardware life, cut maintenance costs and make the Veriton S480G easier to recycle.

Short summary description Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Black:
This short summary of the Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton Set M480G - Win7, E6300, 1.86 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD-ROM, Windows 7 Professional

Long summary description Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Black:
This is an auto-generated long summary of Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

Acer Veriton Set M480G - Win7, E6300. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics adapter model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor model *
E6300
Processor family *
Intel® Core™2 Duo
Processor cores
2
Processor frequency *
1.86 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor threads
2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
61.4 °C
Number of Processing Die Transistors
167 M
Processing Die size
111 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory type
DDR3-SDRAM
Internal memory *
2 GB
Maximum internal memory *
8 GB
Memory layout (slots x size)
1 x 2 GB
Storage
Card reader integrated
No
Total storage capacity *
160 GB
Optical drive type *
DVD-ROM
HDD interface
SATA II
Graphics
Discrete graphics adapter model *
Intel® GMA X4500
On-board graphics adapter *
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
2
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Mini Tower
Product colour *
Black
Performance
Audio system
High Definition Audio
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Optional operating system supplied
Windows XP Professional
Trial software
- Microsoft Office 2007 (Ready) Service Pack 1
Software
Bundled software
- Acer Empowering Technology - Acer Client Manager - Cyberlink PowerDVD - Veriton ControlCenter (QuickMigration, PowerSaver, SmartBoot, HelpDesk) - Acer Security Suite + Wave EMBASSY Trust Suite - Adobe Reader - NTI Media Maker - Intel Matrix Storage Manager
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGW2
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27248
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Weight & dimensions
Width *
180 mm
Depth *
440 mm
Height *
352 mm
Packaging content
Display included *
No
Other features
TV tuner integrated
No
Mac compatibility
No
Remote control included
No
Networking features
Gigabit Ethernet
Floppy drive installed
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:03
Uk has collected 1 expert review for Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:03
Nl heeft 1 proffesionele recensie voor Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Zwart gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:03
Fr a recueilli 1 avis d’experts pour Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 Go 160 Go Windows 7 Professional PC Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:03
De hat 1 Expertenmeinung für Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:03
Testseek ha raccolto 1 recensione da parte di esperti per Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:03
Es ha coleccionado 1 opiniones de expertos para Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:03
Dk har samlet 1 ekspertanmeldelse for Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:03
Se har samlat in 1 experttest för Acer Veriton Set M480G - Win7, E6300 DDR3-SDRAM Mini Tower Intel® Core™2 Duo 2 GB 160 GB Windows 7 Professional PC Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%