Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Black PC Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton M480G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P0.FRR7A.8CZ
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6825
This statistic is based on the 95232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93039 free Open Icecat users.
Info modified on: 12 Sep 2020 09:49:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years (1st year onsite, 2nd & 3rd year send-in)
Long product name Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Black PC Windows 7 Professional :
The short editorial description of Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Black PC Windows 7 Professional

Windows 7 Professional, Intel Core 2 Duo E7500 (2.93GHz, FSB:1066MHz, 3MB L2), Office Ready 2007 (trial-version), 4GB DDR3 1066MHz (2x 2GB), 640GB S-ATA II, DVD-RW Multi, ATI Radeon HD 4350 512MB VGA + DVI + HDMI, 1Gb LAN, Intel G43/ICH10R, incl. USB Belgium Azerty keyboard & optical mouse, Windows XP Professional CD kit
More>>>
Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Black PC Windows 7 Professional:
The official marketing text of Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Black PC Windows 7 Professional as supplied by the manufacturer

Handle challenging office tasks and oversee company assets efficiently with the Veriton M480G. Premium components and essential applications ensure top performance, while "green" certification cuts costs and cares for the environment.

A computer to grow with
A powerful processor provides all the bandwidth you need for the next generation of highly threaded applications. Intel® Matrix Storage Technology Manager on select models allows you to enjoy the advantages of RAID 0 and 1 (optional) to distribute data over multiple drives for better data integrity, improved throughput and increased storage with only two physical hard disk drives.

Take charge of data security
Acer's exclusive suite of helpful utilities keeps your system safe. Veriton ControlCenter enables trouble-free management of data, power, frequently used programs and other information via a centralized interface, while the Acer Security Suite uses TPM-based data encryption to protect your files, passwords and other vital data.

Keep an eye on your network
Acer Client Manager simplifies network management. Monitoring hardware/software inventory, publishing rulesets, configuring role-based and scope-based administration, plus other tasks can be done easily and remotely.

Environmentally friendly PC
ENERGY STAR®, GS and EPEAT® Silver certifications extend hardware life, cut maintenance costs and make the Veriton S480G easier to recycle.

Short summary description Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Black PC Windows 7 Professional:
This short summary of the Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Black PC Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton M480G, 2.93 GHz, Intel® Core™2 Duo, 4 GB, 640 GB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Black PC Windows 7 Professional:
This is an auto-generated long summary of Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Black PC Windows 7 Professional based on the first three specs of the first five spec groups.

Acer Veriton M480G. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. Discrete graphics adapter model: AMD Radeon HD 4350. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor model *
E7500
Processor family *
Intel® Core™2 Duo
Processor cores *
2
Processor frequency *
2.93 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
3 MB
Processor cache type
L2
Processor threads
2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E7000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
640 GB
Optical drive type *
DVD-RW
HDD interface
Serial ATA II
HDD speed
7200 RPM
Card reader integrated *
No
Graphics
Discrete graphics adapter model *
AMD Radeon HD 4350
Discrete graphics adapter memory
512 GB
On-board graphics adapter *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port *
Yes
HDMI ports quantity *
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Microphone in *
Yes
Headphone outputs *
1
Serial ports quantity
2
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Mini Tower
Product colour *
Black
Performance
Audio system
High Definition Audio
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Optional operating system supplied
Windows XP Professional
Trial software
- Microsoft Office 2007 (Ready) Service Pack 1
Software
Bundled software
- Acer Empowering Technology - Acer Client Manager - Cyberlink PowerDVD - Veriton ControlCenter (QuickMigration, PowerSaver, SmartBoot, HelpDesk) - Acer Security Suite + Wave EMBASSY Trust Suite - Adobe Reader - NTI Media Maker - Intel Matrix Storage Manager
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9Z
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36503
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Weight & dimensions
Width *
180 mm
Depth *
440 mm
Height *
352 mm
Packaging content
Display included *
No
Mouse included
Yes
Other features
TV tuner integrated
No
Mac compatibility
No
Handheld remote control
No
Networking features
Gigabit Ethernet
Floppy drive installed
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:02
Uk has collected 1 expert review for Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Black PC Windows 7 Professional but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:03
Nl heeft 1 proffesionele recensie voor Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Zwart PC Windows 7 Professional gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:03
Fr a recueilli 1 avis d’experts pour Acer Veriton M480G Intel® Core™2 Duo E7500 4 Go DDR3-SDRAM 640 Go Mini Tower Noir PC Windows 7 Professional mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:02
De hat 1 Expertenmeinung für Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Schwarz PC Windows 7 Professional zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:02
Testseek ha raccolto 1 recensione da parte di esperti per Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Nero PC Windows 7 Professional ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:02
Es ha coleccionado 1 opiniones de expertos para Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Negro PC Windows 7 Professional pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:03
Dk har samlet 1 ekspertanmeldelse for Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Sort PC Windows 7 Professional men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-21 01:34:02
Se har samlat in 1 experttest för Acer Veriton M480G Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 640 GB Mini Tower Svart PC Windows 7 Professional men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%