Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate P6 P658-G3-M-77V4 + B246HLymdr Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1512 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P658-G3-M-77V4 + B246HLymdr
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.VG5EG.006#KIT
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2225
This statistic is based on the 95265 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93073 free Open Icecat users.
Info modified on: 01 Dec 2020 16:23:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate P6 P658-G3-M-77V4 + B246HLymdr Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1512 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro :
The short editorial description of Acer TravelMate P6 P658-G3-M-77V4 + B246HLymdr Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1512 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro

Intel Core i7-7500U (2.7GHz, Cache 4MB, 2 Cores), 15.6" Full HD (1920 x 1080), 16GB DDR4-SDRAM , 1000GB HDD + 512GB SSD, Intel HD Graphics 620, Gigabit LAN, WLAN 802.11a/ac/b/g/n, Windows 10 Pro 64-bit + B246HLymdr
More>>>
Acer TravelMate P6 P658-G3-M-77V4 + B246HLymdr Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1512 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:
The official marketing text of Acer TravelMate P6 P658-G3-M-77V4 + B246HLymdr Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1512 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro as supplied by the manufacturer

Your best business partner
An extreme business tool, the TravelMate P6 Series delivers superior performance plus high-level manageability and security features like Intel® vPro and TPM 1.2. A carbon fiber/Mg-Al chassis makes this notebook light and tough. This, plus an array of reliability features and long battery life, gives you peace of mind when on the go.

Superior productivity
Increase your efficiency with 4th generation Intel® Core™1 processing and make impressive, persuasive presentations with AMD or NVIDIA® graphics.1 The 14" Full HD IPS3 anti-glare screen delivers great visuals, even in bright conditions and when viewed from wide angles. Conference calls will always be crisp and clear in any environment, thanks to Acer Purified.Voice, Microsoft® Lync™2 and the HDR webcam.

Tough and reliable
A carbon fiber/Mg-Al chassis and metal hinge give the TravelMate P6 extra strength. In case the notebook is dropped, HDD FreeFall Protection instantly terminates operations while Acer Disk Anti-Shock Protection (DASP) absorbs the shock. The TravelMate P6 stays cool, performs faster and lasts longer with Acer DustDefender.

Dependable security
Oversee all your hardware and software with Intel® vPro® with AMT.1 A TPM 1.2-compliant design, integrated Acer ProShield tools and Intel® Anti-theft technologies work together to provide high security. The fingerprint reader adds a physical layer of safety. Deploy security policies, monitor IT assets and schedule maintenance with Acer Office Manager.

Seamless connectivity
Quickly connect anytime, anywhere with super-fast 802.11ac wireless LAN1 or via 3G. NFC support1 and apps such as Contact Pickup lets you do things like transmit your electronic business card to clients' phones with just a tap. Acer ProDock expands your connection options to DisplayPort™ and DVI, plus additional USB 3.0, HDMI® and VGA ports.

Short summary description Acer TravelMate P6 P658-G3-M-77V4 + B246HLymdr Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1512 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:
This short summary of the Acer TravelMate P6 P658-G3-M-77V4 + B246HLymdr Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1512 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate P6 P658-G3-M-77V4 + B246HLymdr, 7th gen Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1512 GB

Long summary description Acer TravelMate P6 P658-G3-M-77V4 + B246HLymdr Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1512 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:
This is an auto-generated long summary of Acer TravelMate P6 P658-G3-M-77V4 + B246HLymdr Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1512 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro based on the first three specs of the first five spec groups.

Acer TravelMate P6 P658-G3-M-77V4 + B246HLymdr. Product type: Notebook, Form factor: Clamshell. Processor family: 7th gen Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1512 GB, Storage media: HDD+SSD. On-board graphics adapter model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Panel type
IPS
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor model *
i7-7500U
Processor frequency *
2.7 GHz
Processor boost frequency
3.5 GHz
Processor family *
7th gen Intel® Core™ i7
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Storage
Total storage capacity *
1512 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1000 GB
HDD interface
SATA
HDD speed
5400 RPM
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 620
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Maximum on-board graphics adapter memory
32 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x5916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
4
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Bluetooth *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Combo headphone/mic port
Yes
Docking connector
Yes
Ports & interfaces
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity
4850 mAh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Weight & dimensions
Width *
381 mm
Depth *
254.5 mm
Height
22.4 mm
Height (front)
2.24 cm
Height (rear)
2.24 cm
Weight *
2.3 kg
Packaging content
Cables included
AC
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Country Distributor
Deutschland 2 distributor(s)
Österreich 1 distributor(s)