Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate P6 P658-G2-M-50ZL + B246HL Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P658-G2-M-50ZL + B246HL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.VG5EG.005#KIT
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2279
This statistic is based on the 95232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93039 free Open Icecat users.
Info modified on: 01 Dec 2020 16:23:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate P6 P658-G2-M-50ZL + B246HL Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro :
The short editorial description of Acer TravelMate P6 P658-G2-M-50ZL + B246HL Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro

Intel Core i5-7200U (2.5GHz, Cache 3MB, 2 Cores), 15.6" Full HD (1920 x 1080), 16GB DDR4-SDRAM , 512GB SSD, Intel HD Graphics 620, Gigabit LAN, WLAN 802.11a/ac/b/g/n, Windows 10 Pro 64-bit
More>>>
Acer TravelMate P6 P658-G2-M-50ZL + B246HL Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:
The official marketing text of Acer TravelMate P6 P658-G2-M-50ZL + B246HL Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro as supplied by the manufacturer

Your best business partner
An extreme business tool, the TravelMate P6 Series delivers superior performance plus high-level manageability and security features like Intel® vPro and TPM 1.2. A carbon fiber/Mg-Al chassis makes this notebook light and tough. This, plus an array of reliability features and long battery life, gives you peace of mind when on the go.

Superior productivity
Increase your efficiency with 4th generation Intel® Core™1 processing and make impressive, persuasive presentations with AMD or NVIDIA® graphics.1 The 14" Full HD IPS3 anti-glare screen delivers great visuals, even in bright conditions and when viewed from wide angles. Conference calls will always be crisp and clear in any environment, thanks to Acer Purified.Voice, Microsoft® Lync™2 and the HDR webcam.

Tough and reliable
A carbon fiber/Mg-Al chassis and metal hinge give the TravelMate P6 extra strength. In case the notebook is dropped, HDD FreeFall Protection instantly terminates operations while Acer Disk Anti-Shock Protection (DASP) absorbs the shock. The TravelMate P6 stays cool, performs faster and lasts longer with Acer DustDefender.

Dependable security
Oversee all your hardware and software with Intel® vPro® with AMT.1 A TPM 1.2-compliant design, integrated Acer ProShield tools and Intel® Anti-theft technologies work together to provide high security. The fingerprint reader adds a physical layer of safety. Deploy security policies, monitor IT assets and schedule maintenance with Acer Office Manager.

Seamless connectivity
Quickly connect anytime, anywhere with super-fast 802.11ac wireless LAN1 or via 3G. NFC support1 and apps such as Contact Pickup lets you do things like transmit your electronic business card to clients' phones with just a tap. Acer ProDock expands your connection options to DisplayPort™ and DVI, plus additional USB 3.0, HDMI® and VGA ports.

Short summary description Acer TravelMate P6 P658-G2-M-50ZL + B246HL Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:
This short summary of the Acer TravelMate P6 P658-G2-M-50ZL + B246HL Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate P6 P658-G2-M-50ZL + B246HL, 7th gen Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Acer TravelMate P6 P658-G2-M-50ZL + B246HL Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:
This is an auto-generated long summary of Acer TravelMate P6 P658-G2-M-50ZL + B246HL Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro based on the first three specs of the first five spec groups.

Acer TravelMate P6 P658-G2-M-50ZL + B246HL. Product type: Notebook, Form factor: Clamshell. Processor family: 7th gen Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 620. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor model *
i5-7200U
Processor frequency *
2.5 GHz
Processor boost frequency
3.1 GHz
Processor family *
7th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
24 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
2
SSD capacity
256 GB
SSD interface
Serial ATA III
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 620
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
32 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x5916
Audio
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Mobile network generation
4G
4G standard
LTE
Wi-Fi
Yes
Bluetooth *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity
4850 mAh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Weight & dimensions
Width *
381 mm
Depth *
254.5 mm
Height
22.4 mm
Height (front)
2.24 cm
Height (rear)
2.24 cm
Weight *
2.3 kg
Packaging content
Cables included
AC
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
SIM card support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 04:40:22
Uk has collected 4 expert reviews for Acer TravelMate P6 P658-G2-M-50ZL + B246HL Notebook Black 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 04:40:23
Nl heeft 4 proffesionele recensies verzameld voor Acer TravelMate P6 P658-G2-M-50ZL + B246HL Notebook Zwart 39,6 cm (15.6") 1920 x 1080 Pixels Zevende generatie Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro. Het gemiddelde van deze proffesionele recensies is 87 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
87%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 04:40:24
Fr a recueilli 4 avis d’experts pour Acer TravelMate P6 P658-G2-M-50ZL + B246HL Ordinateur portable Noir 39,6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i5 de 7e génération 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro et la note moyenne est de 87 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
87%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 04:40:23
De hat 4 Expertenmeinungen über Acer TravelMate P6 P658-G2-M-50ZL + B246HL Notebook Schwarz 39,6 cm (15.6 Zoll) 1920 x 1080 Pixel Intel® Core™ i5 der siebten Generation 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro eingeholt. Das duchschnittliche Epertenrating ist 87 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
87%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 04:40:26
Testseek ha raccolto 4 recensioni da parte di esperti per Acer TravelMate P6 P658-G2-M-50ZL + B246HL Computer portatile Nero 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Core™ i5 di settima generazione 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro e la valutazione media da parte degli esperti è di 87 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
87%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 04:40:23
Es ha coleccionado 4 opiniones de expertos para Acer TravelMate P6 P658-G2-M-50ZL + B246HL Portátil Negro 39,6 cm (15.6") 1920 x 1080 Pixeles 7ª generación de procesadores Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro y la calificación media es 87 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
87%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 04:40:24
Dk har samlet 4 ekspertanmeldelser for Acer TravelMate P6 P658-G2-M-50ZL + B246HL Notebook Sort 39,6 cm (15.6") 1920 x 1080 pixel 7th gen Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro og den gennemsnitlige ekspertbedømmelse er 87 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
87%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 04:40:27
Testseek получил 4 экспертных оценок для Acer TravelMate P6 P658-G2-M-50ZL + B246HL Ноутбук Черный 39,6 cm (15.6") 1920 x 1080 пикселей Процессор Intel® Core™ i5 7-го поколения 16 GB DDR4-SDRAM 512 GB Твердотельный накопитель (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro, средний экспертный рейтинг составляет 87 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
87%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 04:40:28
Se har samlat in 4 experttester för Acer TravelMate P6 P658-G2-M-50ZL + B246HL Bärbar dator Svart 39,6 cm (15.6") 1920 x 1080 pixlar 7:e generationens Intel® Core™ i5 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro och det genomsnittliga betyget är 87 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
87%
Source Review comments Score
notebookcheck.com
Updated:
2020-02-01 04:40:21
Eine runde Sache. Acer spart beim Spitzenmodell der Travelmate-P658-G2-Reihe nicht an der Ausstattung: SSD-HDD-Kombination, LTE-Modem, 16 GB Arbeitsspeicher. Zudem erfreut der Rechner mit einem niedrigen Betriebsgeräusch, guten Akkulaufzeiten und einer dr...
Good Matter IPS-Bildschirm, Full-HD-Auflösung, SSD+HDD, Thunderbolt 3, Gute Akkulaufzeiten, LTE-Modem, 3 Jahre Garantie...
Bad Ungleichmäßige Bildschirmausleuchtung, Display dürfte heller ausfallen, Akku leer sich während des Stresstests, Elektronische Fiepen in bestimmten Situationen...
Bottom line Das TravelMate P658-G2-MG-7327, zur Verfügung gestellt von Acer Deutschland.Das Travelmate P658-G2-MG stellt einen Vertreter der zweiten Generation der P658-Reihe dar. Änderungen/Neuerungen gegenüber der ersten Generation des P658 finden nur im Innere...
87%
notebookcheck.it
Updated:
2020-02-01 04:40:21
Un buon ideale. Con l'ultimo modello top TravelMate P658-G2, Acer tira fuori i denti: SSD/HDD combo, modem LTE, 16 GB di RAM. Il tutto con una rumorosità bassa, una autonomia decente, e tre anni di garanzia...
Good pannello IPS non lucido, risoluzione FHD, spazio SSD+HDD, Thunderbolt 3, decente autonomia, modem LTE, 3 anni di garanzia...
Bad luminosità del display non omogenea, display non molto luminoso, la batteria si è scaricata rapidamente con lo stress test, rumore metallico in alcuni casi...
87%
notebookcheck.org
Updated:
2020-02-01 04:40:21
Un trato justo. Con su último top model TravelMate P658-G2, Acer se ha puesto serio: combo SSD/HDD, módem LTE, 16 GB de RAM. Todo esto además de un bajo ruido de sistema, un aguante de batería decente, y tres años de garantía...
Good panel IPS antirreflejos, FHD, SSD+HDD, Thunderbolt 3, aguante de batería decente, módem LTE, 3 años de garantía...
Bad iluminación de display no homogénea, brillo de display mejorable, se agota la batería durante el test de estrés, ruido electrónico en ciertas situaciones...
87%
notebookcheck-cn.com
Updated:
2020-02-01 04:40:21
一分钱一分货。 宏碁为TravelMate P658-G2的顶配机型采用了强大的硬件:固态硬盘/机械硬盘组合,LTE模组,16GB内存。同时它还具备低噪音,不错的电池续航,以及三年质保。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top...
Good 防反射IPS屏幕, 全高清分辨率, 固态硬盘结合机械硬盘, 支持Thunderbolt 3, 不错的电池续航, LTE模组, 三年质保...
Bad 屏幕亮度分布不均匀, 屏幕亮度较低, 压力测试中电源适配器无法提供足够功率, 在一些情况下会发出电流声...
87%
Country Distributor
Deutschland 2 distributor(s)
Österreich 1 distributor(s)