Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate P4 P449-G2-M-76X3 + B246HL Notebook Black 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P449-G2-M-76X3 + B246HL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.VEFEG.003#KIT
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2937
This statistic is based on the 95107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92905 free Open Icecat users.
Info modified on: 10 Nov 2020 20:30:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate P4 P449-G2-M-76X3 + B246HL Notebook Black 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro :
The short editorial description of Acer TravelMate P4 P449-G2-M-76X3 + B246HL Notebook Black 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro

Intel Core i7-7500U (2.7GHz, Cache 4MB, 2 Cores), 14" Full HD (1920 x 1080), 16GB DDR4-SDRAM , 512GB SSD, Intel HD Graphics 620, WLAN 802.11a/ac/b/g/n, Windows 10 Pro 64-bit + B246HL
More>>>
Acer TravelMate P4 P449-G2-M-76X3 + B246HL Notebook Black 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:
The official marketing text of Acer TravelMate P4 P449-G2-M-76X3 + B246HL Notebook Black 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro as supplied by the manufacturer

Accelerated productivity, faster and more secure
Optimized for both performance and security, the Travelmate P4 Series laptops are business partners that enable productivity. With a full array of powerful hardware, extra memory capacity, high-speed storage and high-performance wireless networking, you get a complete package for success, further enhanced with Acer’s software solutions for optimized and secure deployments.

Engineered to boost productivity
With hybrid SSD/HD storage, powerful Intel processors, next generation wireless networking and top quality display options driven by both built-in and discrete graphics engines, these Travelmates have got what it takes to enhance productivity. A backlit keyboard and optimized audio and video for web conferencing give you a further boost, functionally and ergonomically.

Designed to protect data
To ensure data integrity, the primary storage has G-sensor Freefall technology that detects sudden movement and immediately parks the drive heads to protect the internal mechanics. To guard against impact damage, the Disk Anti-Shock Protection system (DASP) provides internal impact protection and external rubber cladding to further reduce damaging impact effects.

Configured for security
Data security is another important priority where the P4 Series excels, with Trusted Platform Module 1.2 to ensure identity and credential security, and a fingerprint reader with pre-boot authentication support to add further hardware-based security. Acer Office Manager and Acer ProShield provide additional software tools to facilitate security and management.

The performance to get more done
An Intel® Core™ processor delivers the performance to increase productivity for your business. Work the way you want and finish tasks quickly with power that keeps up with you.** Multitask quickly and move effortlessly between applications, from email to a web browser to a video or spreadsheet and back again — all with the convenience of longer battery life.*** You can guard against identity theft and ensure safe access to your network with built-in security features.**** In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.

Short summary description Acer TravelMate P4 P449-G2-M-76X3 + B246HL Notebook Black 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:
This short summary of the Acer TravelMate P4 P449-G2-M-76X3 + B246HL Notebook Black 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate P4 P449-G2-M-76X3 + B246HL, 7th gen Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Acer TravelMate P4 P449-G2-M-76X3 + B246HL Notebook Black 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:
This is an auto-generated long summary of Acer TravelMate P4 P449-G2-M-76X3 + B246HL Notebook Black 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro based on the first three specs of the first five spec groups.

Acer TravelMate P4 P449-G2-M-76X3 + B246HL. Product type: Notebook, Form factor: Clamshell. Processor family: 7th gen Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Panel type
IPS
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Dual-screen
No
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i7-7500U
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.7 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
7th gen Intel® Core™ i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1356
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
14 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
16 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR4-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
20 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
512 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
Number of SSDs installed
1
SSD capacity
The Solid State Drive's data storage capacity.
512 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
SD
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 620
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Maximum on-board graphics adapter memory
32 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x5916
Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
Number of USB 3.0 (3.1 Gen 1) ports with Type-C connector. USB 3.0 (3.1 Gen 1) is USB interface version which supports transfer rate up to 5 Gbit/s (SuperSpeed). USB Type-C connector has symmetrical design architecture and compatible with Thunderbolt 3 interface.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Windows keys
Yes
Software
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Smart Response Technology
Fast Access to Frequently Used Applications Intel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Protect Your Operating Environment Intel® OS Guard, a hardware-based security feature that protects the operating system kernel, defends against malicious data or attack code located in areas of memory marked as user mode pages, preventing any application from taking over or compromising the OS kernel.
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Processor ARK ID
95451
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
3220 mAh
Battery capacity (Watt-hours) *
48 Wh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
8 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Trusted Platform Module (TPM)
Yes
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Password protection type
BIOS, HDD, Supervisor, User
Weight & dimensions
Width *
The measurement or extent of something from side to side.
342 mm
Depth *
The distance from the front to the back of something.
236 mm
Height
The measurement of the product from head to foot or from base to top.
21.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Packaging content
Cables included
AC
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 05:28:42
Uk has collected 10 expert reviews for Acer TravelMate P4 P449-G2-M-76X3 + B246HL Notebook Black 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 05:28:42
Nl heeft 10 proffesionele recensies verzameld voor Acer TravelMate P4 P449-G2-M-76X3 + B246HL Notebook Zwart 35,6 cm (14") 1920 x 1080 Pixels Zevende generatie Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 05:28:43
Fr a recueilli 10 avis d’experts pour Acer TravelMate P4 P449-G2-M-76X3 + B246HL Ordinateur portable Noir 35,6 cm (14") 1920 x 1080 pixels Intel® Core™ i7 de 7e génération 16 Go DDR4-SDRAM 512 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 05:28:42
De hat 10 Expertenmeinungen über Acer TravelMate P4 P449-G2-M-76X3 + B246HL Notebook Schwarz 35,6 cm (14 Zoll) 1920 x 1080 Pixel Intel® Core™ i7 der siebten Generation 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 05:28:44
Testseek ha raccolto 10 recensioni da parte di esperti per Acer TravelMate P4 P449-G2-M-76X3 + B246HL Computer portatile Nero 35,6 cm (14") 1920 x 1080 Pixel Intel® Core™ i7 di settima generazione 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 05:28:42
Es ha coleccionado 10 opiniones de expertos para Acer TravelMate P4 P449-G2-M-76X3 + B246HL Portátil Negro 35,6 cm (14") 1920 x 1080 Pixeles 7ª generación de procesadores Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 05:28:43
Dk har samlet 10 ekspertanmeldelser for Acer TravelMate P4 P449-G2-M-76X3 + B246HL Notebook Sort 35,6 cm (14") 1920 x 1080 pixel 7th gen Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 05:28:44
Testseek получил 10 экспертных оценок для Acer TravelMate P4 P449-G2-M-76X3 + B246HL Ноутбук Черный 35,6 cm (14") 1920 x 1080 пикселей Процессор Intel® Core™ i7 7-го поколения 16 GB DDR4-SDRAM 512 GB Твердотельный накопитель (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro, средний экспертный рейтинг составляет 81 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
81%
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 05:28:47
Se har samlat in 10 experttester för Acer TravelMate P4 P449-G2-M-76X3 + B246HL Bärbar dator Svart 35,6 cm (14") 1920 x 1080 pixlar 7:e generationens Intel® Core™ i7 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
notebookcheck.nl
Updated:
2020-02-01 05:28:40
De basis. Tegenwoordig worden notebooks gezien als bulkgoederen en van zakelijke notebooks zitten er dertien in een dozijn. Opvallen in de massa is lastig, vooral als je het opneemt tegen bekende, gevestigde merken. Lees hier of de TravelMate 449 van Acer...
Good IPS beeldscherm, Behuizing blijft koel, Nauwkeurig touchpad met aparte knoppen, Snelle PCIe SSD, Drie jaar garantie...
Bad Toetsenbord layout heeft gewenning nodig, Ventilator draait bijna altijd, Slechte dekking van kleurenspectrum, Verspilde ruimte aan 2,5 inch HDD, Zeer langzame SD kaartlezer...
83%
notebookcheck.biz
Updated:
2020-02-01 05:28:40
Gagne-pain. De nos jours, les portables sont considérés comme des produits en vrac, et les portables pro abordables se trouvent à la pelle. Sortir du lot est difficile, en particulier parmi les marques établies. Voyons si cet Acer a une chance sur le marc...
Good écran IPS, châssis reste frais, touchpad précis avec des boutons dédiés réussis, SSD PCIe rapide, trois ans de garantie...
Bad besoin de s'habituer à l'organisation du clavier, ventilateurs presque toujours allumés, faible couverture de l'espace colorimétrique, espace gâché pour un disque de 2,5 pouces, lecteur de cartes SD très lent...
83%
notebookcheck.com
Updated:
2020-02-01 05:28:41
Brot & Butter. Notebooks sind Massenware, und günstige Business-Notebooks gibt es wie Sand am Meer. Da aus dem Feld herauszustechen, ist schwer, besonders, wenn man gegen etablierte Marken antritt. Ob Acer im günstigen Business-Segment gegen die Probooks...
Good IPS-Display, Gehäuse bleibt immer kühl, präzises TouchPad mit guten separaten Tasten, schnelle PCIe-SSD, drei Jahre Garantie...
Bad gewöhnungsbedürftiges Tastatur-Layout, Lüfter läuft fast immer, schlechte Farbraumabdeckung, verschwendeter Platz für 2,5" Datenträger, sehr langsamer SD-Kartenleser...
Bottom line Acer TravelMate P449, Testgerät zur Verfügung gestellt von:Notebooks für Firmen und ganz besonders die günstigeren Laptops dieser Sorte werden von den Herstellern gerne als ihr "Bread & Butter"-Geschäft beschrieben, das nicht spannend, aber doch übera...
83%
notebookcheck.it
Updated:
2020-02-01 05:28:40
Pane e Burro. Attualmente i portatili sono considerati merce ingombrante, è i portatili business economici ci sono a palate. Emergere dalla massa è abbastanza difficile, in particolare se concorrente con nomi affermati e marchi famosi. Vediamo se Acer rie...
Good display IPS, case fresco, touchpad preciso con pulsanti dedicati, veloce SSD PCIe, tre anni di garanzia...
Bad layout della tastiera che richiede un po' di esercizio, ventola quasi sempre attiva, scarsa copertura del colore, si perde spazio a causa del drive da 2.5", SD card reader molto lento...
83%
notebookcheck.org
Updated:
2020-02-01 05:28:40
De uso diario. Ho día, los portátiles se consideran una mercancía voluminosa, y los portátiles business asequibles están a dos duros la docena. Destacar entre la multitud es bastante complicado, en particular si compites contra nombres y marcas establecid...
Good display IPS, la carcasa permanece fresca, touchpad preciso con botones dedicados decentes, SSD PCIe veloz, tres años de garantía...
Bad hay que acostumbrarse a la distribución del teclado, ventilador casi siempre en marcha, poca cobertura de espacio de color, espacio para disco de 2.5" malgastado, lector SD lentísimo...
83%
notebookcheck.net
Updated:
2020-02-01 05:28:41
Bread & Butter. These days, notebooks are considered a bulk commodity, and affordable business notebooks are a dime a dozen. Standing out of the crowd is quite tough, particularly if you're competing against established names and brands. Let's find out wh...
Good IPS display, case remains cool, accurate touchpad with decent dedicated buttons, fast PCIe SSD, three-year warranty...
Bad keyboard layout needs getting used to, fan almost always on, poor color space coverage, wasted space for 2.5-inch drive, very slow SD card reader...
83%
laptopmedia.com
Updated:
2020-02-01 05:28:42
There are some models out there that fall in the budget business notebook segment and offer good features for the price but what makes the TravelMate P4 stand out? Most of these notebooks have a 15.6-inch screen which makes them not so portable as the sma...
Good Fingerprint reader, Excellent connectivity and upgrade options, Good battery life, Supports M.2 SATA SSDs (NVMe too), Affordable price...
Bad We expected more from the display, PWM from 0 to 99% brightness (our Health-Guard profile fixes that)...
Bottom line To sum things up we can say that TravelMate P4 TMP449 is a good entry-level business notebook. You get nice input devices and excellent connectivity options. It is lightweight and portable with its 14-inch form factor. Battery life is also above average...
0%
recomendacaodenotebooks.com.br
Updated:
2020-02-01 05:28:40
Quem procura um Notebook robusto para trabalho tem o Acer TravelMate como opção ideal e hoje vamos descobrir mais informações sobre essa ótima ferramenta para produtividade, o modelo Acer TravelMate TMP449-G2-M-513D.Você agora vai conhecer todos os deta...
Bottom line O Acer TravelMate P4 é o notebook perfeito para uma ferramenta de trabalho, mas também vai ser excelente para usuário doméstico e universitários, oferecendo recursos exclusivos, configuração super atual e um excelente custo-benefício. Quem precisa de plac...
84%
notebookcheck.info
Updated:
2020-02-01 05:28:40
Bread & Butter. Atualmente, os portáteis são considerados uma mercadoria a granel, e os portáteis empresariais acessíveis são muito comuns. Se destacar entre a multidão é bastante difícil, especialmente se estiver competindo contra nomes e marcas estabele...
Good Tela IPS, A carcaça permanece fria, Touchpad preciso com botões dedicados decentes, SSD PCIe veloz, Três anos de garantia...
Bad Leva um tempo se acostumar ao layout do teclado, Ventoinha quase sempre ativa, Cobertura pobre do espaço de cores, Espaço perdido para uma unidade de 2,5 polegadas, Leitor de cartões SD muito lento...
83%
firstpost.com
Updated:
2020-02-01 05:28:41
Purchasing a mid-range laptop is a decision that's not to be taken lightly. A budget laptop is one that you pick up when you don't have an option, and when it comes to high-end devices, you usually know what you want. The mid-range segment, however, is w...
Bottom line At Rs 44,000, the laptop is a decent buy. If it wasn't for the screen, I'd blindly recommend this to anyone who asks for a laptop in this price range.I really liked this laptop. It's a very sensible configuration with an understated design, which is s...
60%
Country Distributor
Deutschland 2 distributor(s)
Österreich 1 distributor(s)