Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate P4 P449-M-558X Notebook 35.6 cm (14") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P449-M-558X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.VDUEK.001
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11111
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate P4 P449-M-558X Notebook 35.6 cm (14") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of Acer TravelMate P4 P449-M-558X Notebook 35.6 cm (14") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Intel Core i5-6200U (3M Cache, 2.3 GHz), 14" (1920 x 1080) LED, 8GB DDR4, 1TB HDD, Intel HD Graphics 530, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
Acer TravelMate P4 P449-M-558X Notebook 35.6 cm (14") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of Acer TravelMate P4 P449-M-558X Notebook 35.6 cm (14") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

Accelerated productivity, faster and more secure
Optimized for both performance and security, the Travelmate P4 Series laptops are business partners that enable productivity. With a full array of powerful hardware, extra memory capacity, high-speed storage and high-performance wireless networking, you get a complete package for success, further enhanced with Acer’s software solutions for optimized and secure deployments.

Engineered to boost productivity
With hybrid SSD/HD storage, powerful Intel processors, next generation wireless networking and top quality display options driven by both built-in and discrete graphics engines, these Travelmates have got what it takes to enhance productivity. A backlit keyboard and optimized audio and video for web conferencing give you a further boost, functionally and ergonomically.

Designed to protect data
To ensure data integrity, the primary storage has G-sensor Freefall technology that detects sudden movement and immediately parks the drive heads to protect the internal mechanics. To guard against impact damage, the Disk Anti-Shock Protection system (DASP) provides internal impact protection and external rubber cladding to further reduce damaging impact effects.

Configured for security
Data security is another important priority where the P4 Series excels, with Trusted Platform Module 1.2 to ensure identity and credential security, and a fingerprint reader with pre-boot authentication support to add further hardware-based security. Acer Office Manager and Acer ProShield provide additional software tools to facilitate security and management.

The performance to get more done
An Intel® Core™ processor delivers the performance to increase productivity for your business. Work the way you want and finish tasks quickly with power that keeps up with you.** Multitask quickly and move effortlessly between applications, from email to a web browser to a video or spreadsheet and back again — all with the convenience of longer battery life.*** You can guard against identity theft and ensure safe access to your network with built-in security features.**** In fact, the only thing more amazing than an Intel Core processor-based PC is what your users will do with it.

Short summary description Acer TravelMate P4 P449-M-558X Notebook 35.6 cm (14") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Acer TravelMate P4 P449-M-558X Notebook 35.6 cm (14") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate P4 P449-M-558X, 6th gen Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1000 GB

Long summary description Acer TravelMate P4 P449-M-558X Notebook 35.6 cm (14") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Acer TravelMate P4 P449-M-558X Notebook 35.6 cm (14") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Acer TravelMate P4 P449-M-558X. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i5-6200U
Processor frequency *
2.3 GHz
Processor boost frequency
2.8 GHz
Processor family *
6th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
20 GB
Storage
Total storage capacity *
1000 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1000 GB
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Width *
342 mm
Depth *
236 mm
Height
21.9 mm
Weight *
2 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:36:28
Uk has collected 6 expert reviews for Acer TravelMate P4 P449-M-558X Notebook 35.6 cm (14") 1920 x 1080 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:36:28
Nl heeft 6 proffesionele recensies verzameld voor Acer TravelMate P4 P449-M-558X Notebook 35,6 cm (14") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:36:28
Fr a recueilli 6 avis d’experts pour Acer TravelMate P4 P449-M-558X Ordinateur portable 35,6 cm (14") 1920 x 1080 pixels Intel® Core™ i5 de 6e génération 8 Go DDR4-SDRAM 1000 Go Disque dur Wi-Fi 5 (802.11ac) Windows 10 Pro Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:36:28
De hat 6 Expertenmeinungen über Acer TravelMate P4 P449-M-558X Notebook 35,6 cm (14 Zoll) 1920 x 1080 Pixel Intel® Core™ i5 der sechsten Generation 8 GB DDR4-SDRAM 1000 GB Festplatte Wi-Fi 5 (802.11ac) Windows 10 Pro Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:36:28
Testseek ha raccolto 6 recensioni da parte di esperti per Acer TravelMate P4 P449-M-558X Computer portatile 35,6 cm (14") 1920 x 1080 Pixel Intel® Core™ i5 della sesta generazione 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Nero e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:36:28
Es ha coleccionado 6 opiniones de expertos para Acer TravelMate P4 P449-M-558X Portátil 35,6 cm (14") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB Unidad de disco duro Wi-Fi 5 (802.11ac) Windows 10 Pro Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:36:28
Dk har samlet 6 ekspertanmeldelser for Acer TravelMate P4 P449-M-558X Notebook 35,6 cm (14") 1920 x 1080 pixel 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:36:28
Testseek получил 6 экспертных оценок для Acer TravelMate P4 P449-M-558X Ноутбук 35,6 cm (14") 1920 x 1080 пикселей Процессор Intel® Core™ i5 6-го поколения 8 GB DDR4-SDRAM 1000 GB Жесткий диск Wi-Fi 5 (802.11ac) Windows 10 Pro Черный, средний экспертный рейтинг составляет 80 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:36:28
Se har samlat in 6 experttester för Acer TravelMate P4 P449-M-558X Bärbar dator 35,6 cm (14") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
canadalaptopreviews.com
Updated:
2019-11-27 02:06:08
CLR are here to help you in your search for your perfect laptop replacement or upgrade with our Acer TravelMate P449 Laptop Review and Specification article. When it comes to buying a laptop you must make the right choice.This type of laptops are generall...
0%
notebookcheck.nl
Updated:
2017-05-01 04:36:28
Op één na beste. De P449-M-7404 is de nieuwste 14" notebook in Acer's TravelMate-serie. Het apparaat richt zich op de zakelijke professional die een draagbare en betaalbare notebook zoekt in een markt waarin volop concurrentie plaats vind. Ondanks zijn te...
Good draagbaar formaat, fantastisch toetsenbord, goed beeldscherm, batterij gaat een volle werkdag mee, royale selectie aansluitingen, stille werking, koele temperaturen...
Bad slechte bouwkwaliteit, inconsistente vingerafdrukscanner, frustrerend trackpad, CPU wordt zwaar gethrottled, meeste aansluitingen zijn oudere standaarden...
80%
notebookcheck.it
Updated:
2017-05-01 04:36:28
Secondo. Il P449-M-7407 è l'ultimo portatile da 14" della serie Acer TravelMate. Il dispositivo punta ai professionisti business che cercano un portatile economico nel competitivo settore business. Sebbene ci sia qualche pecca, il P449 è un dispositivo co...
Good dimensioni, eccellente tastiera, display buono, autonomia per una giornata di lavoro, varie porte, silenzioso, non si scalda...
Bad qualità di costruzione, lettore impronte, trackpad frustrante, CPU con evidente throttling, la maggioranza delle connessioni ha standards datati...
80%
notebookcheck.org
Updated:
2017-05-01 04:36:28
Segundo mejor. El P449-M-7407 es el último portátil 14" de la serie Acer TravelMate. El dispositivo está dirigido a los profesionales business que busquen un portátil portable y asequible en el competitivo mercado business. Si bien tiene sus defectos, el...
Good tamaño portable, teglado genial, buen display, aguante de batería de una jornada laboral, generosa selección de puertos, funcionamiento quedo, temperaturas frescas...
Bad mala calidad de construcción, lector de huellas inconsistente, trackpad frustrante, mucha ralentización CPU, estándares antiguos en la mayoría de conexiones...
80%
notebookcheck.net
Updated:
2017-05-01 04:36:28
Second best. The P449-M-7407 is the latest 14" notebook from Acer's TravelMate series. The device is aimed at business professionals looking for a portable and affordable notebook in the highly competitive business market. While it has its shortcomings, t...
Good portable size, great keyboard, good display, battery lasts a full work day, generous port selection, quiet operation, cool temperatures...
Bad poor build quality, inconsistent fingerprint reader, frustrating trackpad, CPU is heavily throttled, most connections are older standards...
Bottom line The Acer TravelMate P449 fits the bill of "Jack of all trades, master of none." It is a well-rounded device that brings a lot to the table. It nails the sweet spot when it comes to size; the chassis is small and light enough to be easily carried, but the...
80%