Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate P2 P259-M-C11C Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P259-M-C11C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.VDMEF.019
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392914935
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6299
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate P2 P259-M-C11C Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black :
The short editorial description of Acer TravelMate P2 P259-M-C11C Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black

Intel Celeron 3855U (2M Cache, 1.60 GHz), 4GB DDR4, 500GB HDD, DVD-RW, 39.624 cm (15.6 ") (1366 x 768) HD, Intel HD Graphics 510, WiFi, Ethernet, Bluetooth, Windows 7 Professional/Windows 10 Pro (64-bit)
More>>>
Acer TravelMate P2 P259-M-C11C Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black:
The official marketing text of Acer TravelMate P2 P259-M-C11C Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer

Dressed for the Job

Get down to business with a smart sense of style.

The Essentials You Need Are All There

These business notebooks have you covered, from uncompromised productivity to reliable security.

Short summary description Acer TravelMate P2 P259-M-C11C Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the Acer TravelMate P2 P259-M-C11C Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate P2 P259-M-C11C, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P2 P259-M-C11C Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Acer TravelMate P2 P259-M-C11C Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Acer TravelMate P2 P259-M-C11C. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3855U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics adapter model: Intel® HD Graphics 510. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
Panel type
TFT
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
3855U
Processor frequency *
1.6 GHz
Processor family *
Intel® Celeron®
Processor cores *
2
Processor threads
2
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor 3000 series for Mobile
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 510
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
900 MHz
Maximum on-board graphics adapter memory
32 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x1906
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SR2EV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
92211
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
2800 mAh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width *
381.6 mm
Depth *
259 mm
Height (front)
2.39 cm
Height (rear)
3.02 cm
Weight *
2.23 kg
Packaging content
Cables included
AC
Power cord included
Yes
Other features
AC adapter included
Yes
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:50:56
Uk has collected 2 expert reviews for Acer TravelMate P2 P259-M-C11C Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:50:56
Nl heeft 2 proffesionele recensies verzameld voor Acer TravelMate P2 P259-M-C11C Notebook 39,6 cm (15.6") 1366 x 768 Pixels Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Zwart. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:50:56
Fr a recueilli 2 avis d’experts pour Acer TravelMate P2 P259-M-C11C Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 Go DDR4-SDRAM 500 Go Disque dur Windows 7 Professional Noir et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:50:56
De hat 2 Expertenmeinungen über Acer TravelMate P2 P259-M-C11C Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Celeron® 4 GB DDR4-SDRAM 500 GB Festplatte Windows 7 Professional Schwarz eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:50:56
Testseek ha raccolto 2 recensioni da parte di esperti per Acer TravelMate P2 P259-M-C11C Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Nero e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:50:56
Es ha coleccionado 2 opiniones de expertos para Acer TravelMate P2 P259-M-C11C Portátil 39,6 cm (15.6") 1366 x 768 Pixeles Intel® Celeron® 4 GB DDR4-SDRAM 500 GB Unidad de disco duro Windows 7 Professional Negro y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:50:56
Dk har samlet 2 ekspertanmeldelser for Acer TravelMate P2 P259-M-C11C Notebook 39,6 cm (15.6") 1366 x 768 pixel Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Sort og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:50:56
Testseek получил 2 экспертных оценок для Acer TravelMate P2 P259-M-C11C Ноутбук 39,6 cm (15.6") 1366 x 768 пикселей Процессор Intel® Celeron® 4 GB DDR4-SDRAM 500 GB Жесткий диск Windows 7 Professional Черный, средний экспертный рейтинг составляет 75 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:50:56
Se har samlat in 2 experttester för Acer TravelMate P2 P259-M-C11C Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar Intel® Celeron® 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Svart och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
gizcomputer.com
Updated:
2018-04-24 01:46:21
Acer potencia su gama profesional con un procesador Intel Core i5-6200U a 2,3 GHz y con 8 GB de memoria RAM. Una configuración avanzada para un equipo bien equilibrado con un almacenamiento de 1 TB y una pantalla HD de 15,6 pulgadas. Este TravelMate P259M...
Good Diseño atractivo a pesar de estar realizado en plástico, 8 GB de RAM, 1 TB HDD, gran conectividad USB y WiFi AC, Procesador eficiente energéticamente, Relación calidad / precio...
Bad Batería integrada...
73%
kuzniewski.pl
Updated:
2017-01-20 01:03:59
Nasz niedawny test Acera TravelMate'a X349 prezentował możliwości zupełnie nowej maszyny z biznesowej stajni tajwańskiej korporacji. Producent nie zaniedbuje jednak również popularnej serii notebooków biurowych P200. Jej najnowszym przedstawicielem jest A...
Good matowa matryca Full HD, podświetlana klawiatura, port USB typu C, wydajne podzespoły (CPU, GPU, dysk), zintegrowany z touchpadem czytnik linii papilarnych, partycja recovery z Windows 7 i 10...
Bad rozlokowanie złączy, kilka mniej sztywnych elementów obudowy, przeciętne odwzorowanie kolorów i jasność wyświetlacza...
Bottom line Modelem TravelMate P259 tajwański producent stara się podgryzać takie uznane konstrukcje jak HP ProBook 450, Lenovo ThinkPad E560, Dell Latitude 3570 czy wspominany już w recenzji Vostro 5568. Wykonana z tworzywa obudowa została na pulpicie wzmocniona alu...
76%