Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate P6 P658-M-52V2 Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P658-M-52V2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.VCYEK.003
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11576
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate P6 P658-M-52V2 Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of Acer TravelMate P6 P658-M-52V2 Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Intel Core i5-6200U (3M Cache, 2.3 GHz), 15.6" (1366 x 768) LED, 8GB DDR4, 128GB SSD, Intel HD Graphics 520, Gigabit Ethernet, WLAN 802.11a/b/g/n/ac, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
Acer TravelMate P6 P658-M-52V2 Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of Acer TravelMate P6 P658-M-52V2 Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

Your best business partner
An extreme business tool, the TravelMate P6 Series delivers superior performance plus high-level manageability and security features like Intel® vPro and TPM 1.2. A carbon fiber/Mg-Al chassis makes this notebook light and tough. This, plus an array of reliability features and long battery life, gives you peace of mind when on the go.

Superior productivity
Increase your efficiency with 4th generation Intel® Core™1 processing and make impressive, persuasive presentations with AMD or NVIDIA® graphics.1 The 14" Full HD IPS3 anti-glare screen delivers great visuals, even in bright conditions and when viewed from wide angles. Conference calls will always be crisp and clear in any environment, thanks to Acer Purified.Voice, Microsoft® Lync™2 and the HDR webcam.

Tough and reliable
A carbon fiber/Mg-Al chassis and metal hinge give the TravelMate P6 extra strength. In case the notebook is dropped, HDD FreeFall Protection instantly terminates operations while Acer Disk Anti-Shock Protection (DASP) absorbs the shock. The TravelMate P6 stays cool, performs faster and lasts longer with Acer DustDefender.

Dependable security
Oversee all your hardware and software with Intel® vPro® with AMT.1 A TPM 1.2-compliant design, integrated Acer ProShield tools and Intel® Anti-theft technologies work together to provide high security. The fingerprint reader adds a physical layer of safety. Deploy security policies, monitor IT assets and schedule maintenance with Acer Office Manager.

Seamless connectivity
Quickly connect anytime, anywhere with super-fast 802.11ac wireless LAN1 or via 3G. NFC support1 and apps such as Contact Pickup lets you do things like transmit your electronic business card to clients' phones with just a tap. Acer ProDock expands your connection options to DisplayPort™ and DVI, plus additional USB 3.0, HDMI® and VGA ports.

Short summary description Acer TravelMate P6 P658-M-52V2 Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Acer TravelMate P6 P658-M-52V2 Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate P6 P658-M-52V2, 6th gen Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Acer TravelMate P6 P658-M-52V2 Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Acer TravelMate P6 P658-M-52V2 Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Acer TravelMate P6 P658-M-52V2. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
i5-6200U
Processor frequency *
2.3 GHz
Processor boost frequency
2.8 GHz
Processor family *
6th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
20 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
Serial ATA III
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 520
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1916
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity
4850 mAh
Power
AC adapter power
65 W
Weight & dimensions
Width *
381 mm
Depth *
254.5 mm
Height
22.4 mm
Height (front)
2.24 cm
Height (rear)
2.24 cm
Weight *
2.3 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
3D
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 12:20:23
Uk has collected 6 expert reviews for Acer TravelMate P6 P658-M-52V2 Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 12:20:23
Nl heeft 6 proffesionele recensies verzameld voor Acer TravelMate P6 P658-M-52V2 Notebook 39,6 cm (15.6") 1366 x 768 Pixels Zesde generatie Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Zwart. Het gemiddelde van deze proffesionele recensies is 85 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 12:20:23
Fr a recueilli 6 avis d’experts pour Acer TravelMate P6 P658-M-52V2 Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 de 6e génération 8 Go DDR4-SDRAM 128 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Noir et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 12:20:23
De hat 6 Expertenmeinungen über Acer TravelMate P6 P658-M-52V2 Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der sechsten Generation 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Schwarz eingeholt. Das duchschnittliche Epertenrating ist 85 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 12:20:23
Testseek ha raccolto 6 recensioni da parte di esperti per Acer TravelMate P6 P658-M-52V2 Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i5 della sesta generazione 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Nero e la valutazione media da parte degli esperti è di 85 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 12:20:23
Es ha coleccionado 6 opiniones de expertos para Acer TravelMate P6 P658-M-52V2 Portátil 39,6 cm (15.6") 1366 x 768 Pixeles 6ª generación de procesadores Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Negro y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 12:20:23
Dk har samlet 6 ekspertanmeldelser for Acer TravelMate P6 P658-M-52V2 Notebook 39,6 cm (15.6") 1366 x 768 pixel 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sort og den gennemsnitlige ekspertbedømmelse er 85 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 12:20:23
Testseek получил 6 экспертных оценок для Acer TravelMate P6 P658-M-52V2 Ноутбук 39,6 cm (15.6") 1366 x 768 пикселей Процессор Intel® Core™ i5 6-го поколения 8 GB DDR4-SDRAM 128 GB Твердотельный накопитель (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro Черный, средний экспертный рейтинг составляет 85 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 12:20:23
Se har samlat in 6 experttester för Acer TravelMate P6 P658-M-52V2 Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar 6:e generationens Intel® Core™ i5 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Svart och det genomsnittliga betyget är 85 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Review comments Score
notebookcheck.com
Updated:
2016-12-30 12:20:23
Schnittstellen-Initiative. Eine Schnittstellenausstattung vom Feinsten und einfache Erweiterbarkeit standen bei der Entwicklung von Acers neuestem Business-Notebook im 15-Zoll-Format offenbar ganz oben auf der Liste. Bildschirm und Sicherheitsfeatures wis...
Good große Modellvielfalt, relativ leicht und dünn, sehr solides, schickes und gut verarbeitetes Gehäuse, Dust Defender, tolle Port-Ausstattung, Thunderbolt und DisplayPort über USB Type C, UMTS/LTE an Bord, Sicherheitsfeatures, gute Erweiterbarkeit, 3 Jahre...
Bad Notebook lässt sich kaum mit einer Hand öffnen, Akku nicht von außen entnehmbar, schlechte gemessene Ausleuchtung, für IPS zu geringer Farbumfang, hocfrequentes Spulenfiepen, unerfreuliches Soundsystem...
Bottom line Acer präsentiert mit dem TravelMate P658-M-537B ein rundum gelungenes Business-Notebook ohne für den Einsatzzweck relevante Schwächen, das aus unserer Sicht den aufgerufenen Preis von derzeit rund 1.200 Euro wert ist.Die einzige schlechte Teilbwertung...
85%
notebookcheck.net
Updated:
2016-12-30 12:20:23
Interface initiative. A superb diversity of interfaces and ease of upgrading were apparently at the very top of Acer's development list for its latest 15-inch business laptop. The screen and security features are also compelling. But can the important inp...
Good diverse models, relatively light and slim, very rigid, stylish and well-built casing, Dust Defender, superb port configuration, Thunderbolt and DisplayPort via USB Type-C, UMTS/LTE on board, security features, good expandability, 3 year warranty, bright...
Bad laptop only difficult to open with one hand, battery cannot be removed from the outside, low measured illumination, too low color gamut for IPS, high-frequency coil whining, disappointing sound system...
Bottom line With the TravelMate P658-M-537B, Acer presents an overall successful business laptop without significant shortcomings for its intended purpose. In our opinion, it is worth the asking price of currently around 1200 Euros (~$1325).We only had to give the we...
85%
laptopmedia.com
Updated:
2016-12-30 12:20:23
Also, the TravelMate P658 is not only about power but of speed as well. Storage options include conventional 2.5-inch drives paired with M.2 SSD stick or you can swap the 2.5-inch drive with another M.2 stick and configure them into RAID 0 array. Some of...
Good Durable and rigid design, Good touchpad design, Excellent display quality with high contrast, brightness and good sRGB coverage, Supports M.2 PCIe NVMe SSDs + 2.5-inch HDD or two M.2 SATA SSDs in RAID 0 array, Supports the speedy 802.11ad Wi-Fi standard a...
Bad Shallow keyboard, Only one available RAM slot limiting the maximum allowed RAM to 20GB, PWM from 0 to 99% screen brightness...
Bottom line The Acer TravelMate P658 is an expensive business notebook offering tons of useful features but above all, this laptop is all about reliability. The chassis is sturdy enough to take a beating but this comes at a price. The weight and dimensions of the not...
0%
notebookcheck.pl
Updated:
2016-12-30 12:20:23
17/07/2016Pozory mylą gdyż Acer TravelMate P658-M to laptop biznesowy dość wysokiej klasy, choć nie wygląda na taki. Obudowa jest przynajmniej częściowo aluminiowa, za wyświetlanie obrazu odpowiada matryca IPS, wśród wspieranych interfejsów jest Thunderb...
Bottom line Zdecydowanie negatywnie w omawianym laptopie wypada ocenić tylko wbudowane głośniki. Matryca okazała się całkiem dobra, głównie z powodu szerokich kątów widzenia i wysokiej luminancji. Osprzęt sterujący nie jest tak dobry, jak w laptopach ThinkPad, ale i...
85%
purepc.pl
Updated:
2017-11-03 01:31:00
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
techsetter.pl
Updated:
2018-04-21 03:55:53
Jeszcze 10 lat temu Acer kojarzony był głównie z tanimi notebookami dla mniej wymagającego klienta. Od tamtego okresu tajwański producent przeszedł jednak długą drogę i obecnie w jego ofercie nie brakuje rozwiązań z wyższych półek cenowych – w tym także p...
Bottom line Acer TravelMate P658 pozytywnie zaskoczył nas na wielu frontach i widać, że jego producent na poważnie podchodzi do wymagającego segmentu maszyn biznesowych. Komputer urzeka swą stylistyką i jakością wykonania, zachowując przy tym potrzebną przy pracy fun...
0%
Country Distributor
United Kingdom 1 distributor(s)