location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate P2 55-M-34014G50Dnkk Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55-M-34014G50Dnkk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.V8WED.006
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate P2 55-M-34014G50Dnkk Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-4010U 1.7 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 500 GB HDD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 37 Wh 4 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: One Year Carry In, with International Travellers Warranty (ITW) included
Long product name Acer TravelMate P2 55-M-34014G50Dnkk Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The long product name of Acer TravelMate P2 55-M-34014G50Dnkk Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3‐4010U (1.7GHz, 3MB), 15.6" HD LED (1366 x 768), 4GB (1 x 4GB) DDR3, 500GB SATA 7200 rpm, Intel HD Graphics 4400, 802.11b/g/n, Bluetooth 4.0, webcam, Windows 7 Professional 64 / Windows 8.1 Pro 64
More>>>
Acer TravelMate P2 55-M-34014G50Dnkk Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official description of Acer TravelMate P2 55-M-34014G50Dnkk Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart performance
TravelMate P2 notebooks use 4th generation Intel® Core™ processors to charge through the toughest tasks. Count on making persuasive presentations, thanks to the realistic visuals of NVIDIA® GeForce® or AMD Radeon™ graphics. Extend your monitor output to two additional displays, so you get three screens for viewing more documents and working more effectively.

Short summary description Acer TravelMate P2 55-M-34014G50Dnkk Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the Acer TravelMate P2 55-M-34014G50Dnkk Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate P2 55-M-34014G50Dnkk, Intel® Core™ i3, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P2 55-M-34014G50Dnkk Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Acer TravelMate P2 55-M-34014G50Dnkk Intel® Core™ i3 i3-4010U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Acer TravelMate P2 55-M-34014G50Dnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.1 kg

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:53:46
Uk has collected 5 expert reviews for Acer TravelMate P2 55-M-34014G50Dnkk Laptop 39.6 cm (15.6") Intel® Core™ i3 i3-4010U 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 18:53:46
In our review we are going to take a closer look at the Acer TravelMate P255-M-54204G50MNSS notebook. Acer advertises the P2 series with the slogan "Efficient, reliable and green computing". Please read on to find out if the notebook can live up to this c...
Good Good business-type keyboard, Build quality mostly pleasing, Fast enough for the daily workload...
Bad Display suffers from low brightness and low viewing angle stability, Graphics performance could be better, Better port selection would be desirable (for example DVI or additional UBS ports)...
Bottom line Acer TravelMate P255-MFor the targeted user group - business users with a tight budget - both the very decent keyboard as well as the battery life are definite plus points. The Acer TravelMate P255-M is also powerful enough to handle the daily web surfing...
80%
Country Distributor
United Kingdom 1 distributor(s)