location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate P6 45-M-7464 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45-M-7464
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.V8RAL.004
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate P6 45-M-7464 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-4500U 1.8 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM
  • - 1 TB HDD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 54 Wh 8 h 65 W
  • - Windows 7 Professional 64-bit
Long product name Acer TravelMate P6 45-M-7464 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black :
The long product name of Acer TravelMate P6 45-M-7464 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4500U (4M Cache, up to 3.00 GHz), 8GB DDR3, 1TB HDD 5400rpm, 14" LED HD, 1366 x 768, 802.11a/b/g/n, Gigabit LAN, Bluetooth 4.0, Windows 7/8 Pro 64-bit
More>>>
Acer TravelMate P6 45-M-7464 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black:
The official description of Acer TravelMate P6 45-M-7464 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior productivity

Increase your efficiency with 4th generation Intel® Core™ processing and make impressive, persuasive presentations with AMD or NVIDIA® graphics. The 14" Full HD IPS3 anti-glare screen delivers great visuals, even in bright conditions and when viewed from wide angles. Conference calls will always be crisp and clear in any environment, thanks to Acer Purified.Voice, Microsoft® Lync™ and the HDR webcam.

Tough and reliable

A carbon fiber/Mg-Al chassis and metal hinge give the TravelMate P6 extra strength. In case the notebook is dropped, HDD FreeFall Protection instantly terminates operations while Acer Disk Anti-Shock Protection (DASP) absorbs the shock. The TravelMate P6 stays cool, performs faster and lasts longer with Acer DustDefender.

Dependable security

Oversee all your hardware and software with Intel® vPro® with AMT. A TPM 1.2-compliant design, integrated Acer ProShield tools and Intel® Anti-theft technologies work together to provide high security. The fingerprint reader adds a physical layer of safety. Deploy security policies, monitor IT assets and schedule maintenance with Acer Office Manager.

Seamless connectivity

Quickly connect anytime, anywhere with super-fast 802.11ac wireless LAN or via 3G. NFC support and apps such as Contact Pickup lets you do things like transmit your electronic business card to clients' phones with just a tap. Acer ProDock expands your connection options to DisplayPort™ and DVI, plus additional USB 3.0, HDMI® and VGA ports.

Short summary description Acer TravelMate P6 45-M-7464 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black:
This short summary of the Acer TravelMate P6 45-M-7464 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate P6 45-M-7464, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer TravelMate P6 45-M-7464 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Acer TravelMate P6 45-M-7464 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Acer TravelMate P6 45-M-7464. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.6 kg

Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 01:06:50
Uk has collected 16 expert reviews for Acer TravelMate P6 45-M-7464 Laptop 35.6 cm (14") Intel® Core™ i7 i7-4500U 8 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2016-10-29 01:06:50
When you're looking for a business laptop, you know exactly what you want. The notebook needs long battery life and the features to get you up-and-running wherever you are and whenever you need it. For these reasons, the Acer TravelMate P645 is a fine cho...
Good Compact, professional design, Windows 7 option, Useful security features, Fair price...
Bad Crashed occasionally, Pestering bloatware, Awkwardly placed speakers, Inconsistent touchpad...
Bottom line The Acer TravelMate P645 is a fine budget option for business users. If any configuration of this notebook falls within your (or your company's) price range, there's no significant reason against choosing the TravelMate over its pricier competition. If y...
70%
techradar.com/au/
Updated:
2016-10-29 01:06:50
When you're looking for a business laptop, you know exactly what you want. The notebook needs long battery life and the features to get you up-and-running wherever you are and whenever you need it. For these reasons, the Acer TravelMate P645 is a fine cho...
Good Compact, professional design, Windows 7 option, Useful security features, Fair price...
Bad Crashed occasionally, Pestering bloatware, Awkwardly placed speakers, Inconsistent touchpad...
Bottom line The Acer TravelMate P645 is a sleek, attractive, sturdy, and fully-featured enterprise laptop well-suited to the workplace and business trips alike. It even compares favorably with rivals like the HP ZBook 14 and Lenovo ThinkPad X1 Carbon. Acer's is light...
70%
itbusiness.ca
Updated:
2016-10-29 01:06:50
Acer's may not be as well known in Canada for their business notebooks as some of the other vendors in this article, but their TravelMate series of notebooks have always been good business machines at excellent prices. The TravelMate P645 is the latest mo...
0%
techsmart.co.za
Updated:
2016-10-29 01:06:50
Just when we were beginning to think that ultrabooks' glory days were behind them, Acer's TravelMate P645 arrives on our desk, proving that some old stars still shine.Unwrapping Acer's P645 quickly makes two things apparent – the first is that the 14" ult...
Good Superbly durable, Terrific battery life, Additional security features, Accommodates 3G...
Bad Key press could be deeper...
0%
goodgearguide.com.au
Updated:
2016-10-29 01:06:50
The Acer TravelMate P645 may be a 14in Ultrabook, but you could be forgiven for thinking that it's a 13.3in model at first glance. It has a slight build that ensures it's not bulky or heavy, and it features clean lines and a thin screen bezel, which give...
Good Solid build quality, Good keyboard, Long battery life...
Bad Storage space is tiny, Touchpad driver is quirky...
Bottom line Acer's TravelMate P645 is among the company's best laptops. It's a 14in Ultrabook with good style, a solid build, long battery life, and plenty of features. It could use more storage capacity, and its touchpad driver is quirky, but overall it's a useful a...
80%
pcworld.co.nz
Updated:
2016-10-29 01:06:50
The Acer TravelMate P645 may be a 14in Ultrabook, but you could be forgiven for thinking that it's a 13.3in model at first glance. It has a slight build that ensures it's not bulky or heavy, and it features clean lines and a thin screen bezel, which give...
Good Solid build quality, Good keyboard, Long battery life...
Bad Storage space is tiny, Touchpad driver is quirky...
Bottom line Acer's TravelMate P645 is among the company's best laptops. It's a 14in Ultrabook with good style, a solid build, long battery life, and plenty of features. It could use more storage capacity, and its touchpad driver is quirky, but overall it's a useful a...
80%