Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate TM5760G-32354G50Mnsk Black 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM5760G-32354G50Mnsk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.V6LET.002
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8926
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 06 Aug 2019 09:44:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer TravelMate TM5760G-32354G50Mnsk Black 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional :
The short editorial description of Acer TravelMate TM5760G-32354G50Mnsk Black 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

39.624 cm (15.6") (39.6 cm) 1366x768, 16:9, Intel Core i3-2350M (3M Cache, 2.30 GHz), HM65, 4GB DDR3 SDRAM, 500GB SATA HDD, NVIDIA GeForce GT 630M 1GB VRAM, DVD RW Double Layer, 1x HDMI, 3x USB 2.0, Gigabit Ethernet, IEEE 802.11b/g/n, Bluetooth 3.0, 90 W, 2.54 kg, Windows 7 Professional 64-bit
More>>>
Acer TravelMate TM5760G-32354G50Mnsk Black 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:
The official marketing text of Acer TravelMate TM5760G-32354G50Mnsk Black 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional as supplied by the manufacturer

The Acer TravelMate Series of notebooks features dependable processing power, wide-ranging communication capabilities, and indispensible security solutions to empower mobile professionals like you. Designed to keep your business running while you're on the move, this streamlined notebook boasts corporate-level manageability and convenient handling. An eco-friendly design and energy-conserving features help save cost, as well as the environment.

Proficient performance
The TravelMate Series runs on a quick and energy-efficient processor, while integrated graphics help you make impressive business presentations. ENERGY STAR® compliant, this notebook features energy-smart technologies that reduce power consumption.

Seamless communication
While on the go, receive all your emails and do business transactions with Wi-Fi® connectivity. When in the office, quickly connect to the Internet via wired LAN. For fast wireless file transfers and sharing, connect to other devices using Bluetooth® technology.

Proactive security
Don't worry about system intrusion and data theft with finger-recognition technology. Be at peace knowing that your files and applications can easily be restored with recovery software. Back up your system using an intuitive application. Also, if lost or stolen, your notebook can be tracked via Wi-Fi®.

Reliable manageability
Some TravelMate models feature vPro™ technology, which increases data safety and your productivity with processor-level security and better application performance. The Acer MediaBay, a cost-effective docking solution, offers a convenient way to extend the capabilities of the notebook. Also, the Acer FineTrack™ pointing device makes onscreen navigation easier.

Short summary description Acer TravelMate TM5760G-32354G50Mnsk Black 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:
This short summary of the Acer TravelMate TM5760G-32354G50Mnsk Black 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate TM5760G-32354G50Mnsk, 2nd gen Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate TM5760G-32354G50Mnsk Black 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:
This is an auto-generated long summary of Acer TravelMate TM5760G-32354G50Mnsk Black 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional based on the first three specs of the first five spec groups.

Acer TravelMate TM5760G-32354G50Mnsk. Form factor: Clamshell. Processor family: 2nd gen Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i3
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
i3-2350M
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 988
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i3-2300 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® HM65 Express
Thermal Design Power (TDP)
35 W
Tjunction
85 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Processor manufacturer
The manufacturer that produced the processor.
Intel
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
HDD size
The amount of data that the hard drive can store.
2.5"
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS),MMC,MS PRO,SD,xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® GT 630M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
On-board graphics adapter ID
0x116
Number of discrete graphics adapters
1
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Pre-installed software
List of pre-installed software for the product; including manufacturer; coined name and modules where applicable; or generic descriptor
Microsoft Office Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Supported instruction sets
AVX
Processor code
SR0DN
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53438
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Power
AC adapter power
90 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Certificates
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Silver
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.54 kg
Width *
The measurement or extent of something from side to side.
377 mm
Depth *
The distance from the front to the back of something.
253 mm
Height
The measurement of the product from head to foot or from base to top.
33.8 mm
Packaging content
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel,NVIDIA
Display
The description of display that can includes display type, resolution, size etc.
LCD
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 01:27:47
Uk has collected 13 expert reviews for Acer TravelMate TM5760G-32354G50Mnsk Black 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 01:27:47
Nl heeft 13 proffesionele recensies verzameld voor Acer TravelMate TM5760G-32354G50Mnsk Zwart 39,6 cm (15.6") 1366 x 768 Pixels Tweede generatie Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 01:27:47
Fr a recueilli 13 avis d’experts pour Acer TravelMate TM5760G-32354G50Mnsk Noir 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i3 de 2e génération 4 Go DDR3-SDRAM 500 Go Disque dur Windows 7 Professional et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 01:27:47
De hat 13 Expertenmeinungen über Acer TravelMate TM5760G-32354G50Mnsk Schwarz 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i3 der zweiten Generation 4 GB DDR3-SDRAM 500 GB Festplatte Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 01:27:47
Testseek ha raccolto 13 recensioni da parte di esperti per Acer TravelMate TM5760G-32354G50Mnsk Nero 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i3 di seconda generazione 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 01:27:47
Es ha coleccionado 13 opiniones de expertos para Acer TravelMate TM5760G-32354G50Mnsk Negro 39,6 cm (15.6") 1366 x 768 Pixeles 2ª generación de procesadores Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Unidad de disco duro Windows 7 Professional y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 01:27:47
Dk har samlet 13 ekspertanmeldelser for Acer TravelMate TM5760G-32354G50Mnsk Sort 39,6 cm (15.6") 1366 x 768 pixel 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 01:27:47
Se har samlat in 13 experttester för Acer TravelMate TM5760G-32354G50Mnsk Svart 39,6 cm (15.6") 1366 x 768 pixlar 2:a generationens Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 01:53:37
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 01:53:37
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 01:53:37
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 01:53:37
75%
Source Review comments Score
Zdnet.com.au
Updated:
2013-08-04 01:27:47
Tweet Submit Design Laptops pitched at the professional crowd rarely do all that much to stand out visually. They're meant to be all about business, not having flashy visual style. It doesn't hurt to have a few frills, however, and Acer's attractive b...
Good Attractive businesslike design, Includes full number pad and additional function keys...
Bad Battery life is poor...
Bottom line The TravelMate 5760G is a solid system with plenty of grunt, but nowhere near enough power.
62%
notebookcheck.nl
Updated:
2013-08-04 01:27:47
De welbekende reputatie van de TravelMate-serie richt zich compleet op de veeleisender gebruikers. Een robuuste behuizing en tegelijkertijd kwalitatieve afwerking zijn er om kopers aan te spreken die hun notebook dagelijks gebruiken of simpelweg het mo...
Bottom line Acer probeert het gat tussen budget en high-end te beslechten met de TravelMate-serie. De TravelMate 5760G-2454G500 presenteert zichzelf met goede hardware en redelijk prijs. Toch zijn er ook kanttekeningen. Het apparaat voldoet aan de ontwerpeisen met...
81%
Pcwelt.de
Updated:
2013-08-04 01:27:47
Mit der Produktreihe TravelMate konzentriert sich der Computerriese Acer auf professionelle Nutzer, die auf ihr Notebook unterwegs angewiesen sind. Das gilt auch für das 15,6 Zoll große Modell TravelMate 5760G-2454G50Mnsk. In diesem Segment muss sich d...
Bottom line Notebookcheck.com: 'Mit der TravelMate Serie versucht Acer eine Verbindung vom Budget-Bereich zu den High-End Geräten herzustellen. Mit einer guten Ausstattung zu einem fairen Preis, präsentiert sich das TravelMate 5760G-2454G50 in unserem Praxistest. Do...
0%
bitcity.it
Updated:
2013-08-04 01:27:47
Ormai da diversi anni, la famiglia Travelmate di Acer offre ai professionisti soluzioni tecniche e prestazioni all'avanguardia e si propone come affidabile strumento di lavoro per tutti i giorni. La recente serie 5760 è stata ridisegnata e rinnovata, p...
Good Robusto, design piacevole, piattaforma completa e potente.
Bad ProPrestazioni hard disk leggermente sotto la media.
80%
notebook-center.ru
Updated:
2013-08-04 01:27:47
Н оутбук Acer TravelMate 5760G является представителем бюджетной бизнес-серии, что говорит о его доступной стоимости в базовой комплектации и ориентации на высокую функциональность. Ноутбук оснащен матовым экраном и дискретной видеокартой. Дизайн отличает...
Bottom line Acer TravelMate 5760G позиционируется как консервативный ноутбук корпоративного класса. В целом, он проявляет себя неплохо со всех сторон. И подчеркивает деловой имидж пользователя, и помогает в работе, и служит для ежедневных развлечений. Главными его...
0%
notebookcheck.net
Updated:
2013-08-04 01:27:47
Changes have also been made inside. An Intel Core i5-2540M dual core CPU is now in charge of central processing tasks. It has a clock frequency of 2.6 GHz and an integrated GPU chip. The midrange graphics chip, Geforce GT 630M from Nvidia, takes over dema...
Good High-end case in mainly matt design, Good keyboard with clear stroke, Accurate and big touchpad, Screen's stability, Automatic GPU switching, Good battery life...
Bad Low scope of interfaces, Fan is quite loud during load, Case / components partly heat up extremely...
Bottom line Acer TravelMate 5760G-2454G50Acer tries to bridge the gap between budget and the high-end sector with the TravelMate series. The TravelMate 5760G-2454G50 presents itself with good equipment at a fair price in our tests. However, all that glitters is not g...
81%
notebookcheck.se
Updated:
2013-08-04 01:27:47
Acers välkända riktar sig till de mer krävande användarna. Ett robust chassi i kombination med ett välpolerat utförande siktar in sig på datorköparen som jobbar med maskinen dagligen och uppskattar mottot "". Jämfört med den senast testade TravelMate...
Bottom line och slutsats Acer försöker överbygga gapet mellan budget- och prestandasegmenten med sin TravelMate-serie TravelMate 5760G-2454G50 framstår som ett kraftfullt verktyg till ett rimligt pris i våra tester. Allt är däremot inte guld och gröna skogar. Enh...
81%
pcworld.pl
Updated:
2014-06-20 01:18:25
Obudowa Acer TravelMate 5760G nie zachwyca krzykliwą stylistyką, czy też futurystycznym kształtem. Nie jest to też laptop nijaki, bo niebieska klapa to świetny akcent wyróżniający tą konstrukcję. Kształt obudowy, jest bardzo prosty, niemal toporny. Laptop...
Good Dobra wydajność, Przystępna cena...
Bad Brak USB 3.0...
Bottom line Acer TravelMate 5760G to uniwersalny laptop do pracy zabawy a nawet gier. Większość użytkowników powinna docenić tą wszechstronność a szczególnie matową matrycę, która sprawdza się gdy pracujemy w silnie oświetlonych pomieszczeniach czy na zewnątrz w słon...
70%
purepc.pl
Updated:
2014-07-03 01:07:02
TravelMate 5760G to czołowy reprezentant średnio zaawansowanych urządzeń mobilnych firmy Acer, którego przeznaczenie jest równie szerokie, co zakres możliwości. Seria TravelMate adresowana jest do użytkowników wykorzystujących notebooki zarówno do grania...
Good nbsp;Ogólna wysoka wydajność nbsp;Matowa matryca nbsp;Bardzo duży kąt otwarcia ekranu nbsp;Precyzyjny touchpad nbsp;Duża ilość złącz wejścia/wyjścia...
Bad nbsp;Słabe i nie najlepiej umiejscowione głośnikinbsp...
Bottom line Przyszła pora, aby podsumować Acera TravelMate 5760G oraz odpowiedzieć na pytanie, czy wpisuje się on idealnie w filozofię tej serii, a więc notebooka adresowanego do szerokiego grona odbiorców od graczy, przez zwykłych użytkowników, po osoby wykorzystują...
0%
wybieramlaptopa.pl
Updated:
2014-07-05 01:16:18
Laptopy firmy Acer wśród wielu cieszą się złą opinią - (niejednokrotnie niezasłużenie). Notebook Acer TravelMate 5760G-2438G75 trzeba potraktować jako pewnego rodzaju wyłam z tego stereotypu. Notebook ten jest bowiem zadziwiająco solidny.Acer TravelMate 5...
Good Dobra jakość wykonania, Dobra klawiatura, Długi czas pracy na baterii...
Bad Przeciętna matryca, Słabe wyposażenie w złącza...
0%
notebookcheck.pl
Updated:
2014-07-22 01:13:32
Firmy Acer nie trzeba przedstawiać. Powszechnie wiadomo, że jest to jeden z największych producentów, który specjalizuje się w konstruowaniu tanich laptopów dla masowego odbiorcy. Te zaś nie cieszą się najlepszą opinią wśród użytkowników. TravelMate 5760G...
Good wysoka jakość obudowy, dobra klawiatura o długim skoku klawiszy, duża, precyzyjna płytka dotykowa, długa praca na zasilaniu akumulatorowym...
Bad skromne wyposażenie w złącza, dość głośny pod obciążeniem, wysokie temperatury podzespołów i obudowy pod obciążeniem...
Bottom line Zalety omawianego modelu to bezpretensjonalny wygląd, dobra jakość wykonania, udane klawiatura i gładzik. Nisko wypada natomiast ocenić matrycę. Co prawda jest ona matowa, ale jej podświetlenie jest nie dość intensywne i cechuje się ona niskim kontrastem...
81%
purepc.pl
Updated:
2015-02-11 01:05:15
Przez ostatni rok przez naszą redakcję przewinęło się naprawdę wiele różnej maści laptopów. Były popularne, stosunkowo tanie komputery przenośne dla przeciętnego użytkownika, siedemnastocalowe konstrukcje mające aspirację do określenia ich mianem DTR'ów c...
Bottom line Powoli zmierzamy do końca tego wielkiego testu dwunastu laptopów przeznaczonych dla pracoholików. Każdego notebooka szczegółowo opisaliśmy, przetestowaliśmy, a więc przyszedł czas na ostateczne wypunktowanie zalet oraz wad tych przenośnych stanowisk do pr...
0%
Show all
Customer service details
X