Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire ES1-731-C17K Notebook 43.9 cm (17.3") 1600 x 900 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ES
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES1-731-C17K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MZSEF.011
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392464515
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAcer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7012
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Aspire ES1-731-C17K Notebook 43.9 cm (17.3") 1600 x 900 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black :
The short editorial description of Acer Aspire ES1-731-C17K Notebook 43.9 cm (17.3") 1600 x 900 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black

Intel Celeron N3050 (2M Cache, 1.6 GHz), 17.3" (1600 x 900) LED, 4GB DDR3, 1TB SATA HDD, Intel HD Graphics, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth 4.0, Webcam, Windows 10 Home 64-bit
More>>>
Acer Aspire ES1-731-C17K Notebook 43.9 cm (17.3") 1600 x 900 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black:
The official marketing text of Acer Aspire ES1-731-C17K Notebook 43.9 cm (17.3") 1600 x 900 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black as supplied by the manufacturer

Everything you need
Aspire ES Series laptops are the perfect companions for work and play. With unique features like Acer BluelightShield TM software and optional M-DISC Ready™ optical drive*, the Aspire ES Series keeps you ready for work and play. Precision Touchpad and Acer Chiclet Keyboard make sure you never miss a thing.

Unique features
Eyes tired from staring at a screen? Aspire ES Series comes equipped with Acer BluelightShield TM to reduce eye strain from your screen with 4 intelligent modes. An optional built-in optical disc drive is M-DISC Ready™* and lets you watch, share, and save your data with ease.

Better input and navigation
Tap, Swipe, Scroll, and Zoom through your day with Precision Touchpad. Palm rejection technology and pinch-to-zoom capability means you’ll always be in control. Acer Chiclet Keyboard offers great travel distance and solid tactile feedback for a reliable and responsive experience.

Built for work and fun
Aspire ES Series is built for work and fun. USB 3.0 and HDMI ports are conveniently placed in the back of the device and an HD CineCrystal LED backlit TFT LCD display looks great anywhere. Appearances aren’t everything; zippy Intel processors and up to 8 GB* of memory will power through your day.

Short summary description Acer Aspire ES1-731-C17K Notebook 43.9 cm (17.3") 1600 x 900 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black:
This short summary of the Acer Aspire ES1-731-C17K Notebook 43.9 cm (17.3") 1600 x 900 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire ES1-731-C17K, Intel® Celeron®, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1000 GB

Long summary description Acer Aspire ES1-731-C17K Notebook 43.9 cm (17.3") 1600 x 900 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black:
This is an auto-generated long summary of Acer Aspire ES1-731-C17K Notebook 43.9 cm (17.3") 1600 x 900 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Aspire ES1-731-C17K. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
N3050
Processor frequency *
1.6 GHz
Processor boost frequency
2.16 GHz
Processor family *
Intel® Celeron®
Processor cores *
2
Processor threads
2
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
C0
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4,4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3L-SDRAM
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1000 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1000 GB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
320 MHz
On-board graphics adapter burst frequency
600 MHz
Maximum on-board graphics adapter memory
8 GB
Number of execution units
12
On-board graphics adapter DirectX version
Yes
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR29H
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
87257
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
3220 mAh
Battery capacity (Watt-hours) *
36 Wh
Battery life (max)
4 h
Power
AC adapter power
45 W
Weight & dimensions
Width *
423.3 mm
Depth *
289.9 mm
Height
28 mm
Height (front)
2.8 cm
Height (rear)
2.8 cm
Weight *
3 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:25
Uk has collected 10 expert reviews for Acer Aspire ES1-731-C17K Notebook 43.9 cm (17.3") 1600 x 900 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:25
Nl heeft 10 proffesionele recensies verzameld voor Acer Aspire ES1-731-C17K Notebook 43,9 cm (17.3") 1600 x 900 Pixels Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Zwart. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:25
Fr a recueilli 10 avis d’experts pour Acer Aspire ES1-731-C17K Ordinateur portable 43,9 cm (17.3") 1600 x 900 pixels Intel® Celeron® 4 Go DDR3L-SDRAM 1000 Go Disque dur Windows 10 Home Noir et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:25
De hat 10 Expertenmeinungen über Acer Aspire ES1-731-C17K Notebook 43,9 cm (17.3 Zoll) 1600 x 900 Pixel Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB Festplatte Windows 10 Home Schwarz eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:25
Testseek ha raccolto 10 recensioni da parte di esperti per Acer Aspire ES1-731-C17K Computer portatile 43,9 cm (17.3") 1600 x 900 Pixel Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Nero e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:25
Es ha coleccionado 10 opiniones de expertos para Acer Aspire ES1-731-C17K Portátil 43,9 cm (17.3") 1600 x 900 Pixeles Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB Unidad de disco duro Windows 10 Home Negro y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:25
Dk har samlet 10 ekspertanmeldelser for Acer Aspire ES1-731-C17K Notebook 43,9 cm (17.3") 1600 x 900 pixel Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Sort og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:25
Testseek получил 10 экспертных оценок для Acer Aspire ES1-731-C17K Ноутбук 43,9 cm (17.3") 1600 x 900 пикселей Процессор Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB Жесткий диск Windows 10 Home Черный, средний экспертный рейтинг составляет 72 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:41:25
Se har samlat in 10 experttester för Acer Aspire ES1-731-C17K Bärbar dator 43,9 cm (17.3") 1600 x 900 pixlar Intel® Celeron® 4 GB DDR3L-SDRAM 1000 GB HDD Windows 10 Home Svart och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Review comments Score
Chip.de
Updated:
2016-11-14 18:41:25
Überzeugende Ergonomie Die beste Bewertung sichert sich das Acer Aspire ES1-731-C5TV bei der Ergonomie. Das gesamte Gehäuse macht einen stabilen Eindruck ohne zu stark nachzugeben. Das Display ist ebenso zufriedenstellend fest verankert. Angenehm zu bedie...
Good Gute Eingabegeräte, Helles Display, Gute Ausstattung...
Bad Kurze Akkulaufzeiten, stark spiegelnd, langsame Arbeitsgeschwindigkeit...
Bottom line In unserem Test kann das Acer Aspire ES1-731-C5TV in den Wertungskategorien Ausstattung und Ergonomie punkten. Für das Display spricht die Helligkeit, dagegen die starken Reflexionen. Die Leistung ist unterdurchschnittlich...
58%
notebookcheck.com
Updated:
2016-11-14 18:41:25
Braswell Office. Mit dem Acer Aspire ES1-731 ist ein einfaches 17,3-Zoll-Office-Notebook zu bekommen. Es arbeitet leise, benötigt wenig Energie und bringt eine ordentliche Tastatur mit.Innerhalb der Aspire-ES1-Reihe bietet Acer Notebooks des Niedrigpreiss...
Good Arbeitet leise, Erwärmt sich kaum, Ordentliche Tastatur, Zwei Jahre Garantie...
Bad Keine Wartungsklappe...
Bottom line Das Acer Aspire ES1-731-P4A6, zur Verfügung gestellt von:Das Aspire ES1-731 bringt genügend Rechenleistung für Anwendungen aus den Bereichen Office und Internet mit. Der integrierte Decoder ermöglicht die Wiedergabe der gängigen Videoformate. Das Note...
77%
notebookcheck.it
Updated:
2016-11-14 18:41:25
Ufficio Braswell. Con l'Acer Aspire ES1-731 avrete un semplice portatile da ufficio da 17.3". E' silenzioso, consuma poco ed ha una tastiera decente...
Good silenzioso, non si scalda, tastiera decente, 2 anni di garanzia...
Bad Manca la cover di manutenzione...
77%
notebookcheck.org
Updated:
2016-11-14 18:41:25
Braswell para la oficina. Con el Acer Aspire ES1-731 tendrás un sencillo portátil de oficina de 17.3". Funciona en silencio, requiere poca energía y trae un teclado decente...
Good silencioso, apenas se calienta, teclado decente, 2 años de garantía...
Bad sin escotilla de mantenimiento...
77%
notebookcheck-ru.com
Updated:
2016-11-14 18:41:25
Офисный тихоня. Acer Aspire ES1-731 – простой ноутбук с диагональю экрана 17 дюймов и неплохой клавиатурой который ведет себя «тише воды ниже травы» и потребляет совсем немного электроэнергии...
Good работает бесшумно не нагревается хорошая клавиатура гарантия 2 года...
Bad нет лючка для обслуживания...
Bottom line Обзор: Acer Aspire ES1-731-P4A6. Ноутбук для обзора предоставлен Cyberport.de Ноутбука Aspire ES1-731 вам будет достаточно для работы в офисе пользования интернетом и даже просмотра фильмов стандартных форматов. Ноутбук совсем не нагревается и всегда ра...
78%
ichip.ru
Updated:
2017-09-18 01:25:21
Лучшие оценки ноутбуком Acer Aspire ES1-731-C5TV были получены в тестовой категории «Эргономичность». Цельный корпус производит впечатление крепкого и не сильно податливого. Дисплей тоже закреплен достаточно прочно. Тачпадом и клавиатурой пользоваться удо...
Good Хорошие устройства ввода, Яркий дисплей, Хорошее оснащение...
Bad Непродолжительное время автономной работы, Дисплей сильно бликует, Невысокая скорость работы...
Bottom line Во время тестовых испытаний Acer Aspire ES1-731-C5TV сумел отличиться в таких категориях, как «Оснащение» и «Эргономичность». В пользу дисплея говорит его яркость, но поверхность у него сильно бликует. Производительность ноутбука ниже среднего уровня...
58%
ichip.ru
Updated:
2017-09-24 01:31:20
Для удобства рейтинг представлен в двух видах — инфографики (актуален на конец 2016 года) и топ-листа (формируется автоматически из базы с результатами тестов и поэтому актуален всегда) со ссылками на детальные обзоры каждого продукта.Приведенный ниже все...
0%
notebookcheck.net
Updated:
2016-11-14 18:41:25
Braswell Office. With the Acer Aspire ES1-731 you will get a simple 17.3-inch office notebook. It works quietly, requires little energy and delivers a decent keyboard...
Good works quietly, does hardly get warmer, decent keyboard, 2-years warranty...
Bad no maintenance hatch...
Bottom line The Aspire ES1-731 delivers sufficient performance for office and Internet applications. The integrated decoder allows playing standard video formats. The notebook does not get warm and always works quietly. Replacing the HDD with an SSD would make it eve...
77%
notebookcheck.pl
Updated:
2016-11-14 18:41:25
17/02/2016Acer Aspire ES1-731 to laptop z czterordzeniowym procesorem Intel Braswell (Pentium N3700). Pozornie może to być zapowiedź dużej wydajności, ale trudno mówić o potężnej mocy obliczeniowej w przypadku CPU o TDP w wysokości 6 W.Acer ES1-731 ma cza...
Bottom line Aspire ES1-731 jest wystarczająco wydajny do zastosowań biurowych i korzystania z internetu. Temperatury obudowy okazały się bardzo niskie. Mimo że posiada wentylator, omawiany laptop jest bardzo cichy. Gdyby wymienić w nim dysk twardy na SSD, byłoby pod...
77%