ozlaptopreviews.com Updated: 2016-11-12 01:04:36
|
With Ultrabooks, Convertibles and Gaming laptops dominating the computer industry, finding a budget laptop that has the best of everything isn't easy. Acer is known for its neutral stance in the computer market, and a forerunner in the budget full-sized l...

Phenomenal price considering the hardware specs, Sturdy design that should withstand dings and drops, Can play a decent number of latest games on medium settings, An impressive battery life compared to the other laptops in its price range.

No keyboard backlight, Ordinary screen with limited viewing angles...

If you need a mid-range desktop replacement device to handle your daily tasks, heavy processes and even a fair amount of gaming, the Acer Aspire R5-573G-79HM is highly recommended. The first reason you would look into the Aspire R5-573G would be for the p...
|
|
|
The Acer Aspire E15 might not look like much at first glance, especially when comparing its all-plastic body to the sleek aluminum exterior of systems like the Dell Inspiron 15 5000. It tries to compensate with a fabric-like pattern that adds grippy textu...

Discrete graphics, Plenty of memory and storage, Matte screen...

Narrow viewing angles, Weak speakers, No keyboard backlight...

The impressive hardware almost makes up for the Acer Aspire E15's faults, but this notebook's problems will only grow more annoying over time...
|
|
techradar.com/au/ Updated: 2016-11-12 01:04:36
|
The Acer Aspire E15 might not look like much at first glance, especially when comparing its all-plastic body to the sleek aluminum exterior of systems like the Dell Inspiron 15 5000. It tries to compensate with a fabric-like pattern that adds grippy textu...

Discrete graphics, Plenty of memory and storage, Matte screen...

Narrow viewing angles, Weak speakers, No keyboard backlight...

The impressive hardware almost makes up for the Acer Aspire E15's faults, but this notebook's problems will only grow more annoying over time...
|
|
|
Below, we've listed our top picks of the exhaustive list of laptop deals in January 2018, to save you the hassle of digging through the list yourself. Stay tuned for more too: this page is regularly being updated as and when we spot more excellent laptop...
|
|
|
The Acer Aspire E15 might not look like much at first glance, especially when comparing its all-plastic body to the sleek aluminum exterior of systems like the Dell Inspiron 15 5000. It tries to compensate with a fabric-like pattern that adds grippy textu...

Discrete graphics, Plenty of memory and storage, Matte screen...

Narrow viewing angles, Weak speakers, No keyboard backlight...

You'll have to weigh out your priorities when considering whether or not to pick up the Acer Aspire E15. On one hand, it features impressive hardware and performance for a reasonable price. On the other hand, nagging problems, like the viewing angle, are...
|
|
|
Priced at the lower end of midrange desktop-replacement laptops, the Acer Aspire E5-573G-57HR ($599.99 as tested) provides strong overall performance. Typically, a sub-$600 system would come with one or two glaring compromises, but the E5-573G-57HR mainta...

Great price, Discrete graphics card, Strong productivity and multimedia performance, Long battery life in testing...

Touchpad feels flimsy, No Bluetooth, Lacks keyboard backlighting...

The Acer Aspire E5-573G-57HR is a capable desktop-replacement laptop with long battery life, a 1080p screen, and hardware suited to strenuous daily tasks, all at a fairly affordable price...
|
|
|
Tout-terrain. Acer a doté son nouvel ordinateur polyvalent d'un CPU moyen-gamme et d'une carte graphique suffisamment performante pour le jeu. Son autonomie, quoique satisfaisante, n'est pas aussi bonne que celle de son prédécesseur...

Écran mat, Bonnes performances logicielles, Jeu possible, Bons périphériques d'entrée...

Pas de cache de maintenance, Luminosité limitée sur batterie...
|
|
Chip.de
Updated: 2016-11-12 01:04:36
|
Acer Aspire E5-573G-36P1 (NX.MVMEV.026) (369): Alternative Eine Alternative zum Acer Aspire E5-573G-36P1 wäre das Lenovo Yoga 300-11IBY . Das Convertible misst 11,6-Zoll und lässt sich im Handumdrehen in ein Tablet verwandeln. Das Yoga 300 punktet außerde...

Ordentliche Ausstattung, Gutes Display, Vorbildliche Prozessorleistung...

Schwache Akkulaufzeiten...

Mit dem Acer Aspire E5-573G-36P1 bekommen Sie ein leistungsstarkes Notebook mit vorbildlicher Ausstattung. Auch das 15.6-Zoll-Display kann im Test überzeugen. Im Inneren arbeitet ein i3-5005U-Prozessor mit 2,00 GHz, unterstützt von 4 GByte Arbeitsspeiche...
|
|
|
Das Aspire 15 tritt als Allrounder für den Alltag an: Prickelndes Design oder hohes Rechen- und Spieletempo finden Sie beim Windows-Notebook mit 15,6-Zoll-Display nicht. Aber es sitzt in einem unempfindlichen anthrazitfarbenen Kunststoffgehäuse, das solid...

ordentliches Rechentempo, viele Anschlüsse, 11ac-WLAN, entspiegeltes Display...

mäßige Helligkeit, eingeschränkter Blickwinkel, Geschwindigkeit, Für ausreichendes Rechentempo sorgt der Zweikerner Core i3-5005U aus der nicht mehr ganz aktuellen Broadwell-Generation von Intel. Er taktet mit 2 GHz, Turbo-Boost hat er nicht. Ohne das zu...

Für 400 Euro ist das Acer Aspire E15 eine klare Empfehlung: Das Notebook bringt alles mit, was Sie zu diesem Preis erwarten dürfen und wird damit zum praxistauglichen Allrounder für Standardaufgaben. Böse Überraschungen bei Verarbeitung, Rechenleistung od...
|
|
|
Allrounder. Die Firma Acer spendiert ihrem nagelneuen Allrounder eine kräftige Mittelklasse-CPU und eine spielefähige GPU. Die Akkulaufzeiten gehen insgesamt in Ordnung, fallen beim Vorgängermodell aber besser aus.Schon seit einigen Jahren bietet Acer inn...

Matter Bildschirm, Gute Anwendungsleistung, Spielefähig, Gute Eingabegeräte...

Keine Wartungsklappe, Displayhelligkeit sinkt im Akkubetrieb...

Das Acer Aspire E5-573G-5785, zur Verfügung gestellt von Acer Deutschland.Acer zielt mit dem 15,6-Zoll-Allrounder E5-573G auf preisbewusste Käufer. Auf eine ordentliche Portion Rechenleistung muss nicht verzichtet werden. Der verbaute Core i5-Prozesso...
|
|
|
Mit dem Aspire E 15 oder auch Aspire ES5-573G-527A zeigt sich Acer mit einem neuen Multimedia Notebook für unter 700 Euro. Im Test muss sich der 15 Zoll Laptop mit aktuellem Intel Core i5 Prozessor und Nvidia Geforce 940M beweisen. Wir treffen auf eine so...

Gutes Preis-Leistungs-Verhältnis, Aktuelle Technik von Intel und Nvidia, Solide Verarbeitung, Optisches Laufwerk (DVD-Brenner), Viele Anschlüsse inkl. WLAN-ac, BT 4.0, USB 3.0 und GB-LAN, Gratis Windows 10 Upgrade...

Display könnte heller sein, Langsame Festplatte...

Das Acer Aspire E5-573G-527A kann durch seinen Intel Core i5 Prozessor und der Nvidia Geforce 940M Grafikkarte vor allem im Multimedia-Bereich punkten. Zudem sprechen die 8 GB Arbeitsspeicher für gute Multitasking-Eigenschaften und die 1 TB Festplatte bi...
|
|
|
Tuttofare. Acer dota il suo nuovo tuttofare di una potente CPU di fascia media e di una GPU adatta al gaming. L'autonomia della batteria di base è soddisfacente, ma sicuramente meglio del modello precedente...

Schermo matto, Buone prestazioni con le applicazioni, Adatto al Gaming, Buoni input devices...

Nessuna cover di manutenzione, Lumiosità dello schermo ridotta con la batteria...
|
|
|
Valoración: 8,5 de 10Hoy por hoy, Acer es una de las referencias del segmento del PC, principalmente por proporcionar a los usuarios equipos fiables y accesibles . Estamos completamente seguros, además, de que el auge de los híbridos supondrá una excelent...
|
|
|
Todoterreno. Acer regala a su nuevo todoterreno una potente CPU de gama media y una GPU adecuada para jugar. La duración de batería es básicamente satisfactoria, pero fue mejor en el modelo anterior...

Pantalla mate, Decente rendimiento de apliación, Adecuabilidad para el juego, Buenos dispositivos de entrada...

Sin escotilla de mantenimiento, Brillo de pantalla atenuado en modo batería...
|
|
|
К ак правило в серию Acer Aspire E входят недорогие и относительно простые модели. Однако на практике бюджетник бюджетнику рознь. Причем не надо далеко ходить чтобы увидеть подобный пример. Ноутбук Acer Aspire E5-573G, который мы рассмотрим может стать...

Этот ноутбук можно использовать в качестве мультимедийного устройства а также как обычный рабочий инструмент. На слабую производительность вы вряд ли будете жаловаться т.к. здесь стоит процессор пятого поколения Core i5-5200U, а помимо встроенной виде...
|
|
|
Альтернатива Acer Aspire E5-573G-36P1 — это Lenovo Yoga 300-11IBY. Трансформер имеет дисплей диагональю 11,6 дюймов и в одно мгновение превращается из ноутбука в планшет. Yoga 300 выделяется такой же прекрасной производительностью, хорошим сенсорным экра...

Приличное оснащение, Хороший дисплей, Образцовая производительность процессора...

Непродолжительное время автономной работы...

Acer Aspire E5-573G-36P1 — это высокопроизводительный ноутбук с образцовым уровнем оснащения. 15,6-дюймовый дисплей во время теста тоже проявил себя достаточно убедительно. Внутри работает процессор i3-5005U с тактовой частотой 2,0 ГГц, ему помогают 4 Гба...
|
|
notebookblog.ru Updated: 2018-04-07 02:03:30
|
Компания Acer существенно обновила свои линейки ноутбуков. Каждая из них обладает собственными особенностями и узнаваемыми чертами, это не безликие устройства, а вполне уникальные модели с самобытным дизайном. Aspire Acer Aspire E5-573G выделяется на фоне...

Acer Aspire E5-573G, Процессор, Intel Core i5-5200U 2,2-2.7 ГГц, Чипсет, Оперативная память, 8ГБ DDR3 1600 МГц, Оптический привод, DVD±RW, Видеокарта, NVIDIA GeForce 940M 2 ГБ DDR 3, Дисплей, 15,6 дюймов 16:9, 1366x1768 пикселей, TN, Матовый, Жесткий диск...

Тем, кто хочет сэкономить и не приемлет нерациональные покупки, Acer Aspire E5-573G отлично подойдет. У него не лучшая матрица экрана, довольно толстый корпус и слабая дискретная видеокарта — и это, увы, типичные для бюджетных ноутбуков недостатки. — одна...
|
|
|
Acer has produced a solid line of laptops with the Aspire E series, and the Acer Aspire E5-573G-7034 ($799.99 as tested) is no exception. This midrange desktop-replacement model has 16GB of memory, a 1TB hard drive, and an Intel Core i7 processor. But whi...

Good price, Attractive design, Plenty of storage, Full numeric keypad, Strong all-around performance in testing...

Case feels flimsy, Mediocre display, with narrow viewing angles, No keyboard backlight...

The moderately priced Acer Aspire E5-573G-7034 is a desktop-replacement laptop that offers lots of storage and memory, as well as a solid feature set, but its build quality and display could be better...
|
|
computershopper.com Updated: 2016-11-12 01:04:36
|
We received the E15 series model E5-573G-7034 in for testing. This basic-looking machine isn't likely to elicit looks of jealousy from your Apple MacBook Pro- or MacBook Air-wielding friends, with its oddly textured plastic casing and basic black-and-whit...

Low price given its components, Good overall performance, with discrete graphics processor, Non-glare 1080p screen...

Keyboard lacks backlighting, No SSD, Plastic construction is ho-hum...

A textured-plastic shell keeps this Win 10-based Acer Aspire E15 from feeling like a premium notebook. But it performs like one—and at an aggressive price. Read More…...
|
|
|
With most systems today coming with touchscreen and two-in-one designs, the Acer E15 feels a little like a computer from a few years ago. It's got a basic black and gray textured design with a full-size keyboard/number pad. The 1080p 15.6-inch screen look...
|
|
|
The Acer Aspire E series is a budget-friendly multimedia notebook line with models starting under $400. Our fully equipped review model is $799.99 and includes a 15.6″ full HD display, Intel Core i7-5500U dual-core processor, Nvidia GT 940M 4GB graphics...

Good price to performance ratio, Full HD display resolution, Available in multiple colors...

Abysmal battery life, All plastic design, Lackluster keyboard feel and no backlighting, Slow hard drive...
|
|
|
Priced at the lower end of midrange desktop-replacement laptops, the Acer Aspire E5-573G-57HR ($599.99 as tested) provides strong overall performance. Typically, a sub-$600 system would come with one or two glaring compromises, but the E5-573G-57HR mainta...

Low price. Discrete graphics card. Strong productivity and multimedia performance. Long battery life.

Touchpad feels a bit flimsy. Keyboard lacks backlighting...

The Acer Aspire E5-573G-57HR is a capable desktop-replacement laptop with long battery life, a 1080p screen, and hardware suited to strenuous daily tasks, all at a fairly affordable price...
|
|
|
Acer recently launched its new Aspire E5, a laptop loaded with Windows 10 and featuring a moderate price tag at $799.99 USD. The laptop is targeted at multi-purpose users -- those who do some work, some play, surf the web and watch some videos. It could s...
|
|
|
Acer has new laptops running Windows 10 in the pipeline, and we've gotten our hands on one of the first models among them: the Acer Aspire E5 laptop running Windows 10. This is part of Acer's E Series Windows 10 notebooks, and arrives at the same time as...

Acer's new Aspire E15 laptop has a lot of things going for it — it is large but lightweight, the design is attractive despite the plastic shell, and the display is very pleasant to look at. Acer has coupled these positive points with a nice array of hardw...
|
|
|
All-rounder. Acer treats its brand new all-rounder a powerful mid-range CPU and a gaming-suitable GPU. The battery life are basically satisfactory, but was better in the former model...

Matte screen, Decent application performance, Gaming suitability, Good input devices...

No maintenance hatch, Dimmed screen brightness in battery mode...

In Review Acer Aspire E5-573G-5785. Test model courtesy of Acer Germany.Acer's 15.6-inch E5-573G is aimed at price-conscious buyers. It does not lack decent computing power. The installed Core i5 processor has enough performance for all usual application...
|
|
glj.io
Updated: 2016-11-12 01:04:36
|
The E5-573G is interesting because of the value it offers for its price point which is usually $470 new (Newegg, Amazon), and will probably get lower. Competitors under $500-$550 do not offer as much usually. The New HP Envy 15z with coupons and all can s...

Fastest for gaming under $500 (for a new laptop), Very good thermals, CPU almost at full speed, Case gets hot only slightly, doesn't get annoying, 1TB SSHD is a good storage option, deliver good boot/loading times, good common performance, 8GB RAM, 802.11...

Low quality TN 768p display, Low quality keyboard with slightly uncomfortable layout. Non backlit, Mediocre at best speakers, Narrow selection of connection ports (2xUSB 3.0, no DisplayPort), No mSata/M.2 slots for future storage components, Small battery...

Well. The E5-573G does deliver some punch for less than $500 (current price is $470). It's the fastest for 3D/gaming under $500 and even $550 or as fast as others, if only new laptops are considered, but it costs less. It also comes with 1TB SSHD which is...
|
|
|
Agora no segundo semestre de 2015 a fábrica da Acer está a todo vapor e já falamos sobre alguns modelos, como o TOP Aspire E5-573G-72UF, o Aspire E5-573G-58B7 e agora chegou a vez do Acer Aspire E5-573G-74Q5 que também conta com uma ótima configuração e s...
|
|
|
A Acer vem investindo bem no mercado brasileiro e está com grande variedade de notebooks. Há poucos dias falamos do Aspire E5-573G-72UF, um modelo TOP com 16 GB de RAM e processador Intel Core i7. E hoje chega a vez do Acer E5-573G-58B7, a versão intermed...
|
|
|
Já falamos aqui sobre bons notebooks da Acer, desde modelos mais simples, como o Aspire E5-471-30DG e até mesmo um top, como o Aspire E5-571G-760Q. Agora a empresa lançou mais um modelo no Brasil, e agora um super potente para quem quer alto desempenho, é...
|
|
cfan.com.cn Updated: 2016-11-12 01:04:36
|
作为宏碁Aspire E15系列的最新成员,E5-573G在延续高性价比特性的同时,由内置外都给了我们耳目一新的感觉,在4000元档位的笔记本中脱颖而出。相比宏碁早期产品,E5-573G最大的改变就是引入了3D打印+激光蚀刻技术,将笔记本的AD两面打造出了类似亚麻的那种天然织物纹理。触摸手感非常出众,而且再不必担心指纹困扰,如果你厌倦了传统的金属和烤漆工艺,这种近乎天然的质感绝对可以让你眼前一亮。除了酷黑色的织物纹理A面以外,E5-573G依旧延续了前辈的多彩设计,其B面和C面提供了孔雀蓝、芒果黄等6种颜...

织物纹理外壳很显档次...

电池不可拆卸...

宏碁E5-573G是一款定位主流价位的娱乐机型,它利用天然织物纹理的A面提升了卖相,而最新CPU与GPU技术的结合,也让其在同价位产品中取得了一定的性能优势。如果你的预算有限,这款仅售4000元出头的新品应该不会让你失望。...
|
|
|
【IT168 评测】Aspire E15系列笔记本定位主流用户,凭借超高的性价比成为ACER最畅销的系列之一。随着新一代硬件平台的推出,Aspire E15系列顺利升级到第五代酷睿处理器,选用GeForce 900M系列独显,而Acer Aspire E5-573G是我们拿到的第一台2015年新款E15系列笔记本,那么它的表现如何,我们一起去看一看。 ( Acer Aspire E5-573G 简称 E5-573G )...
|
|
|
每年的四月底五月初, 宏碁 都会为我们带来这一年的新品,2015也不例外。上个月底宏碁在新的纽约世界贸易中心向全球发布了包含 笔记本 电脑与二合一笔记本、Chromebook、教育专用平板计算机、投影机和针对电竞玩家所设计的曲面屏幕等多款新品。其中宏碁还发布了全新Aspire E系列,它拥有14、 15.6 、17.3英寸三种尺寸规格,延续了多彩的外观选择,同时它的机身还首次采用了3D扫描加镭射雕刻技术打造,非常具有艺术气息。宏碁 E5-573G-59LG 图片 系列 评测 论坛 报价 网购实价本次来到评...

宏碁Aspire E15系列产品多彩的选择一直是消费者所喜爱的,新一代的Aspire E15在保留了这个优势的基础上还将产品进行了重新的设计,3D扫描加镭射雕刻工艺打造的顶盖让我们看到了新鲜的设计方式,这种改变确实给它的外观增添了不少分数。在配置方面,Aspire E5-573G选用了英特尔第五代酷睿i5-5200U+NVIDIA GeForce 940M的组合,既可以满足一般的办公需求,休闲时还可以用游戏来打发时间。...
|
|
|
上个月底,宏碁在新的纽约世界贸易中心向全球发布了包含笔记本电脑与二合一笔记本、Chromebook、教育专用平板计算机、投影机和针对电竞玩家所设计的曲面屏幕等多款新品。其中宏碁还发布了全新Aspire E系列,它拥有14、15.6、17.3英寸三种尺寸规格,多彩外观是这次产品的一个特色,同时它的机身采用了3D扫描加镭射工艺打造,非常具有艺术气息。宏碁 Aspire E15 图片 评测 论坛 报价 宏碁Aspire E15:3D扫描加镭射工艺凸显艺术气息...
|
|
|
最近几年随着 游戏本 市场的迅猛发展,大尺寸笔记本几乎一贯的突出游戏,主打高性能卖点,导致了市场上影音本越来越少。 Acer 宏碁Aspire E就是为数不多的大屏影音系列机型,它最新的Aspire E15采用了AMD A12-9700P处理器和R8 M445 DX独显组合,可以实现双显卡交火,性能上得以一定的保证,同时外观上也足够精致,亚麻纹理交织的点缀,机身相对轻薄便携,更可满足学生后者上班族的审美需求。下面,让我们一起来看看这款Aspire E15的表现吧。硬件配置Acer宏碁Aspire E15...

通过本文测试来看,我们不难看出这款主打性价比的Aspire E15的表现还是不错的。外观方面,3D亚麻交织纹理覆盖了整个A面和D面,同时C面加以金属拉丝设计,整机保持了较高的质感,虽然是一款大尺寸笔记本但是颜值可以说依旧很高。此外,Aspire E15的机身重量仅2.02kg,虽然并不突出,但是对于日常应用娱乐或者学习办公而言都能轻松应对。硬件方面,AMD A12-9700P APU加Radeon R8 M445 DX的性能可以满足日常基本需求,唯一的劣势就是内存仅4GB,不过以3499元的售价来看,该机...
|
|
yesky.com Updated: 2017-03-16 01:15:17
|
当下,随着软硬件科技的不断进步发展, 笔记本电脑 的”移动娱乐中心“的概念已经进入大众生活。“娱乐”的极致即是高端 游戏本 ,而其他则包含了外观、影音、触控等等,2014年 宏碁 旗舰本Aspire E系列便是其中的佼佼者。特别是去年此时世界杯期间,“E起玩出色”的足球主题活动让更多的人看到 Aspire E15 /E14丰富独特的外观色彩,刮起了一阵 多彩 时尚风。一定是看到了E系列不错的市场反馈,在前不久“跨入未来”宏碁新品发布会上,全新2015款E系列笔电炫彩亮相在媒体面前。作为宏碁最新旗舰娱乐 笔...

(作者胡旭博责任编辑吴栋明)天极新媒体 最酷科技资讯扫码赢大奖评论* 网友发言均非本站立场,本站不在评论栏推荐任何网店、经销商,谨防上当受骗!宏碁E5-573G-56P4产品信息报价图片评测处理器型号Intel 酷睿 i5 5200U处理器主频2.2GHz核心数四线程内存容量4GB硬盘容量500GB屏幕尺寸15.6英寸屏幕分辨率1366×768显卡类型独立显卡显卡芯片NVIDIA GeForce 940M摄像头集成130万像素摄像头查看更多参数查看更多产品网上商城商品促销价格猜你喜欢点燃游戏的速度与激情...
|
|
newhua.com Updated: 2017-12-31 01:28:52
|
导语:宏碁Aspire E15笔记本叫人又爱又恨。一方面,它有着强大的配置:16GB 内存、流畅的Core i7 CPU和出色的Nvidia 940M独立显卡,可兼顾工作和娱乐。但另一方,它又有着这样那样的小毛病,比如说糟糕的可视视角和位置不合理的扬声器等等。所以是否购买是个见仁见智的问题。以下是文章主要内容:宏碁Aspire E15乍一看貌不惊人,尤其是当它的全塑料机身与采用光滑铝制外壳的笔记本如戴尔Inspiron 15 5000放在一起比较的时候。不过它希望通过织物纹理做出弥补,尽管这于事无补,当你...

于不再被吐槽了!2017-01-13宏碁发布多款新笔记本Predator 21 X售价高达8999美元2017-01-04戴尔新款XPS 13曝光采用笔记本/平板二合一设计2017-01-02三星发布新款Notebook 9笔记本配置更强大外形更美观2016-12-20新闻热线010-68947455关键词 宏碁 AspireE15 笔记本 评测责任编辑徐玥...
|
|
|
03/08/2015Acer Aspire E5-573G to stosunkowo nowa konstrukcja. Posiada na wyposażeniu niskonapięciowy procesor Intel Broadwell oraz kartę grafiki GeForce 940M (różniącą się od modelu GeForce 840M wyższym taktowaniem). Ma on dość estetycznie wyglądającą obu...

Acer Aspire E5-573G to laptop dla kierujących się przy wyborze głównie ceną. Cechuje się on przyzwoitą wydajnością. Procesor Core i5 jest wystarczający do wszystkich podstawowych zastosowań. Karta grafiki 940M pozwala zagrać na tym laptopie w niektóre now...
|
|
websosanh.vn Updated: 2018-04-27 01:33:52
|
Ưu điểm:Thiết kế thời trang.Tuổi thọ pin lâu dài.Màn hình sáng.Nhược điểm:Hiệu suất làm việc hạn chế.Thiết kế Acer Aspire E5Laptop Acer Aspire E5 giống với nhiều chiếc laptop giá rẻ khác trên thị trường khi sử dụng vỏ nhựa nhưng kết cấu của máy...

Acer Aspire E5 sẽ là sự lựa chọn thích hợp nếu bạn không đòi hỏi quá cao về thiết kế và cấu hình bên trong. Thiết kế chắc chắn và kích thước hơi lớn cũng giúp cho máy cung cấp một trải nghiệm tuyệt vời cho người dùng, đặc biệt là đối với người dùng có bàn...
|
|
|
IT동아 이문규 기자] 전세계 노트북 판매량이 데스크탑을 넘어섰음에도 가정이든 회사든 데스크탑을 고수하려는 이유는 크게 두 가지로 요약된다.첫째 성능이다. 예전에는 데스크탑과 노트북의 성능 차이가 확연했다. 때문에 성능 집약적 작업을 처리하는 데는 아무래도 노트북보다 데스크탑이 유리했다(물론 지금도 그렇긴 하지만). 특히 게임 분야나 미디어(영상 사진 등) 편집 분야가 데스크탑을 선호한다.둘째 가격이다. 전통적으로 노트북 가격은 유사 사양의 데...
|
|
|
에이서(www.acer.co.kr)가 수트를 연상시키는 텍스타일 패턴 디자인이 접목된 고급스러운 외형과 함께 비즈니스 환경에 최적화된 프리미엄급 제원을 갖춘 15형 비즈니스 노트북 신제품 '아스파이어 E5 시리즈'를 선보인다.'아스파이어 E5 시리즈'는 이달 초 출시되어 고급스러운 디자인으로 주목을 받았던 'E5-573 젠틀북'의 상위 모델로 CPU에 따라 'E5-573G 비즈니스(i5)'와 'E5-573G 프리미엄(i7)'으로 나뉜다. 2가지 모델...
|
|
|
I cringe every time I see a laptop with a 1,366 x 768-pixel display.There are exceptions, of course. This screen resolution is acceptable if the display is 11.6 inches or smaller. But when a 15-inch (the screen actually measures 15.6 inches) laptop such a...

A decent 15-inch laptop for budget users, if you can overlook its lacklustre display...
|
|
siamtab.com Updated: 2016-12-07 01:07:41
|
สำหรับ Acer Aspire E5 รุ่นปี 2015 นี้ ก็จะมี 2 ขนาดด้วยกันคือแบบหน้าจอ 14 นิ้ว และ 15.6 นิ้ว และแบ่งแยกสเปคกันไปอีก (ตัวในภาพจะเป็น Aspire E5 573G 33CH รุ่นหน้าจอ 15.6 นิ้ว ) รวมไปแล้วจะมีทั้งหมด 13 รุ่นย่อยนั่นเองครับ ในเรื่องของดีไซน์ก็ทำออกมาดูดี ทีเดี...
|
|
|
Aspire E5 ในรุ่นปี 2015 จาก Acer นับได้ว่าเป็นโน้ตบุ๊คมาตราฐานราคาคุ้มค่า ที่น่าสนใจมากตัวหนึ่งในท้องตลาดขณะนี้เลยก็ว่าได้ ด้วยความเพียบพร้อมในเรื่องความสวยงามและการใช้งานที่งายขึ้นจากการออกแบบใหม่ทั้งหมด หน้าจอแสดงผลล่าสุดที่สีสวยสดใสจนน่าตะลึงรวมไปถึง ส...

ดีไซน์สวย วัสดุใช้ได้ ราคาสมเหตุสมผล หน้าจอขนาด 15.6 นิ้ว ความละเอียด HD ให้มุมมองภาพค่อนข้างกว้าง สมจริงยิ่งขึ้น สเปคสูงทั้ง Intel Core i5 การ์ดจอ NVIDIA GeForce GT 940M เล่นเกมได้ค่อนข้างดี คีย์บอร์ดปุ่มใหญ่พิมพ์งาน ตอบเมลได้สะดวก ทัชแพดลื่นไหล ใช้งา...

ลำโพงเปล่งเสียงได้ค่อนข้างเบา...

จากประสบการณ์ใช้งานและผลทดสอบข้างต้นก็เพียงพอที่จะสรุปได้ว่า Acer Aspire E5-573G-545N เป็นหนึ่งโน้ตบุ๊คที่มีประสิทธิภาพคุ้มค่าคุ้มราคาค่าตัวของมันเอามากๆ ทั้งในเรื่องของการออกแบบที่ใหม่หมดจรดฉีกความจำเจและความซ้ำซากเดิมๆ จาก E5 Series รุ่นก่อนๆ ได้อย่างรา...
|
|
|
สำหรับโน๊ตบุ๊คที่ทางเราได้นำมาทำการรีวิวในวันนี้ จะเป็นโน๊ตบุ๊คจากแบรนด์ Acer เป็นหนึ่งรุ่นในตระกูล Acer Aspire E Series กับรหัสรุ่น E5-573G-545N ซึ่งเป็นโน๊ตบุ๊คที่ถูกออกแบบมาเพื่อตอบโจทย์เน้นกลุ่มผู้ใช้งานในตลาดระดับกลาง อย่างคนทำงานออฟฟิศ นักเรียน นักศ...

ก็จบกันไปเรียบร้อยแล้วนะครับ สำหรับบทความรีวิวโน๊ตบุ๊ค Acer Aspire E5-573G-545N กับโน๊ตบุ๊คราคาสุดคุ้มที่สามารถตอบโจทย์กลุ่มผู้ใช้สำหรับงานทั่วไป หรือ งานทางด้านกราฟฟิคระดับปานกลาง ตลอดจนถึงการใช้งานทั่วไปอย่างเช่น ดูหนัง ฟังเพลง ตัวแบตเตอรี่ สามารถใช้งาน...
|
|