location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire V Nitro VN7-591G-79AA Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V Nitro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VN7-591G-79AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MQLET.002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:13:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire V Nitro VN7-591G-79AA Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-4710HQ 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR3L-SDRAM
  • - 1.01 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 860M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 135 W
  • - Windows 8.1 64-bit
Long product name Acer Aspire V Nitro VN7-591G-79AA Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black :
The long product name of Acer Aspire V Nitro VN7-591G-79AA Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4710HQ 2.5/3.5 GHz, 16GB DDR3L RAM, 1TB SATA HDD + 8GB SSD, 15.6" LED 1920 x 1080, Intel HD Graphics 4600 + NVIDIA GeForce GTX 860M 2GB, Wi-Fi, Webcam, Gigabit Ethernet, Windows 8.1 64-bit
More>>>
Acer Aspire V Nitro VN7-591G-79AA Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:
The official description of Acer Aspire V Nitro VN7-591G-79AA Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Knockout looks
The Aspire V Nitro's sleek lines, sharp angles, slim profile, and dramatic blend of premium materials make it a beauty-contest winner. Acer's industry-leading panel imprint technology (called "soft-touch NIL") turns the top cover into a feast of visual and tactile texture. Inside, the red glow of the backlit keyboard adds to the drama.

The beast inside
The sleek exterior hides a brutal reality. Under the hood, the Nitro is pure supercar. Cutting-edge Intel processors combine with 256 GB solid-state drives, 1 TB HDDs, and Nvidia graphics cards to ensure powerful performance and astounding gaming experiences. Dual wireless antennas double the data flow, for very high connection speeds.

Designed to thrill
Four built-in speakers and Dolby® Digital Plus Home Theater™ surround sound puts you inside the movie. The high-end screen has IPS1, 2 tech built in, so you can see all the full-colour action, even from wide viewing angles.

Skype-certified
The Aspire V Nitro has been certified by Skype because it has all the high-quality hardware and software that's required for great online conversations. This means you can enjoy smooth voice and video chats without fear of echoes, gaps or lag.

Black Edition -- High-octane performance
Top-of-the-line Intel® standard-voltage processors deliver powerful performance. Newest-generation Nvidia® GeForce GTX 860M graphics enrich visuals and boost gaming performance for full-throttle entertainment.

Black Edition -- Unique technology
Choose the Aspire V Nitro model that has all the features you want. Acer DustDefender1 prevents dust build-up and Acer CoolBoost1 technology puts a pop-up user interface on your screen, from where you can easily control airflow and improve system cooling.

Short summary description Acer Aspire V Nitro VN7-591G-79AA Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:
This short summary of the Acer Aspire V Nitro VN7-591G-79AA Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire V Nitro VN7-591G-79AA, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.01 TB

Long summary description Acer Aspire V Nitro VN7-591G-79AA Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:
This is an auto-generated long summary of Acer Aspire V Nitro VN7-591G-79AA Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black based on the first three specs of the first five spec groups.

Acer Aspire V Nitro VN7-591G-79AA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.01 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-10-22 01:21:17
Uk has collected 90 expert reviews for Acer Aspire V Nitro VN7-591G-79AA Laptop 39.6 cm (15.6") Full HD Intel® Core™ i7 i7-4710HQ 16 GB DDR3L-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gadgetspeak.com
Updated:
2016-10-22 01:21:17
Most of the connections are on the right side so if you wanted this could be close to a wall or partition on your left if you wanted. The exception is the Kensington Lock port on the back left and an SD Card port on the front. So you have 3.5mm socket for...
80%
gadgetguy.com.au
Updated:
2016-10-22 01:21:17
As far as gaming laptops go, it seems like Alienware and Razer hold the market's attention, with HP getting in there recently , but Acer is attempting to grab it back, taking one of its Aspire machines and kitting it for games. Does it succeed, or would y...
Good Numeric keyboard built-in; Gigabit Ethernet port; Great specs, though the hard drive is a conventional one; Excellent matt finish screen;...
Bad Very little gamer-focused lighting; Number-pad included; Despite being a good screen, it lacks touch, which is particularly surprising on a Windows 8 machine; Conventional hard drive, and a slow one at that; Sub-par battery for mobile gaming; Speakers are...
Bottom line Acer's entry in the popular gaming space is an interesting offering that would be so much more compelling if the price was lower or Acer was bringing more to the table.Spec-wise, it's fine, but for this sort of money, you kind of want a solid-state drive...
60%
pcpowerplay.com.au
Updated:
2016-10-22 01:21:17
If there's one category of laptops that is bringing in the mega bucks, it's those of the gaming variety. The perfect storm of powerful new mobile GPUs combined with booming player numbers has seen gaming laptops experiencing the highest growth rate of all...
Good Solid game performance, High quality screen, Solid build quality...
Bad Lacklustre 2D performance, No SSD, Rather pricey...
Bottom line While it's beautifully built, at this price the V Nitro needs to have a faster GPU and SSD as a bare minimum...
70%
techradar.com
Updated:
2016-10-22 01:21:17
If gaming is your main driver for buying a new laptop, prepare to break the bank. The Razer Blade seems to have it all, but it's also pushing a $2000+ price tag. What if you want to spend only half of that and still have a capable rig?The V15 Nitro Black...
Good Stellar performance, Slim, sleek design, Nice speakers, Reasonable price...
Bad Short battery life, Finicky display, Lots of bloatware...
Bottom line The Acer Aspire V15 Nitro Black Edition turned out to be a nicely powerful gaming laptop at a fair price, but clearly some corners were cut to get there...
70%
trustedreviews.com
Updated:
2016-10-22 01:21:17
What is the Acer Aspire V Nitro VN7-591G Black Edition? The latest machine from laptop giant Acer is a high-end entertainment model with a Full HD screen and a powerful Nvidia graphics core. It's an impressive start, and the price is just as eye-catching...
Good Powerful Nvidia graphics core, Fast Core i7 processor, Bright screen with decent colours, Good keyboard, Punchy, rich speakers...
Bad Processor throttles at high temperatures, Underwhelming design, Middling battery life...
Bottom line Acer Aspire V Nitro VN7-591G Black Edition: Keyboard & Trackpad The Nitro's scrabble-tile keyboard is okay: it's got a sturdy base, and the keys have reasonable travel, which makes it good enough for light work and web browsing. However, those who do plen...
70%
kitguru.net
Updated:
2016-10-22 01:21:17
The starting model is priced at £599 while the top-of-the-line costs £1,299.95 and comes complete with 4K panel, SSD and 16GB of RAM.The model you see in the video falls somewhere in the middle with its Full HD panel, 8GB of RAM and 1TB hard drive. It wil...
Good Solid Core i7 performance, 8GB of RAM, GTX 860M graphics, Decent battery life, Smart styling, Reasonable weight for the size of chassis, 1TB of storage...
Bad The design of the chassis makes upgrades and battery renewal rather tricky, Three USB 3.0 ports on one side of the chassis and none on the other, An annoying amount of bloatware software that nags you to create an Acer profile, Price seems a touch high fo...
Bottom line It takes a bit of detective work to figure out the Acer Aspire V15 Nitro. The stumbling block is that V15 Nitro is actually a series of laptops that cover a wide spread of specifications and prices, rather than a single laptop.The starting model is priced...
80%
techadvisor.co.uk
Updated:
2016-10-22 01:21:17
Acer joined the Ultra HD club with one particular model of its Aspire VN7-591G laptop . The series of 15.6-inch laptops includes various configurations, from a low-res 1366 x 768 pixel, to full-HD, to this model with a 3840 x 2160-pixel display. Also kno...
Bottom line Design and build quality are in line with expectations for a midrange laptop, while Intel and nVidia processors are also from the higher end of modern midrange laptops. At only around three hours, battery life was poor, suggesting this model will be mostl...
60%
expertreviews.co.uk
Updated:
2016-10-22 01:21:17
The Aspire V15 Black Edition (black is the only colour available at the moment) is a mid-range 15.6in model priced at £850, placing itself in a busy and competitive area of the performance laptop market. Be aware that there are many configurations of this...
Bottom line With superb design and build, great performance and a low price, Acer's latest foray into gaming laptops is a resounding success...
100%
digitalversus.com
Updated:
2016-10-22 01:21:17
This summer Acer released the Aspire V Nitro series, a range of heartily equipped, stylish laptops sold at an aggressive price. The model we're reviewing today is a fine example of the lot, with a matte Full HD IPS display, an Intel Core i5 Haswell proces...
Good Thin chassis, Decent allround performance, Low temperatures, Matte display, Solidstate drive...
Bad Sound quality, Could use more ports, Okay battery life, Screen calibration...
Bottom line The Acer Aspire V Nitro 15 Black Edition is one of the best deals on the market right now. It's decent in all respects (picture quality, processing, games, manufacturing...) and doesn't really have any major shortcomings, just some bits that are less opti...
80%
vernonchan.com
Updated:
2016-11-26 02:13:53
In a surprising (but much welcomed) move, Acer unveiled a purpose-built gaming notebook for the masses in October this year — the Acer Aspire V Nitro – Black Edition . The sleek, power-packed notebook, IMHO, is one of 2014's best surprises. After getting...
Bottom line I had a good first impression of the Aspire V Nitro at the launch and my fondness grew as I used it more during the review proper. It makes no pretenses of what it is — a budget-friendly, kick-ass gaming notebook that delivers on all counts.It's pretty ni...
92%
hardwarezone.com.my
Updated:
2016-11-26 02:13:53
If you frequent LAN parties, having a portable rig or a high-performance notebook is a must. That said, the former still requires you to still bring your own peripherals and maybe even your own display, which might defeat the purpose of a portable rig in...
Bottom line The Acer Aspire V 15 Nitro – Black Edition is a thing of beauty. It is thin and lightweight, so it isn't something that will strain you when you are around and about.Performance-wise, it does well within expectations. The Aspire V Nitro is Acer's take on...
0%
goldfries.com
Updated:
2016-11-26 02:13:53
The gaming scene is getting hot these days, especially with tournaments like The International going around. Acer spared no time in getting their hands into the game, and what they have here is a powerful gaming notebook made their landing on the gaming s...
Bottom line The Acer Aspire V Nitro Black Edition retails at RM 3,399 which I think is an awesome price for such a notebook, it works great not just for games but also for work too. There's no need to splurge RM 5,000 – 7,000 for a notebook with great specs anymor...
0%
au.pcmag.com
Updated:
2018-04-28 01:44:25
The Aspire V 15 Nitro (VN7-591G-76JG) ($1,499.99) is Acer's latest entry-level gaming laptop, and is a more affordable follow-up to the Aspire V 15 Nitro (VN7-591G-70JY) we tested late last year. It's both more affordable and significantly improved in ove...
Good Beautiful 4K display, Lots of storage space, Decent port selection, Little bloatware, Speedy 802,11ac Wi-Fi...
Bad Lackluster battery life, GPU can't support 4K gaming...
Bottom line The Acer Aspire V 15 Nitro (VN7-591G-76JG) entry-level gaming laptop boasts solid features and decent performance, but short battery life and a GPU that can't match the 4K display resolution are undeniable drawbacks...
70%
au.pcmag.com
Updated:
2018-04-28 01:44:25
The Acer Aspire V 15 Nitro (VN7-591G-70JY) ($1,799.99 as tested) is a midrange gaming laptop that updates the less expensive Acer Aspire V 15 Nitro (VN7-591G-75S2) with a new high-resolution 4K display, more storage, and extra RAM. The price has increased...
Good Outfitted with an Intel Core i7-4710HQ quad-core CPU and Nvidia GeForce GTX 860M GPU, Sizable storage, with an SSD speed boost, Gorgeous 4K display, Excellent keyboard...
Bad Short battery life on our tests, Lackluster processing performance, GPU can't support the 4K display...
Bottom line Acer's Aspire V 15 Nitro updates an existing 15-inch gaming laptop with a gorgeous 4K display, but it doesn't make up for lacklustre performance and short battery life in testing...
60%
au.pcmag.com
Updated:
2018-04-28 01:44:26
Gaming is growing by leaps and bounds, with PC gaming, in particular, providing one of the few growing segments of the PC market. As such, it's no surprise to see more mainstream manufacturers aggressively getting into the game. Case in point: the Aspire...
Good Affordable price for a gaming laptop, Solid performance, thanks to an Intel Core i7-4710HQ quad-core CPU and Nvidia GeForce GTX 860M GPU, Sizable storage with a solid-state drive (SSD) speed boost...
Bad Design is fairly bland for a gaming laptop...
Bottom line The Acer Aspire V 15 Nitro (VN7-591G-75S2) is an entry-level gaming laptop with some real muscle, showing impressive performance and solid battery life without the expense of a premium system...
80%
pcmag.com
Updated:
2016-10-22 01:21:17
The Aspire V 15 Nitro (VN7-591G-76JG) ($1,499.99) is Acer's latest entry-level gaming laptop, and is a more affordable follow-up to the Aspire V 15 Nitro (VN7-591G-70JY)$1,199.99 at Amazon we tested late last year. It's both more affordable...
Good Beautiful 4K display. Lots of storage space. Decent port selection. Little bloatware. Speedy 802.11ac Wi-Fi.
Bad Lackluster battery life. GPU can't support 4K gaming...
Bottom line The Acer Aspire V 15 Nitro (VN7-591G-76JG) entry-level gaming laptop boasts solid features and decent performance, but short battery life and a GPU that can't match the 4K display resolution are undeniable drawbacks...
70%
booredatwork.com
Updated:
2016-10-22 01:21:17
The Acer Aspire V-Nitro Black with the Nivida M960 is the 2015 version of the Aspire V-Nitro. Unlike its 2014 counter-part this version is a bit lighter, has a better keyboard and a much improved trackpad. Plus the V 15 Series VN7-591G-76JG sport a 4K dis...
0%
notebookcheck.net
Updated:
2016-10-22 01:21:17
Refined model. Slim, sleek, powerful - With the Aspire V15 Nitro series, Acer has launched a well-made series of gaming notebooks. Acer has upgraded the series and replaced the GeForce GTX 860M graphics card with a GeForce GTX 960M GPU. As a result, the g...
Good Matte, bright and contrast-rich 4k IPS display, Slim case, Very high system performance, Good gaming performance, Fast Solid State Disk, Big storage capacity due to second hard drive...
Bad No maintenance hatch, Poor battery life...
Bottom line In Review Acer Aspire V15 Nitro VN7-591G-727P. Test model courtesy of notebooksbilliger.deWith the Aspire V15 Nitro VN7-591G-727P, Acer offers a slim 15.6- inch gaming notebook. The processor's performance is sufficient for all kinds of application scenar...
85%
notebookreview.com
Updated:
2016-10-22 01:21:17
The market for notebook gaming is thriving despite the increasing number of consumers that have turned to tablets in recent years. Acer capitalized on this trend with the company's first serious gaming laptop, the Aspire V 15 Nitro (VN7-591G-75S2). Design...
Good Low price for the specs, Excellent overall gaming performance, Fast SSD combined with highcapacity storage...
Bad Excessive amount of terrible bloatware, Looks and feels cheaper than the competition, Average display quality...
69%
laptopmedia.com
Updated:
2016-10-22 01:21:17
Acer Aspire V15 Nitro Black Edition was arguably one of the best-selling gaming laptops and maybe the first serious step for Acer towards gaming-oriented notebooks. Actually, just by looking at this beauty, it's hard to say if it's just a normal notebook...
Good High quality build, IPS panel with high contrast and good color reproduction, Thin and light chassis, Powerful hardware for the price, The heat from the internals doesn't affect user experience, Unmatched sound quality...
Bad PWM across all brightness levels of the screen, The CPU reaches really high temperatures, Underwhelming battery life...
Bottom line The Acer Aspire V15 Nitro Black Edition remains one of the best choices for a budget gaming laptop on the market and with the refreshed series – this machine gets even better. The design is almost perfect, just the port placement could be better, but stil...
0%
pcmag.com
Updated:
2016-10-22 01:21:17
The Acer Aspire V 15 Nitro (VN7-591G-70JY) ($1,799.99 as tested) is a midrange gaming laptop that updates the less expensive Acer Aspire V 15 Nitro (VN7-591G-75S2) with a new high-resolution 4K display, more storage, and extra RAM. The price has incr...
Good Outfitted with an Intel Core i7-4710HQ quad-core CPU and Nvidia GeForce GTX 860M GPU. Sizable storage, with an SSD speed boost. Gorgeous 4K display. Excellent keyboard.
Bad Short battery life on our tests. Lackluster processing performance. GPU can't support the 4K display...
Bottom line Acer's Aspire V 15 Nitro updates an existing 15-inch gaming laptop with a gorgeous 4K display, but it doesn't make up for lackluster performance and short battery life in testing...
60%
laptopmedia.com
Updated:
2016-10-22 01:21:17
Although Acer rarely pays attention to the high-end class, when they do, they do it with style. Remember the Acer Aspire S7? A notebook with great design and Gorilla Glass coating, which at the end of 2012 impressed all with its unique portable size. And...
Good Relatively thin and lightweight body for a gaming computer, Attractive appearance and strong construction, High computing and graphics performance, Wi-Fi 802.11 a/g/n 2×2 MIMO module for wireless Internet, IPS screen (in the final version), Four built-in...
Bad Hard servicing, High temperatures of the CPU at maximum load, Most ports are located on the right side of the housing...
Bottom line Although there are things that we would like to change like the problematic servicing and port location, Aspire V 15 Nitro has managed to become perhaps the most lucrative gaming notebook on the market. At the time of publication of the review, the positi...
0%
notebookcheck.net
Updated:
2016-10-22 01:21:17
Just a few months ago, we reviewed the Acer Aspire V15 Nitro Black Edition -- a simultaneously thin and high-performance gaming computer. The test device we have before us today, the VN7-591G-75TD, is the series' current top model. The processor and graph...
Good Slim case, Very high application performance, Good gaming performance, Quick solid state disk, Lots of storage space due to second hard drive, Matte, bright and high-contrast 4k IPS display...
Bad No maintenance hatch, Buzzing/humming fans, Meager battery life...
Bottom line Acer Aspire V 15 Nitro Black Edition VN7-591G-75TDThe Acer Aspire V 15 Nitro Black Edition VN7-591G-75TD shares the same verdict with its sister model, the Acer Aspire V 15 Nitro Black Edition VN7-591G-77A9. This is an easily transportable and high-perfor...
85%
booredatwork.com
Updated:
2016-10-22 01:21:17
The Aspire V Nitro's sleek lines, sharp angles, slim profile, and dramatic blend of premium materials make it a beauty-contest winner. Acer's industry-leading panel imprint technology turns the top cover into a feast of visual and tactile texture. The sle...
0%
glj.io
Updated:
2016-10-22 01:21:17
Canada: Still some overpriced optionsGermany: Several options, around 900 to 1100 Euros (I5/I7, with or w/o SSD)Czech: several options, around $850-$1200UK: ~£975 (16GBm I7)So, Acer released their new VN7 Nitro “black edition” gaming laptops series. The s...
Good Excellent gaming performance for around $1000 (for the cheaper I7 model) with GTX 860M and an I7. The I5 version is even more cost effective for gaming, 1080p IPS display (LP156WF4SPK1), No/Minor throttling during gaming, Quite even under heavy load, Chas...
Bad CPU (only) throttling under real full load of Prime95 Furmark (but not gaming), should be better with an I5, Hinges cover plastic make some 'crick' sounds, but that's only the plastic cover, not the hinges themselves, Screen outer lid rigidity is only ave...
Bottom line Well, the new Acer V15 Nitro / VN7-591G gaming laptop deliver quite a blow. For around $1000, the V15 I7 version [probably] comes with an I7-4710HQ, GTX 860M GPU, 8GB RAM, 1TB SSHD and an 1080p IPS. This price is a projection of Czech prices, but I think...
0%
4k.com
Updated:
2017-06-11 01:11:23
With the Acer Aspire 4K laptop we get yet another gamer-oriented 4K notebook that delivers some awesome specs and spectacular gameplay at 100 or more frames per second but only with HD gaming. 4K games are still not supported to a level that is anywhere n...
Good Excellent IPS display, Solid connectivity options, Superb price, Well designed for constant use, Good brightness...
Bad Low battery life, No metal in body, Color spectrum coverage could be better, Not a 4K gaming laptop, Uneven brightness...
Bottom line The bottom line is that while the Acer Aspire V15 4K display laptop underperforms other 4K notebooks we've reviewed in terms of battery power and display quality, its core hardware specs are excellent and available here for a fantastic price of less than...
79%