location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire V Nitro VN7-571-761Q Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V Nitro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VN7-571-761Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MQJAL.005
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:13:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire V Nitro VN7-571-761Q Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-4510U 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM
  • - 1 TB HDD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 8.1 64-bit
Long product name Acer Aspire V Nitro VN7-571-761Q Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black :
The long product name of Acer Aspire V Nitro VN7-571-761Q Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" 1366x768 LED, Intel Core i7-4510U 2 GHz, 8GB SDRAM, 1TB HDD, Intel HD Graphics 4400, 802.11ac, Gigabit Ethernet, 1xHDMI, 3xUSB 3.0, Windows 8.1 64-bit
More>>>
Acer Aspire V Nitro VN7-571-761Q Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
The official description of Acer Aspire V Nitro VN7-571-761Q Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience life in the fast lane
Get overwhelming power and superb style wrapped into one high-octane laptop. The Aspire V Nitro brims with top-end hardware and an innovative cooling system that cools all that energy down. Power smoothly through the toughest graphics on a 4K Ultra HD display.

Innovative design
The Aspire V Nitro series' Black Edition models sport an exciting red LED bar that's the focal point of a dramatic yet stylish interior design that will please your eyes and inspire your creativity. The striking interior mirrors the V Nitro's exciting exterior design.

High-octane performance
Power through the most demanding video-editing projects and movies, thanks to superior hardware like top-end Intel® standard-voltage processing, NVIDIA® GeForce graphics, and DDR4 memory. A cutting-edge SSD (NVMe PCIe) boosts storage-reaction speeds by up to four times.

The power of Thunderbolt™ 3
This laptop’s Thunderbolt™ 3 port delivers incredibly fast data speeds (8 times faster than USB 3.0) and can also be used for USB, DisplayPort and PCI-E connections. It lets you stream 4K-resolution video to up to two 4K monitors. You can also use this port to charge your laptop and to charge any connected device.

Ultrafast wireless internet
This laptop's super-fast 802.11ac and Multi-User MIMO wireless technologies work together to maximize your internet speeds. MU-MIMO tech uses beamforming to minimize data-traffic congestion when you share MU-MIMO routers with other devices, for up to two times faster wireless than with regular MIMO.

Superior cooling
Acer DustDefender technology greatly limits dust build-up to extend the laptop's life. The high-tech dual-fan cooling system incorporates a metal fan with ultra-thin (0.1mm) blades that are designed to flex like aircraft wings, to greatly increase airflow while reducing drag and fan noise.

Breathtaking detail
Choose from a range of superb 17" and 15" display options, including a 4K Ultra HD option that delivers four times the clarity and resolution of Full HD. Acer ColorBlast™ technology gives you 100% Adobe RGB (more than twice as many colors as the average laptop) for superb colors that are extremely close to that of the source image.

Short summary description Acer Aspire V Nitro VN7-571-761Q Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
This short summary of the Acer Aspire V Nitro VN7-571-761Q Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire V Nitro VN7-571-761Q, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V Nitro VN7-571-761Q Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:
This is an auto-generated long summary of Acer Aspire V Nitro VN7-571-761Q Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black based on the first three specs of the first five spec groups.

Acer Aspire V Nitro VN7-571-761Q. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black. Weight: 2.4 kg