Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Chromebook CB5-311-T28J 2.1GHz K1 13.3" 1920 x 1080pixels White Chromebook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB5-311-T28J
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MPREH.003
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14381
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 10 Dec 2017 06:02:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Chromebook CB5-311-T28J 2.1GHz K1 13.3" 1920 x 1080pixels White Chromebook :
The short editorial description of Acer Chromebook CB5-311-T28J 2.1GHz K1 13.3" 1920 x 1080pixels White Chromebook

NVIDIA Tegra K1 (2.1GHz), 33.782 cm (13.3 ") FHD LED LCD Non-Glare (1920 x 1080), 4GB DDR3, 32GB eMMC, 802.11ac, Bluetooth 4.0, webcam, Google Chrome
More>>>
Acer Chromebook CB5-311-T28J 2.1GHz K1 13.3" 1920 x 1080pixels White Chromebook:
The official marketing text of Acer Chromebook CB5-311-T28J 2.1GHz K1 13.3" 1920 x 1080pixels White Chromebook as supplied by the manufacturer

The ideal Chromebook
The Acer Chromebook is a super portable laptop with enough power to last all day on a single charge. Its fast wireless connection delivers smooth web-based media on its brilliant high-resolution display. With 11" and 13" screen-size options, you can find the perfect one to fit your life. It’s also available with a touchscreen.

Amazing mobility
Slip the Acer Chromebook into your bag and work from anywhere, without recharging, because it has enough battery life to last all day long on a single charge.

Vivid display
Indulge your eyes and see everything in vivid detail on the Acer Chromebook's Full HD1 display.

The quickest connection
The Acer Chromebook features the latest 802.11ac2 wireless technology, for a smooth internet experience at connection speeds that are up to three times faster than that of previous-generation wireless technologies.

Fast boot-up
The Acer Chromebook starts within 8 seconds3, so you can wait less and do more.

Sleek design
At less than an inch thin and extremely light, the Acer Chromebook is the perfect tool for on-the-go computing. Plus, it sports a fan-less1 design for whisper-quiet computing.

1. Specifications vary depending on model.
2. Based on the IEEE 802.11ac draft specification. Actual speed will vary based on range, connection rate, site conditions, size of network, and other factors.
3. Boot-up time may vary depending on model.

Short summary description Acer Chromebook CB5-311-T28J 2.1GHz K1 13.3" 1920 x 1080pixels White Chromebook:
This short summary of the Acer Chromebook CB5-311-T28J 2.1GHz K1 13.3" 1920 x 1080pixels White Chromebook data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Chromebook CB5-311-T28J, NVIDIA Tegra, 2.1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook CB5-311-T28J 2.1GHz K1 13.3" 1920 x 1080pixels White Chromebook:
This is an auto-generated long summary of Acer Chromebook CB5-311-T28J 2.1GHz K1 13.3" 1920 x 1080pixels White Chromebook based on the first three specs of the first five spec groups.

Acer Chromebook CB5-311-T28J. Product type: Chromebook, Form factor: Clamshell. Processor family: NVIDIA Tegra, Processor model: K1, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: Chrome OS. Colour of product: White. Weight: 1.5 kg

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Product type *
The sub-category of the product.
Chromebook
Form factor *
The shape or design of the product.
Clamshell
Intel segment tagging
Education
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.1 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
NVIDIA Tegra
Processor model *
The model number for the processor in a computer.
K1
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.3 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
32 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
Flash
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
SD
Graphics
Discrete graphics adapter *
No
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera *
Camera at the front of the product.
Yes
Front camera resolution
1280 x 720 pixels
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11ac
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Chrome OS
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
4
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
11 h
Power
AC adapter power
45 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 kg
Width *
The measurement or extent of something from side to side.
327 mm
Depth *
The distance from the front to the back of something.
227.5 mm
Height
The measurement of the product from head to foot or from base to top.
17.9 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-10
Testseek has collected 69 expert reviews for Acer Chromebook CB5-311-T28J and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-10
As Chromebooks grow in popularity they are also growing in screen size. Acer's Chromebook 13 joins a growing market of large-screen Chromebooks that make working on Google's OS much simpler. We review the Acer Chromebook 13 laptop . Also see: Best Chromeb...
Bottom line Acer knows how to make good, solid, reliable Chromebooks, and this model is no exception. Performance was always decent, the screen size is a welcome addition, and the long battery life makes it a great option for travelling. It's just a shame that the di...
80%
pcauthority.com.au
Updated:
2016-11-10
T here's a party going on and its name is Chromebook. Acer's newest entry comes via the Chromebook 13 – a 13-inch portable that ticks a lot of boxes and won't leave standing on the wall, idly by, at the Chromebook party. The Chromebook 13's body felt so...
80%
apcmag.com
Updated:
2016-11-10
The latter is only TN-based, meaning vertical viewing angles aren't the best, but the extra resolution sure does make a difference. Sound is also excellent, by far providing the best speakers of the bunch. Like the Toshiba Chromebook 2 it feels significan...
70%
theregister.co.uk
Updated:
2016-11-10
Newest to hit the shores of Blighty is Acer's Nvidia Tegra K1-powered 13.3-incher, which is called, with a certain lack of imagination, the Acer Chromebook 13. Available in two screen resolutions: 1366 x 768 and 1920 x 1080, it's the range topping £270 fu...
Bottom line Is the Acer Chromebook 13 the best Chromebook on the market? That's a tough one. I can't claim to have tried them all, but I'll admit I was impressed. So is the 1920 x 1080 version the model to get? For my eyes, the extra pixels make the menu and tab text...
0%
Bcchardware.com
Updated:
2016-11-10
'); //-->Chromebook EvolutionLast fall I made the jump to a Chromebook from Google. At the time, the cheap Windows laptops were about $399 and when comparing to a $219 machine, there was really no comparison. I picked up a Samsung built unit that feature...
0%
techradar.com
Updated:
2016-11-10
Chromebooks have come a long way since their debut just over three years ago. In their first year, Google's laptops sold to the tune of tens of thousands. This year, some firms estimate sales in the tens of millions.But even with such meteoric growth, at...
Good Thin and light design, Sharp 1080p screen, Promising performance...
Bad Some keyboard flex, Only one color option...
Bottom line During a private demo session with Nvidia, I was shown just what the Tegra K1 can do. Sure, I felt a bit of flex from the keyboard under the pressure of my fingers, but what were you expecting for a sub-$400 laptop? The trackpad was also a delight to use...
0%
hardwarecanucks.com
Updated:
2016-11-10
Chromebooks. Depending on your opinion that word either refers to an underpowered, narrowly focused netbook replacement or a saving grace for the many people who choose not to spend over $750 on a suitably portable notebook. However, the Chromebook segmen...
0%
techradar.com/au/
Updated:
2016-11-10
Chromebooks have come a long way since their debut just over three years ago. In their first year, Google's laptops sold to the tune of tens of thousands. This year, some firms estimate sales in the tens of millions.But even with such meteoric growth, at...
Good Thin and light design, Sharp 1080p screen, Promising performance...
Bad Some keyboard flex, Only one color option...
Bottom line For Nvidia to enter the Chromebook race was initially surprising, but made more sense when I considered where its flagship SoC already is. And after getting some brief time with the Acer Chromebook 13, this seems like the next logical step for the catego...
0%
gizmodo.com.au
Updated:
2016-11-10
Nvidia's Tegra K1 is an absolute blast in an Android tablet, and now the Acer Chromebook 13 is slapping it in a laptop body too. The result isn't perfect, but it's a promising look at where Chromebooks could go.Gizmodo loves technology. Our product review...
Good Great Tegra K1 processor, Good battery life, Minimalist design.
Bad No matte screen, Mediocre keyboard and trackpad, Occasional performance drops...
0%
Show all
Country Distributor
Nederland 2 distributor(s)
X